ZRB18AR61C106ME01L alternative parts: ZRB18AR60J226ME01L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 10UF 16V X5R 0603
CAP CER 22UF 6.3V X5R 0603
Lifecycle Status:
IN PRODUCTION (Last Updated: 1 month ago)
IN PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Dielectric Material:
CERAMIC
CERAMIC
Operating Temperature:
-55°C~85°C
-55°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ZRB
ZRB
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±20%
±20%
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
X5R
X5R
Applications:
Acoustic Noise Reduction
Acoustic Noise Reduction
Capacitance:
10μF
22μF
Voltage - Rated DC:
16V
6.3V
Depth:
800μm
800μm
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Capacitor Type:
CERAMIC CAPACITOR
CERAMIC CAPACITOR
Voltage:
16V
6.3V
Features:
Interposer Termination
Derating Recommended, Interposer Termination
Height:
1mm
1mm
Thickness (Max):
0.047 1.20mm
0.047 1.20mm
Thickness:
1.1938mm
1.1938mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ZRB18AR61C106ME01L

ZRB18AR61C106ME01L

(In Stock: 933339)

Murata Electronics

Qty

Unit Price

Ext Price

  • 1

    $0.029690

    $0.03

Minimum: 5 Multiples: 1

Unit Price: $0.029690

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity