ZW-01-15-L-D-250-250 alternative parts: 10-89-1041, TSW-101-07-G-D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Board Stacker HDR 2 POS Solder ST Thru-Hole Bulk | CONN HEADER 4POS .100 VERT GOLD | CONN HEADER VERT 2POS |
Factory Lead Time: | 2 Weeks | - | - |
Contact Plating: | Gold | - | - |
Mounting Type: | BOARD | Through Hole | Through Hole |
Housing Material: | Polyester | Polyester | Polyester |
Contact Materials: | Bronze | Phosphor Bronze | Phosphor Bronze |
Packaging: | Bulk | Bulk | Bulk |
JESD-609 Code: | e3 | - | e4 |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
Connector Type: | BOARD STACKING CONNECTOR | Header, Breakaway | Header |
Max Operating Temperature: | 125°C | 105°C | - |
Min Operating Temperature: | -55°C | -40°C | - |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | - | Male |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | - | GENERAL PURPOSE |
Total Number of Contacts: | 2 | - | - |
Orientation: | Straight | Vertical | Straight |
Depth: | 5.08mm | 5.08mm | 5.08mm |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - | MULTIPLE MATING PARTS AVAILABLE |
Housing Color: | Black | Black | Black |
Length: | 2.54mm | 4.83mm | 2.54mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant | ROHS3 Compliant |
Mount: | - | Through Hole | Through Hole |
Contact Shape: | - | Square | Square |
Contact Finish Mating: | - | Gold | Gold |
Contact Length-Mating: | - | 0.240 6.10mm | 0.230 5.84mm |
Insulation Materials: | - | Polyester, Glass Filled | Polybutylene Terephthalate (PBT) |
Voltage Rated: | - | 250V | - |
Series: | - | C-Grid 8624 | TSW |
Published: | - | 2005 | 2005 |
ECCN Code: | - | EAR99 | - |
Applications: | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | - |
Additional Feature: | - | BREAKAWAY TYPE | - |
Fastening Type: | - | Push-Pull | Push-Pull |
Contact Type: | - | Male Pin | Male Pin |
Insulation Height: | - | 0.090 2.29mm | 0.100 2.54mm |
Style: | - | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | - | All | All |
Current Rating: | - | 3A | - |
Pitch - Mating: | - | 0.100 2.54mm | - |
Number of Conductors: | - | ONE | ONE |
Reference Standard: | - | UL, CSA | UL |
Reliability: | - | COMMERCIAL | COMMERCIAL |
Row Spacing - Mating: | - | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | - | 0.107 2.71mm | 0.100 2.54mm |
Shrouding: | - | Unshrouded | Unshrouded |
Number Of PCB Rows: | - | 2 | 2 |
Number of Contacts: | - | 4 | - |
Contact Finish - Post: | - | Tin | - |
PCB Contact Pattern: | - | RECTANGULAR | RECTANGULAR |
Contact Gender: | - | Male | - |
Rated Current (Signal): | - | 3A | - |
Overall Contact Length: | - | 0.437 11.10mm | 0.430 10.92mm |
Contact Resistance: | - | 15mOhm | - |
Insulation Resistance: | - | 1000000000Ohm | - |
Mating Contact Pitch: | - | 0.1 inch | 0.1 inch |
Max Voltage Rating (AC): | - | 250V | 550V |
Dielectric Withstanding Voltage: | - | 600VAC V | - |
Durability: | - | 50 Cycles | - |
Max Voltage Rating (DC): | - | 250.25kV | - |
Plating Thickness: | - | 15μin | 10μin |
Contact Finish Thickness - Mating: | - | 15.0μin 0.38μm | 10.0μin 0.25μm |
Contact Finish Thickness - Post: | - | 74.8μin 1.90μm | 3.00μin 0.076μm |
Material Flammability Rating: | - | UL94 V-0 | UL94 V-0 |
Operating Temperature: | - | - | -55°C~125°C |
Number of Positions: | - | - | 2 |
Lead Pitch: | - | - | 2.54mm |
Body Breadth: | - | - | 0.1 inch |
UL Flammability Code: | - | - | 94V-0 |
Max Current Rating: | - | - | 7.6A |
Width: | - | - | 5.08mm |
REACH SVHC: | - | - | No SVHC |
Lead Free: | - | - | Lead Free |

ZW-01-15-L-D-250-250
(In Stock: 29)
Samtec Inc.Qty
Unit Price
Ext Price
1
$0.297046
$0.30
10
$0.280232
$2.80
100
$0.264370
$26.44
500
$0.249406
$124.70
1000
$0.235288
$235.29
Minimum: 1 Multiples: 1
Unit Price: $0.297046
Ext Price: $0.30
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity