ZW-09-20-G-S-780-230 alternative parts: TSW-109-07-S-S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Board Stacker HDR 9 POS 2.54mm Solder ST Thru-Hole Bulk
Conn Unshrouded Header HDR 9 POS 2.54mm Solder ST Thru-Hole Automotive Bulk
Factory Lead Time:
2 Weeks
1 Weeks
Contact Plating:
Gold
-
Mounting Type:
BOARD
Through Hole
Housing Material:
Polyester
Polyester
Contact Materials:
Bronze
Phosphor Bronze
Packaging:
Bulk
Bulk
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
BOARD STACKING CONNECTOR
Header
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Number of Rows:
1
1
Gender:
Male
Male
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2.54mm
-
Orientation:
Straight
Straight
Depth:
2.54mm
2.54mm
Number of Contacts:
9
-
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
Housing Color:
Black
Black
Length:
22.86mm
22.86mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
Mount:
-
Through Hole
Contact Shape:
-
Square
Contact Finish Mating:
-
Gold
Contact Length-Mating:
-
0.230 5.84mm
Insulation Materials:
-
Polybutylene Terephthalate (PBT)
Operating Temperature:
-
-55°C~125°C
Series:
-
TSW
Published:
-
2005
Number of Positions:
-
9
Additional Feature:
-
E.L.P.
Fastening Type:
-
Push-Pull
Contact Type:
-
Male Pin
Insulation Height:
-
0.100 2.54mm
Style:
-
Board to Board or Cable
Number of Positions Loaded:
-
All
Pitch - Mating:
-
0.100 2.54mm
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Contact Length - Post:
-
0.100 2.54mm
Shrouding:
-
Unshrouded
Number Of PCB Rows:
-
1
Contact Finish - Post:
-
Tin
PCB Contact Pattern:
-
RECTANGULAR
Overall Contact Length:
-
0.430 10.92mm
Max Voltage Rating (AC):
-
550V
Max Current Rating:
-
7.6A
Width:
-
2.54mm
Plating Thickness:
-
30μin
Contact Finish Thickness - Mating:
-
30.0μin 0.76μm
Material Flammability Rating:
-
UL94 V-0
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
ZW-09-20-G-S-780-230

ZW-09-20-G-S-780-230

(In Stock: 22)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.570859

    $1.57

  • 10

    $1.481942

    $14.82

  • 100

    $1.398059

    $139.81

  • 500

    $1.318924

    $659.46

  • 1000

    $1.244267

    $1,244.27

Minimum: 1 Multiples: 1

Unit Price: $1.570859

Ext Price: $1.57

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity