ZW-09-20-G-S-780-230 alternative parts: TSW-109-07-S-S, TSW-109-07-G-S
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Board Stacker HDR 9 POS 2.54mm Solder ST Thru-Hole Bulk | Conn Unshrouded Header HDR 9 POS 2.54mm Solder ST Thru-Hole Automotive Bulk | CONN HEADER VERT 9POS 2.54MM |
Factory Lead Time: | 2 Weeks | 1 Weeks | 1 Weeks |
Contact Plating: | Gold | - | - |
Mounting Type: | BOARD | Through Hole | Through Hole |
Housing Material: | Polyester | Polyester | Polyester |
Contact Materials: | Bronze | Phosphor Bronze | Phosphor Bronze |
Packaging: | Bulk | Bulk | Bulk |
JESD-609 Code: | e4 | e3 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
Connector Type: | BOARD STACKING CONNECTOR | Header | Header |
Max Operating Temperature: | 125°C | - | - |
Min Operating Temperature: | -55°C | - | - |
Number of Rows: | 1 | 1 | 1 |
Gender: | Male | Male | Male |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 2.54mm | - | - |
Orientation: | Straight | Straight | Straight |
Depth: | 2.54mm | 2.54mm | 2.54mm |
Number of Contacts: | 9 | - | - |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - | MULTIPLE MATING PARTS AVAILABLE |
Housing Color: | Black | Black | Black |
Length: | 22.86mm | 22.86mm | 22.86mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No | No |
Mount: | - | Through Hole | Through Hole |
Contact Shape: | - | Square | Square |
Contact Finish Mating: | - | Gold | Gold |
Contact Length-Mating: | - | 0.230 5.84mm | 0.230 5.84mm |
Insulation Materials: | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Operating Temperature: | - | -55°C~125°C | -55°C~125°C |
Series: | - | TSW | TSW |
Published: | - | 2005 | 2005 |
Number of Positions: | - | 9 | 9 |
Additional Feature: | - | E.L.P. | E.L.P. |
Fastening Type: | - | Push-Pull | Push-Pull |
Contact Type: | - | Male Pin | Male Pin |
Insulation Height: | - | 0.100 2.54mm | 0.100 2.54mm |
Style: | - | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | - | All | All |
Pitch - Mating: | - | 0.100 2.54mm | 0.100 2.54mm |
Number of Conductors: | - | ONE | ONE |
Reference Standard: | - | UL | UL |
Reliability: | - | COMMERCIAL | COMMERCIAL |
Contact Length - Post: | - | 0.100 2.54mm | 0.100 2.54mm |
Shrouding: | - | Unshrouded | Unshrouded |
Number Of PCB Rows: | - | 1 | 1 |
Contact Finish - Post: | - | Tin | - |
PCB Contact Pattern: | - | RECTANGULAR | RECTANGULAR |
Overall Contact Length: | - | 0.430 10.92mm | 0.430 10.92mm |
Max Voltage Rating (AC): | - | 550V | 550V |
Max Current Rating: | - | 7.6A | 7.6A |
Width: | - | 2.54mm | - |
Plating Thickness: | - | 30μin | - |
Contact Finish Thickness - Mating: | - | 30.0μin 0.76μm | 10.0μin 0.25μm |
Material Flammability Rating: | - | UL94 V-0 | UL94 V-0 |
REACH SVHC: | - | No SVHC | No SVHC |
Lead Free: | - | Lead Free | Lead Free |
Lead Pitch: | - | - | 2.54mm |
Contact Finish Thickness - Post: | - | - | 3.00μin 0.076μm |

ZW-09-20-G-S-780-230
(In Stock: 22)
Samtec Inc.Qty
Unit Price
Ext Price
1
$1.570859
$1.57
10
$1.481942
$14.82
100
$1.398059
$139.81
500
$1.318924
$659.46
1000
$1.244267
$1,244.27
Minimum: 1 Multiples: 1
Unit Price: $1.570859
Ext Price: $1.57
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity