ZW-35-09-L-D-425-100 alternative parts: ZW-35-20-S-D-300-485
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Board Stacker HDR 70 POS 2.54mm Solder ST Thru-Hole | CONN BRD STACK .100" 70POS |
Factory Lead Time: | 2 Weeks | 2 Weeks |
Contact Plating: | Gold | - |
Mount: | Through Hole | - |
Contact Materials: | PHOSPHOR BRONZE | PHOSPHOR BRONZE |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | - |
Connector Type: | BOARD STACKING CONNECTOR | BOARD STACKING CONNECTOR |
Number of Rows: | 2 | 2 |
Gender: | Male | - |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 2.54mm | - |
Number of Contacts: | 70 | - |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mounting Type: | - | BOARD |
Contact Finish Mating: | - | GOLD (30) |
Mounting Styles: | - | STRAIGHT |
Total Number of Contacts: | - | 70 |
Terminal Pitch: | - | 2.54mm |
Contact Gender: | - | MALE |
UL Flammability Code: | - | 94V-0 |
Termination Type: | - | SOLDER |
Contact Finish Termination: | - | MATTE TIN |

ZW-35-09-L-D-425-100
(In Stock: 7)
Samtec Inc.Qty
Unit Price
Ext Price
1
$6.829144
$6.83
10
$6.442589
$64.43
100
$6.077914
$607.79
500
$5.733881
$2,866.94
1000
$5.409322
$5,409.32
Minimum: 1 Multiples: 1
Unit Price: $6.829144
Ext Price: $6.83
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity