- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | Rated Breaking Capacity | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | - | 3130-F | - | Active | Not Applicable | - | - | 50V | 2.5A | - | - | - | 250V | - | - | - | Rocker | 20V~28V | - | 1 | Red | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 2-5700-IG2-P10-2A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | - | 50V | - | - | 2A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 1170-21-4A E-T-A | 33 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | - | 2014 | 1170 | - | Active | 1 (Unlimited) | 85°C | -40°C | 28V | - | - | 4A | - | - | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 105-P10-4A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 105 | yes | Active | 1 (Unlimited) | - | - | 48V | - | - | 4A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 3400-IG2-P10-SI-15A E-T-A | 36 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 3400 | - | Active | Not Applicable | - | - | 80V | 15A | - | - | - | 250V | - | - | - | Push to Reset | - | - | 1 | None | Thermal Magnetic | - | - | - | - | ||
![]() 412-K54-FN2-25A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 412 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 25A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 2-6500-P10-A3-0.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-6500 | - | Active | Not Applicable | - | - | 28V | - | - | 500mA | - | 250V | CSA C22.2 No 235, UL1077 | - | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 4120 | yes | Active | 1 (Unlimited) | - | - | 28V | - | - | 3A | - | 115V | UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
![]() 127-P10-H-KF-15A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | yes | - | - | - | - | 50V | - | - | 15A | - | 250V | - | - | - | - | - | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Chassis, Flanges, Front | Panel Mount | - | - | - | - | 2005 | 3131 | - | Active | 1 (Unlimited) | - | - | 32V | - | - | 6A | - | 250V | IEC 60934, UL1077, UL1500 | - | - | Not Included | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 1170-22-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Holder | - | - | - | - | 2014 | 1170 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 8A | - | - | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | - | 32V | - | - | 20A | - | 250V | IEC 60934, UL1077, UL1500 | - | - | Not Included | 10V | - | 1 | Yellow | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | - | 32V | - | - | 10A | - | 250V | IEC 60934, UL1077, UL1500 | - | - | Not Included | 185V | - | 1 | Yellow | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 201-1.2A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 201 | - | Active | Not Applicable | - | - | 65V | 1.2A | compliant | - | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Pushbutton | - | - | 1 | None | Thermal Magnetic | THERMAL CIRCUIT BREAKER | - | - | - | ||
Tiny WHSL | 2132 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 2015 | 8340-F | - | Active | 1 (Unlimited) | - | - | 80V | - | - | 5A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | - | Lever | - | - | 2 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
![]() 808-H-1.5A E-T-A | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | NO | SOLDER | 70°C | -30°C | - | 808 | - | Active | Not Applicable | - | - | 60V | - | - | 1.5A | CSA; UL | 120V | CSA C22.2 No 235, UL1077 | 30mm | 20 mm | Push-Pull Plunger | - | CORROSION RESISTANT; IP00; IP30 | 1 | - | Magnetic (Hydraulic Delay) | MAGNETIC CIRCUIT BREAKER | 2000 A | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 4120 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 2A | - | 115V | UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
![]() 3900-P10-SI-0.5A E-T-A | 6 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 3900 | - | Active | 1 (Unlimited) | - | - | 65V | - | - | 500mA | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | - | ||
![]() 3900-P10-SI-10A E-T-A | 42 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 3900 | - | Active | 1 (Unlimited) | - | - | 65V | - | - | 10A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2343 |
| - | 7 Weeks | - | Panel Mount | - | - | - | - | - | 520 | - | Active | Not Applicable | - | - | 110V | 125A | - | - | - | 277V | - | - | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - |