E-T-A 8340-F420-P1M1-A3H0-5A
E-T-A 8340-F420-P1M1-A3H0-5A
feed

E-T-A 8340-F420-P1M1-A3H0-5A

Manufacturer No:

8340-F420-P1M1-A3H0-5A

Manufacturer:

E-T-A

Utmel No:

810-8340-F420-P1M1-A3H0-5A

Package:

-

ECAD Model:

Description:

CIR BRKR MAG 5A 240VAC 80VDC

Quantity:

Unit Price: $133.235575

Ext Price: $133.24

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2406

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $133.235575

    $133.24

  • 10

    $125.693939

    $1,256.94

  • 100

    $118.579188

    $11,857.92

  • 500

    $111.867158

    $55,933.58

  • 1000

    $105.535055

    $105,535.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
8340-F420-P1M1-A3H0-5A information

Specifications
Documents & Media
Product Details
Product Comparison
E-T-A 8340-F420-P1M1-A3H0-5A technical specifications, attributes, parameters and parts with similar specifications to E-T-A 8340-F420-P1M1-A3H0-5A.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Flanges
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    8340-F
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    80V
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    5A
  • Voltage - Rated AC

    Voltage - Rated AC is a parameter that specifies the maximum alternating current (AC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. It is typically expressed in volts (V) and helps users determine the compatibility of the component with the voltage levels present in the circuit. Exceeding the rated AC voltage can lead to overheating, malfunction, or permanent damage to the component, so it is important to adhere to this specification when designing or using electronic systems.

    240V
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Lever
  • Number of Poles
    2
  • Breaker Type

    There are three main types of circuit breakers: standard, AFCI circuit breakers and GFCI breakers.

    Magnetic
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for E-T-A 8340-F420-P1M1-A3H0-5A.

Product Description

1. Description

The E-T-A 8340-F420-P1M1-A3H0-5A is a high-quality, panel mount circuit breaker designed for reliable and efficient protection of electrical circuits. This magnetic breaker is part of the 8340-F series, known for its robust construction and compliance with stringent safety standards. With a current rating of 5A, it is ideal for applications requiring moderate current handling.

2. Features

  • Actuator Type: Lever - The lever actuator provides easy manual operation and clear indication of the breaker's status.
  • Breaker Type: Magnetic - The magnetic breaker ensures quick and reliable tripping in case of overcurrent conditions.
  • Current Rating: 5A - Suitable for applications requiring moderate current handling.
  • Mounting Type: Panel Mount - Designed to be securely mounted on panels, ensuring a stable and durable installation.
  • Number of Poles: 2 - Ideal for single-phase applications.
  • RoHS3 Compliant: Meets the requirements for Restriction of Hazardous Substances (RoHS) Directive 2015/863/EU, ensuring environmental sustainability.
  • Voltage Ratings:
  • AC Rated Voltage: 240V
  • DC Rated Voltage: 80V

3. Applications

The E-T-A 8340-F420-P1M1-A3H0-5A circuit breaker is primarily suited for: - Primary Applications: - Industrial control panels - Commercial electrical installations - Residential electrical systems

Secondary applications include: - Secondary Applications: - Medical equipment - HVAC systems - Data centers

4. Alternative Parts

Alternative parts to consider include other products from the 8340-F series by E-T-A, such as: - 8340-F420-P1M1-A3H0-10A: A higher current rating variant (10A) for applications requiring more current handling. - 8340-F420-P1M1-A3H0-15A: An even higher current rating variant (15A) for more demanding applications.

5. Embedded Modules

This component is commonly used in various embedded modules and systems requiring reliable circuit protection, including: - Industrial Control Systems (ICS) - Building Management Systems (BMS) - Automated Manufacturing Equipment

The E-T-A 8340-F420-P1M1-A3H0-5A circuit breaker offers a reliable and efficient solution for protecting electrical circuits in various industrial and commercial settings, ensuring safety and compliance with international safety standards.

The three parts on the right have similar specifications to E-T-A & 8340-F420-P1M1-A3H0-5A.
8340-F420-P1M1-A3H0-5A Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "8340-F420-P1M1-A3H0-5A" in E-T-A 8340-F420-P1M1-A3H0-5A.
  • Part Number
  • Manufacturer
  • Package
  • Description