- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Circuit Function | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | - | 50V | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 2016 | 9510 | - | Active | Not Applicable | - | 28V | - | 40A | - | - | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | NO | QUICK CONNECT | 60°C | -30°C | - | - | - | 2012 | 3120-F | yes | Last Time Buy | Not Applicable | - | 50V | - | 10A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 1 | - | Thermal | - | MANUAL ON/OFF | - | - | - | 33mm | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | QUICK CONNECT | 60°C | -30°C | - | - | - | 2015 | 3120-F | - | Last Time Buy | Not Applicable | - | 50V | - | 14A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 48mm | Rocker | - | CORROSSION RESISTANT | 2 | - | Thermal | 140 A | MANUAL ON/OFF | - | - | - | 33mm | ROHS3 Compliant | - | ||
![]() 4230-T120-K0BU-16A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 125V | 16A | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4230-T130-K0BE-6A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 125V | 6A | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 104-PR3-0.7A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | 104 | - | Active | Not Applicable | - | 48V | - | 700mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount | - | - | QUICK CONNECT | 60°C | -30°C | - | - | Bulk | 2013 | 3120-F | yes | Last Time Buy | Not Applicable | - | 50V | - | 12A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | CORROSSION RESISTANT | 2 | - | Thermal | - | MANUAL ON/OFF | 35.1mm | 54.1mm | 25mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4230-T110-K0CE-20A E-T-A | 42 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | Commercial grade | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 60V | 20A | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1160-02-30A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Holder | - | - | - | - | - | - | - | - | 2005 | 1160 | yes | Active | Not Applicable | - | 12V | - | 30A | - | - | - | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1626-2-7.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Holder, Socket | Holder | - | - | - | - | - | - | - | - | - | 1626 | yes | Active | 1 (Unlimited) | - | 12V | - | 7.5A | - | 12V | - | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 28 |
| Datasheet | 7 Weeks | PCB | Through Hole | - | - | PRINTED CIRCUIT BOARD | 70°C | -20°C | - | - | - | - | 1410-L1 | - | Active | 1 (Unlimited) | - | 50V | - | 630mA | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 25mm | Push to Reset | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2000 A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2-5700-IG1-K10-DD-2A E-T-A | 39 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 2002 | 2-5700 | yes | Active | Not Applicable | 60°C | 50V | - | 2A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2-5700-IG1-P10-3.5A E-T-A | 46 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | Molded | - | - | - | - | - | - | - | - | 2-5700 | yes | Active | 1 (Unlimited) | - | 50V | - | 3.5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount | - | - | QUICK CONNECT | 60°C | -30°C | - | - | Bulk | 2012 | 3120-F | - | Last Time Buy | Not Applicable | - | 50V | - | 5A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | 100MOhm | CORROSSION RESISTANT | 2 | - | Thermal | 5 A | MANUAL ON/OFF | 35.1mm | 54.1mm | 25mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 1658-G21-02-P10-6A E-T-A | 185 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | 240V | - | 1997 | 1658 | yes | Active | 1 (Unlimited) | - | 28V | - | 6A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | 32mm | - | ROHS3 Compliant | - | ||
![]() 4230-T120-K0CU-10A E-T-A | 20 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 125V | 10A | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2-5700-IG1-K10-15A E-T-A | 500 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | 50V | 15A | 1.5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T130-K0DE-20A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 125V | 20A | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4230-T130-K0BU-6A E-T-A | 7 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 125V | 6A | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - |