E-T-A 2-5700-IG1-K10-DD-2A
E-T-A 2-5700-IG1-K10-DD-2A
feed

E-T-A 2-5700-IG1-K10-DD-2A

Manufacturer No:

2-5700-IG1-K10-DD-2A

Manufacturer:

E-T-A

Utmel No:

810-2-5700-IG1-K10-DD-2A

Package:

-

ECAD Model:

Description:

CIR BRKR THRM 2A 250VAC 50VDC

Quantity:

Unit Price: $32.769300

Ext Price: $32.77

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $32.769300

    $32.77

  • 10

    $30.914434

    $309.14

  • 100

    $29.164560

    $2,916.46

  • 500

    $27.513736

    $13,756.87

  • 1000

    $25.956355

    $25,956.36

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2-5700-IG1-K10-DD-2A information

Specifications
Documents & Media
Product Details
E-T-A 2-5700-IG1-K10-DD-2A technical specifications, attributes, parameters and parts with similar specifications to E-T-A 2-5700-IG1-K10-DD-2A.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    2-5700
  • Published
    2002
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    60°C
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    50V
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    2A
  • Voltage - Rated AC

    Voltage - Rated AC is a parameter that specifies the maximum alternating current (AC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. It is typically expressed in volts (V) and helps users determine the compatibility of the component with the voltage levels present in the circuit. Exceeding the rated AC voltage can lead to overheating, malfunction, or permanent damage to the component, so it is important to adhere to this specification when designing or using electronic systems.

    250V
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CSA C22.2 No 235, GB 17701, IEC 60934, UL1077
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Push-Push
  • Number of Poles
    1
  • Breaker Type

    There are three main types of circuit breakers: standard, AFCI circuit breakers and GFCI breakers.

    Thermal
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for E-T-A 2-5700-IG1-K10-DD-2A.

Product Description

1. Description

The E-T-A 2-5700-IG1-K10-DD-2A circuit breaker is a reliable and efficient thermal circuit breaker designed for use in a variety of electrical applications. Manufactured by E-T-A, a renowned leader in circuit protection solutions, this product offers robust performance and meets stringent safety standards. With its panel mount design, it is easily integrated into electrical panels to provide reliable overcurrent protection.

2. Features

  • Voltage Rating: The circuit breaker is rated for both DC (50V) and AC (250V), making it versatile for different types of electrical systems.
  • Series: Part of the 2-5700 series, indicating a line of products designed to meet specific electrical protection needs.
  • RoHS Compliance: Compliant with ROHS3, ensuring environmental sustainability by reducing hazardous materials.
  • Lead-Free: Manufactured using lead-free materials, adhering to modern safety standards.
  • Number of Poles: Single-pole design for straightforward installation and operation.
  • Mounting Type: Panel mount configuration allows for easy integration into electrical panels.
  • Moisture Sensitivity Level (MSL): Not applicable, indicating no special handling requirements for moisture.
  • Max Operating Temperature: Operates effectively up to 60°C, suitable for a wide range of environments.
  • Current Rating: Rated at 2A, providing adequate current protection for various applications.
  • Breaker Type: Thermal breaker type, which responds to heat generated by overcurrent conditions.
  • Approval Agency: Meets international safety standards including CSA C22.2 No 235, GB 17701, IEC 60934, and UL1077.
  • Actuator Type: Push-push actuator type for easy manual operation.

3. Applications

Primary Applications:
  1. Electrical Panels: Ideal for use in electrical panels where overcurrent protection is essential.
  2. Industrial Control Systems: Suitable for industrial control systems requiring reliable thermal protection.
  3. Automotive Electronics: Can be used in automotive electronics where high reliability and safety are crucial.
Secondary Applications:
  1. Medical Equipment: Used in medical equipment to ensure safe operation under various conditions.
  2. Home Appliances: Integrated into home appliances to provide additional safety features against electrical overloads.

4. Alternative Parts

While the E-T-A 2-5700-IG1-K10-DD-2A is a specific product with unique features, some alternative parts that may serve similar purposes include:

  1. E-T-A 2-5700-IG1-K10-DD-1A - A 1A version of the same series with similar specifications but lower current rating.
  2. Other thermal circuit breakers from E-T-A or other manufacturers - These may offer different voltage ratings or actuator types but provide similar functionality.

5. Embedded Modules

This component is not typically used as an embedded module but rather as a standalone device for circuit protection purposes in various applications.

In summary, the E-T-A 2-5700-IG1-K10-DD-2A thermal circuit breaker offers robust overcurrent protection with its thermal response mechanism and meets stringent international safety standards, making it an excellent choice for a wide range of electrical applications requiring reliable circuit protection solutions.