- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Approvals | For Use With | Mounting Styles | Range | RoHS | Special Features | Standards Met | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Voltage - Supply | Depth | Current Rating | Output | Termination Style | Efficiency | Output Type | Polarization | Current - Output (Max) | Number of Poles | Input Type | Accuracy | Voltage - Output | Operating Pressure | Pressure Type | Port Style | Port Size | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Maximum Pressure | No Load Power Consumption | Overall Length | Features | Overall Depth | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2367 |
| - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | F200 | - | - | - | - | - | - | 63A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2696 |
| - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | - | DS203 | - | - | - | - | - | - | 63A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2626 |
| - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | Compliant | - | - | - | 415 V | - | DDA 200 A | - | - | - | - | - | - | 63 A | - | - | - | - | - | - | 3P+N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2763 |
| - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | F200 | - | - | - | - | - | - | 63A | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2742 |
| - | - | - | - | - | - | DIN Rail Mount | - | - | Earth Fault Safety Protection | CE | - | 230V | - | F200 | - | - | - | - | - | - | 25A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69mm | - | 85mm | - | - | ||
Tiny WHSL | 153 |
| - | - | - | - | - | Bus Line, EIB Devices | - | EIB | - | - | - | - | - | - | i-bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module Cube | -- | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | -55°C ~ 110°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | - | 25A | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | 2 | - | ±0.075% | - | 50 PSI (344.74 kPa) | Differential | Filtered, Threaded | Male - 1/8 (3.18mm) Swagelok™, Filter | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module Cube | -- | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | -55°C ~ 110°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | - | 10A | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | 2 | - | ±0.075% | - | 300 PSI (2068.43 kPa) | Differential | Barbed | Male - 0.13 (3.18mm) Tube, Dual | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | -- | - | - | - | ||
Tiny WHSL | 52 |
| - | Module Cube | -- | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | -55°C ~ 110°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | 76mm | 2A | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | 1P | - | ±0.075% | - | 500 PSI (3447.38 kPa) | Gauge | Filtered, Threaded | Female - 1/8 (3.18mm) Swagelok™, Filter | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | -- | - | 88mm | - | ||
Tiny WHSL | In Stock | - | - | Module Cube | -- | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | -55°C ~ 110°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | - | 16A | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | 2 | - | ±0.075% | - | 500 PSI (3447.38 kPa) | Gauge | Filtered, Threaded | Male - 1/8 (3.18mm) Swagelok™, Filter | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | - | * | - | Active | - | - | - | - | 6A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0.397 lb (180.08g) | CB, CE, cULus | - | DIN Rail Mount | System Pro M Compact | - | - | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | PSAA20R | 2.82 L x 1.97 W x 1.54 H (71.7mm x 50.0mm x 39.1mm) | Active | ITE (Commercial) | 20W | - | - | 25A | - | - | Level VI | - | Positive Center | 4A | 2 | Multi-Blade (Sold Separately) | - | 5V | - | - | - | - | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 10mW (Max) | - | - | - | - | - | ||
Tiny WHSL | 2576 |
| - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | - | * | - | Active | - | - | - | 76mm | 10A | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2472 |
| - | - | - | 0.331 lb (150.14g) | CE, cULus | - | DIN Rail Mount | System Pro M Compact | - | - | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | PSAA30R | 3.26 L x 2.17 W x 1.54 H (82.7mm x 55.0mm x 39.1mm) | Active | ITE (Commercial) | 30W | - | 76mm | 20A | - | - | Level VI | - | Positive Center | 1.25A | 3P | Multi-Blade (Sold Separately) | - | 24V | - | - | - | - | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW (Max) | - | - | - | - | 52.5mm | ||
Tiny WHSL | 2262 |
| - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | - | * | - | Active | - | - | - | - | 3A | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2418 |
| - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | - | * | - | Active | - | - | - | - | 20A | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437843 |
| - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | - | * | - | Active | - | - | - | - | 63A | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2025 |
| - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | - | S200M | - | - | - | - | - | 76mm | 1A | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88mm | 52.5mm | ||
Tiny WHSL | 55 |
| - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | - | S200M | - | - | - | - | - | 69mm | 16A | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88mm | 52.5mm | ||
Tiny WHSL | 53 |
| - | - | - | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | - | - | - | S200M | - | - | - | - | - | 76mm | 6A | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |