ABB 2CSF202001R1250  F202 AC-25/0,03
ABB 2CSF202001R1250  F202 AC-25/0,03
feed

ABB 2CSF202001R1250 F202 AC-25/0,03

Manufacturer No:

2CSF202001R1250 F202 AC-25/0,03

Manufacturer:

ABB

Utmel No:

11-2CSF202001R1250 F202 AC-25/0,03

Package:

-

ECAD Model:

Description:

ABB RCCB, 25A, 2 Pole, 30mA, Type AC, 230V

Quantity:

Unit Price: $124.480142

Ext Price: $124.48

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2742

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $124.480142

    $124.48

  • 10

    $117.434096

    $1,174.34

  • 100

    $110.786883

    $11,078.69

  • 500

    $104.515928

    $52,257.96

  • 1000

    $98.599932

    $98,599.93

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2CSF202001R1250 F202 AC-25/0,03 information

Specifications
ABB 2CSF202001R1250 F202 AC-25/0,03 technical specifications, attributes, parameters and parts with similar specifications to ABB 2CSF202001R1250 F202 AC-25/0,03.
  • Type
    Parameter
  • Voltage, Rating
    230V
  • Special Features
    Earth Fault Safety Protection
  • Standards Met
    CE
  • Mounting Styles
    DIN Rail Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    F200
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    25A
  • Number of Poles
    2
  • Overall Length

    Overall Length in electronic components refers to the total length of the component, typically measured from one end to the other. This parameter is important for determining the physical size and dimensions of the component, which can impact its compatibility with a circuit board or housing. The overall length may vary depending on the type of component, such as resistors, capacitors, or integrated circuits, and is often specified in datasheets to ensure proper fit and functionality within a given electronic system. Designers and engineers consider the overall length when selecting components to ensure they meet the space requirements and mechanical constraints of the application.

    69mm
  • Overall Depth

    Overall Depth in electronic components refers to the total vertical dimension of a component from its mounting surface to the furthest point on its body. It includes all features such as pins, leads, or any protruding parts. This measurement is essential for understanding how a component will fit into a circuit board or enclosure, ensuring proper spacing and compatibility in design.

    85mm
0 Similar Products Remaining
2CSF202001R1250 F202 AC-25/0,03 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2CSF202001R1250 F202 AC-25/0,03" in ABB 2CSF202001R1250 F202 AC-25/0,03.
  • Part Number
  • Manufacturer
  • Package
  • Description