- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0402F-R13J-T Abracon LLC | 41 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1GHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0402F | 0.043Lx0.024W 1.10mmx0.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | 640mA | - | - | 130nH | 100MHz | 230mOhm Max | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0320S-1R5N-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0320S | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | - | 1.45A | - | - | 1.5μH | 100kHz | 95mOhm Max | 1A | - | - | - | 1.4A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0320S-5R6N-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0320S | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | - | 1A | - | - | 5.6μH | 100kHz | 180mOhm Max | 1A | - | - | - | 880mA | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | ||
![]() ASPI-3012S-3R6N-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 74MHz | - | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-3012S | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | YES | 1 | - | 1.36A | - | - | 3.6μH | 100kHz | 100mOhm | 1.36A | POWER INDUCTOR | DUAL ENDED | - | 1.05A | - | - | - | 1.397mm | 0.055 1.40mm | - | - | - | RoHS Compliant | ||
![]() AISC-1210H-1R2N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | 90MHz | 1MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -25°C | Wirewound | - | 2.1A | Unshielded | - | 2.7mm | 2.1A | 3225 | 1210 | 1.2μH | 1MHz | 92mOhm Max | 2.1A | - | - | - | - | - | - | - | 2mm | 0.098 2.50mm | 3.5052mm | 2.5mm | No | RoHS Compliant | ||
![]() AISC-1210H-120K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 26MHz | - | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | 2.7mm | 610mA | 3225 | 1210 | 12μH | 1MHz | 674mOhm Max | 610mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1410 | 20% | 2mm | 0.098 2.50mm | - | - | No | RoHS Compliant | ||
![]() AISC-1210H-561K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | 4MHz | - | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±10% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -25°C | Wirewound | - | 50mA | Unshielded | - | 2.7mm | 50mA | 3225 | 1210 | 560μH | 1kHz | 29.8Ohm Max | 50mA | - | - | - | - | - | - | - | 2mm | 0.098 2.50mm | 3.5052mm | 2.4892mm | No | RoHS Compliant | ||
![]() AISC-1210H-470K-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 15MHz | - | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | 2.7mm | 300mA | 3225 | 1210 | 47μH | 100kHz | 3.2Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1410 | 20% | 2mm | 0.098 2.50mm | - | - | No | RoHS Compliant | ||
![]() AISC-1210H-391K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 5MHz | - | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | 2.7mm | 60mA | 3225 | 1210 | 390μH | 1kHz | 20.4Ohm Max | 60mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1410 | 20% | 2mm | 0.098 2.50mm | - | - | No | RoHS Compliant | ||
![]() ASPI-0316S-1R5N-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0316S | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | - | 1.6A | - | - | 1.5μH | 100kHz | 88mOhm Max | 1A | - | - | - | 1.5A | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0320S-150M-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0320S | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | - | 660mA | - | - | 15μH | 100kHz | 344mOhm Max | 1A | - | - | - | 560mA | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0320S-470M-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0320S | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | - | 360mA | - | - | 47μH | 100kHz | 1.157Ohm Max | 1A | - | - | - | 320mA | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0320S-2R2N-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0320S | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | - | 1.33A | - | - | 2.2μH | 100kHz | 106mOhm Max | 1A | - | - | - | 1.3A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0320S-3R3N-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0320S | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | - | 1.24A | - | - | 3.3μH | 100kHz | 125mOhm Max | 1A | - | - | - | 1.1A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | ||
![]() AISC-0402F-48NJ-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 0402 | - | - | 1.4GHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0402F | 0.043Lx0.024W 1.10mmx0.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 85°C | -40°C | Wirewound | - | 1.1A | Unshielded | - | - | 1.1A | - | - | 48nH | 100MHz | 78mOhm Max | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | 1.0922mm | 609.6μm | - | RoHS Compliant | ||
![]() AISC-0402F-R16J-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 900MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0402F | 0.043Lx0.024W 1.10mmx0.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | 480mA | - | - | 160nH | 100MHz | 330mOhm Max | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0628-470M-T1 Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 0628 | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 120°C | -25°C | Wirewound | - | 920mA | Shielded | - | - | 920mA | - | - | 47μH | 100kHz | 300mOhm | - | - | - | - | 1A | - | - | - | - | 0.110 2.80mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | ||
![]() AIML-1206-6R8K-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | - | - | 34MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 125°C | -55°C | - | - | 25mA | Shielded | - | - | 25mA | 3216 | 1206 | 6.8μH | 4MHz | 750mOhm Max | 25mA | - | - | 55 @ 4MHz | - | 40 | - | - | 800μm | 0.055 1.40mm | 3.2004mm | 1.6002mm | - | RoHS Compliant | ||
![]() AIML-1206-120K-T Abracon LLC | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 10.007382mg | - | 26MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 125°C | -55°C | - | - | 15mA | Shielded | - | - | 15mA | 3216 | 1206 | 12μH | 2MHz | 900mOhm Max | 15mA | - | - | 55 @ 2MHz | - | 50 | - | - | 800μm | 0.055 1.40mm | 3.2004mm | 1.6mm | - | RoHS Compliant | ||
![]() AISC-0603HP-3N9B-T Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | 6.9GHz | - | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±0.2nH | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Ceramic, Wirewound | - | 1.6A | Unshielded | - | - | 1.6A | 1608 | 0603 | 3.9nH | 250MHz | 39mOhm Max | 1.6A | - | - | 30 @ 250MHz | - | 30 | - | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.12mm | - | RoHS Compliant |