Abracon LLC ASPI-0628-470M-T1
Abracon LLC ASPI-0628-470M-T1
feed

Abracon LLC ASPI-0628-470M-T1

Manufacturer No:

ASPI-0628-470M-T1

Manufacturer:

Abracon LLC

Utmel No:

18-ASPI-0628-470M-T1

Package:

Nonstandard

ECAD Model:

Description:

FIXED IND 47UH 920MA 300 MOHM

Quantity:

Unit Price: $0.259616

Ext Price: $0.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.259616

    $0.26

  • 10

    $0.244921

    $2.45

  • 100

    $0.231057

    $23.11

  • 500

    $0.217979

    $108.99

  • 1000

    $0.205640

    $205.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ASPI-0628-470M-T1 information

Specifications
Documents & Media
Product Details
Product Comparison
Abracon LLC ASPI-0628-470M-T1 technical specifications, attributes, parameters and parts with similar specifications to Abracon LLC ASPI-0628-470M-T1.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    0628
  • Material-Core
    Ferrite
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25°C~120°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ASPI-0628
  • Published
    2009
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.236Lx0.236W 6.00mmx6.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Wirewound
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    120°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -25°C
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Wirewound
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    920mA
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    920mA
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    47μH
  • Test Frequency

    a statistical procedure for assessing data that contain counts or the numbers of occurrences of various categories or classes.

    100kHz
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    300mOhm
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    1A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.110 2.80mm
  • Length
    5.9944mm
  • Width
    5.9944mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Abracon LLC ASPI-0628-470M-T1.

Product Description: ASPI-0628-470M-T1 Fixed Inductor from Abracon LLC

Description

The ASPI-0628-470M-T1 is a high-performance, wirewound fixed inductor designed by Abracon LLC. This component is part of the ASPI series, known for its reliability and versatility in various electronic applications. The inductor features a ferrite core, which provides excellent magnetic properties and stability over a wide range of operating temperatures.

Features

  • Inductance: The ASPI-0628-470M-T1 boasts an inductance value of 47 μH, making it suitable for applications requiring moderate to high inductive values.
  • Current Handling: With a saturation current of 1A and a current rating of 920mA, this inductor can handle significant current flows without compromising its performance.
  • DC Resistance: The DC resistance (DCR) is 300mOhm, ensuring efficient energy transfer and minimal power loss.
  • Temperature Stability: Operating between -25°C and 120°C, this inductor maintains its performance under various environmental conditions.
  • Mounting Type: Designed for surface mount applications, the ASPI-0628-470M-T1 offers compact dimensions (0.236L x 0.236W, 6.00mm x 6.00mm) that facilitate easy integration into modern PCBs.
  • Shielding: The component is shielded to reduce electromagnetic interference (EMI), ensuring clean signal transmission in complex electronic systems.
  • RoHS Compliance: The ASPI-0628-470M-T1 is RoHS compliant, adhering to environmental regulations and ensuring a sustainable supply chain.

Applications

  1. Primary Applications:
  2. Power Supplies: The ASPI-0628-470M-T1 is ideal for use in power supply filters and regulators due to its high inductance value and low DCR.
  3. Switch Mode Power Supplies (SMPS): Its ability to handle high currents and maintain stability at various temperatures makes it suitable for SMPS applications.
  4. Audio Equipment: The component's shielding feature makes it suitable for audio equipment where EMI reduction is crucial.

  5. Secondary Applications:

  6. Motor Control Circuits: The inductor's high current handling capability makes it useful in motor control circuits where high current flows are common.
  7. Filtering Circuits: Its moderate inductance value makes it suitable for filtering applications in various electronic systems.

Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options from Abracon LLC:

  • ASPI-0628-100M-T1 (10 μH)
  • ASPI-0628-220M-T1 (22 μH)
  • ASPI-0628-680M-T1 (68 μH)

These alternatives offer different inductance values while maintaining similar characteristics such as current handling and temperature stability.

Embedded Modules

The ASPI-0628-470M-T1 is commonly used in various embedded modules including:

  • DC-DC Converter Modules: Its high inductance value and low DCR make it an excellent choice for DC-DC converter modules used in industrial control systems.
  • Audio Amplifier Modules: The component's shielding feature ensures minimal EMI interference in audio amplifier modules used in consumer electronics.
  • Motor Control Boards: Its ability to handle high currents makes it suitable for motor control boards used in robotics and automation systems.

In summary, the ASPI-0628-470M-T1 is a versatile wirewound fixed inductor designed to meet the demands of modern electronic systems requiring high performance and reliability. Its wide range of applications makes it an essential component in various industries including power electronics, audio equipment, and industrial control systems.

The three parts on the right have similar specifications to Abracon LLC & ASPI-0628-470M-T1.
ASPI-0628-470M-T1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "ASPI-0628-470M-T1" in Abracon LLC ASPI-0628-470M-T1.
  • Part Number
  • Manufacturer
  • Package
  • Description