- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Frequency | Frequency Stability | Pin Count | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS3-32.768-7-20-R Aker Technology | 11 |
| - | Surface Mount | 2-SMD, No Lead | EAR99 | ±3 | - | ±20 | 8541.60.00.80 | 7 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.8 | 3.2 | 1.5 | 2 | Active | 65000 | 0.032768 | - | SMD | - | -40°C ~ 85°C | Tape and Reel | CTS3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | Active | Crystal | 32.768 kHz | - | 2 | 65 Ohms | 7pF | Fundamental | ±20ppm | 0.035 (0.90mm) | RoHS Compliant | - | ||
![]() C7S-25.000-10-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 30 | 25 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | Crystal | 25 MHz | ±30ppm | 4 | 30 Ohms | 10pF | Fundamental | ±15ppm | 0.043 (1.10mm) | RoHS Compliant | - | ||
![]() C6S-19.6608-10-1520-R Aker Technology | 31 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.2(Max) | 6.2(Max) | 3.7(Max) | 4 | Active | 50 | 19.6608 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | Active | Crystal | 19.6608 MHz | ±20ppm | 4 | 50 Ohms | 10pF | Fundamental | ±15ppm | 0.043 (1.10mm) | RoHS Compliant | - | ||
![]() CAA-18.432-18-1520-R Aker Technology | In Stock | - | - | - | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 18 | 70 | - | -20 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 40 | 18.432 | HC-49 | HC-49/US SMD | - | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3E-13.000-10-1530-X-R Aker Technology | 9 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 80 | 13 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 13 MHz | ±30ppm | 4 | 100 Ohms | 10pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C3E-50.000-12-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 50 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 50 MHz | ±20ppm | 4 | 50 Ohms | 12pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C5S-26.000-12-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5 | 3.2 | 4 | Active | 25 | 26 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | Crystal | 26 MHz | ±20ppm | 4 | 40 Ohms | 12pF | Fundamental | ±15ppm | 0.039 (1.00mm) | RoHS Compliant | - | ||
![]() C2E-40.000-10-50100-X1-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | 10 | 125 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 70 | 40 | - | SMD | Automotive | -40°C ~ 125°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | 40 MHz | ±100ppm | 4 | 70 Ohms | 10pF | Fundamental | ±50ppm | 0.026 (0.65mm) | RoHS Compliant | AEC-Q200 | ||
![]() C3E-48.000-10-50100-X1-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | 10 | 125 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 50 | 48 | - | SMD | Automotive | -40°C ~ 125°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 48 MHz | ±100ppm | 4 | 50 Ohms | 10pF | Fundamental | ±50ppm | 0.030 (0.75mm) | RoHS Compliant | AEC-Q200 | ||
![]() C6S-48.000-10-1530-X-R Aker Technology | 31 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.2(Max) | 6.2(Max) | 3.7(Max) | 4 | Active | 20 | 48 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | Active | Crystal | 48 MHz | ±30ppm | 4 | 20 Ohms | 10pF | Fundamental | ±15ppm | 0.043 (1.10mm) | RoHS Compliant | - | ||
![]() C5S-13.560-12-50100-X1-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | 12 | 125 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5.2(Max) | 3.4(Max) | 4 | Active | 70 | 13.56 | - | SMD | Automotive | -40°C ~ 125°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | Crystal | 13.56 MHz | ±100ppm | 4 | 70 Ohms | 12pF | Fundamental | ±50ppm | 0.039 (1.00mm) | RoHS Compliant | AEC-Q200 | ||
![]() C5S-26.000-10-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5 | 3.2 | 4 | Active | 25 | 26 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | Crystal | 26 MHz | ±30ppm | 4 | 40 Ohms | 10pF | Fundamental | ±15ppm | 0.039 (1.00mm) | RoHS Compliant | - | ||
![]() C1E-25.000-12-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 100 | 25 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 25 MHz | ±20ppm | 4 | 100 Ohms | 12pF | Fundamental | ±15ppm | 0.020 (0.50mm) | RoHS Compliant | - | ||
![]() CAA-7.3728-20-1520-R Aker Technology | 46 |
| - | - | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 20 | 70 | - | -20 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 80 | 7.3728 | HC-49 | HC-49/US SMD | - | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3E-18.432-12-1520-R Aker Technology | 265 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 60 | 18.432 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 18.432 MHz | ±20ppm | 4 | 100 Ohms | 12pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C7S-36.000-10-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 30 | 36 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | Crystal | 36 MHz | ±20ppm | 4 | 20 Ohms | 10pF | Fundamental | ±15ppm | 0.043 (1.10mm) | RoHS Compliant | - | ||
![]() C16-24.000-12-1520-R Aker Technology | 29 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.4(Max) | 1.6 | 1.2 | 4 | Active | 150 | 24 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | Active | Crystal | 24 MHz | ±20ppm | 4 | 120 Ohms | 12pF | Fundamental | ±15ppm | 0.016 (0.40mm) | RoHS Compliant | - | ||
![]() CAA-7.3728-20-1530-X-R Aker Technology | 20 |
| - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 20 | 85 | - | -40 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 80 | 7.3728 | HC-49 | HC-49/US SMD | Extended | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C5S-48.000-12-1520-R Aker Technology | 29 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5 | 3.2 | 4 | Active | 25 | 48 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | Crystal | 48 MHz | ±20ppm | 4 | 20 Ohms | 12pF | Fundamental | ±15ppm | 0.039 (1.00mm) | RoHS Compliant | - | ||
![]() C3E-25.000-12-3030-X-R Aker Technology | 1518 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±30 | 8541.60.00.80 | 12 | 85 | Aker Technology Corp | -40 | Fundamental | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 25 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 25 MHz | ±30ppm | 4 | 100 Ohms | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | RoHS Compliant | - |