Aker Technology CAA-7.3728-20-1520-R
Aker Technology CAA-7.3728-20-1520-R
feed

Aker Technology CAA-7.3728-20-1520-R

Manufacturer No:

CAA-7.3728-20-1520-R

Manufacturer:

Aker Technology

Utmel No:

84-CAA-7.3728-20-1520-R

Package:

-

ECAD Model:

Description:

Crystal 7.3728MHz ±15ppm (Tol) ±20ppm (Stability) 20pF FUND 80Ohm 2-Pin HC-49/US SMD T/R

Quantity:

Unit Price: $0.217181

Ext Price: $0.22

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 46

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.217181

    $0.22

  • 10

    $0.204888

    $2.05

  • 100

    $0.193291

    $19.33

  • 500

    $0.182350

    $91.18

  • 1000

    $0.172028

    $172.03

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CAA-7.3728-20-1520-R information

Specifications
Documents & Media
Aker Technology CAA-7.3728-20-1520-R technical specifications, attributes, parameters and parts with similar specifications to Aker Technology CAA-7.3728-20-1520-R.
  • Type
    Parameter
  • ECCN (US)
    EAR99
  • HTS
    8541.60.00.80
  • Standard Frequency (MHz)
    7.3728
  • Frequency Tolerance (ppm)
    ±15
  • Frequency Stability (ppm)
    ±20
  • Frequency Aging (ppm/Year)
    ±3
  • Load Capacitance (pF)
    20
  • Series Resistance (Ohm)
    80
  • Mode of Oscillation
    Fundamental
  • Minimum Operating Temperature (°C)
    -20
  • Maximum Operating Temperature (°C)
    70
  • Standard Package Name
    HC-49
  • Supplier Package
    HC-49/US SMD
  • Mounting
    Surface Mount
  • Package Height
    4.6(Max)
  • Package Width
    4.8(Max)
  • PCB changed
    2
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape and Reel
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Crystal
  • Pin Count

    a count of all of the component leads (or pins)

    2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Aker Technology CAA-7.3728-20-1520-R.
CAA-7.3728-20-1520-R Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CAA-7.3728-20-1520-R" in Aker Technology CAA-7.3728-20-1520-R.
  • Part Number
  • Manufacturer
  • Package
  • Description