- Material
- Shape
- Size
- Finish
- Grade
- Mfr
- Package
- Product Status
- Series
- Gauss Strength
- Operating Temperature
- Magnetization
Attribute column
Manufacturer
ALLIANCE SEMICONDUCTOR Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size | Finish | Magnetization | Gauss Strength | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALC4010 Alliance | 517 |
| - | Neodymium Iron Boron (NdFeB) | Round | - | Alliance | Bag | Active | - | - | 0.157" Dia x 0.039" H (4.00mm x 1.00mm) | Nickel (Ni) | - | - | N38UH | ||
![]() ALC8300 Alliance | 553 |
| - | Neodymium Iron Boron (NdFeB) | Round | - | Alliance | Bag | Active | - | - | 0.315" Dia x 0.118" H (8.00mm x 3.00mm) | Nickel (Ni) | - | - | N35H | ||
![]() CS-0298-5 Alliance | 6427 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.118" W x 0.098" H (5.00mm x 3.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC2020M Alliance | 5095 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 100°C (TA) | - | 0.079" Dia x 0.079" H (2.00mm x 2.00mm) | Nickel (Ni) | Axial | 14100G, 14500G | N50M | ||
![]() CS-0299-5 Alliance | 8019 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.157" W x 0.098" H (5.00mm x 4.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-061-1 Alliance | 627 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-061 | Alliance | Bulk | Active | 100°C (TA) | - | 0.445" Dia x 0.035" H (11.30mm x 0.90mm) | Zinc | Axial | 12200G, 12700G | N35M | ||
![]() YB-067-1 Alliance | In Stock | - | - | Neodymium Iron Boron (NdFeB) | Round | YB-067 | Alliance | Bulk | Active | 150°C (TA) | - | 2.972" Dia x 0.400" H (75.49mm x 10.16mm) | Epoxy, Zinc | Axial | 12200G, 12600G | N38SH | ||
![]() YB-042-1 Alliance | 107 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-042 | Alliance | Bulk | Active | 80°C (TA) | - | 0.846" L x 0.242" W x 0.531" H (21.50mm x 6.15mm x 13.50mm) | E-Coat | Axial | 11700G, 12200G | N35 | ||
![]() CS-0295-6 Alliance | 11336 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.118" L x 0.118" W x 0.108" H (3.00mm x 3.00mm x 2.75mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC6416 Alliance | 49186 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 80°C (TA) | - | 0.253" Dia x 0.065" H (6.43mm x 1.64mm) | Nickel (Ni) | Axial | 14200G, 14800G | N52 | ||
![]() 072508AMS Alliance | 599 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.236" Dia x 0.098" H (6.00mm x 2.50mm) | Epoxy | Diametric | 11800G, 12200G | N35SH | ||
![]() CS-0298-4 Alliance | 1046 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.118" W x 0.089" H (5.00mm x 3.00mm x 2.25mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0296-5 Alliance | 2044 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.118" W x 0.098" H (4.00mm x 3.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC181 Alliance | In Stock | - | - | Ceramic | Round | - | Alliance | Bulk | Active | - | - | 8.340" Dia x 1.000" H (211.84mm x 25.40mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() ALC1186 Alliance | In Stock | - | - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 180°C (TA) | - | 0.459" Dia x 0.339" H (11.65mm x 8.60mm) | Nickel (Ni) | Axial | 12500G, 13200G | N40UH | ||
![]() YB-018-1 Alliance | 252 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-018 | Alliance | Bulk | Active | 80°C (TA) | - | 0.248" L x 0.197" W x 0.150" H (6.30mm x 5.00mm x 3.80mm) | Nickel (Ni) | Axial | 11400G, 11700G | N33 | ||
![]() YB-114-1 Alliance | 44 |
| - | Samarium Cobalt (SmCo5) | Cylindrical | YB-114 | Alliance | Bulk | Active | 250°C (TA) | - | 0.750" Dia x 0.200" H (19.05mm x 5.08mm) | - | Axial | 9500G, 10000G | S22 | ||
![]() CS-0301-13 Alliance | 4018 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.236" L x 0.177" W x 0.118" H (6.00mm x 4.50mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0302-5 Alliance | 4807 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.236" L x 0.157" W x 0.098" H (6.00mm x 4.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0295-8 Alliance | 9622 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.118" L x 0.118" W x 0.128" H (3.00mm x 3.00mm x 3.25mm) | - | Axial | 13000G, 13500G | N44H |