- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Alternate PN | Base Product Number | Brand | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Other Names | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78243 SL005 Alpha Wire | 852 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 19/34 | - | 0.222 (5.64mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78348 SL005 Alpha Wire | 878 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | 8 | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.245 (6.22mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil, Braid | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 1932 BK003 Alpha Wire | 62 |
| Datasheet | 7 Weeks | Copper, Bare | Polyethylene (PE) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | 18 AWG | 300V | WIRE AND CABLE | - | Black | 16/30 | - | 0.294 (7.47mm) | Rubber | - | - | - | - | - | - | - | - | 250.0' 76.2m | 0.0340 0.864mm | ROHS3 Compliant | - | ||
![]() 6309 SL002 Alpha Wire | 45 | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 25 | 24 AWG | 300V | - | - | Slate | 7/32 | - | 0.332 (8.43mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6375 SL001 Alpha Wire | 563 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.288 (7.32mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5354C SL001 Alpha Wire | 45 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 38 (19 Pair Twisted) | 20 AWG | 300V | - | - | Slate | 7/28 | Communication, Control | 0.634 (16.10mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 57004 SL002 Alpha Wire | 2883 |
| Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 4 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.131 (3.33mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 78043 SL005 Alpha Wire | 2045 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | 3 | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.150 (3.81mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5010/60C SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | unknown | 60 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.518 (13.16mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5370/25C SL002 Alpha Wire | 8 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 25 | 16 AWG | 300V | - | - | Slate | 19/0.0117 | Communication, Control | 0.660 (16.76mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 3308 SL005 Alpha Wire | 538 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 8 | 28 AWG | 600V | WIRE AND CABLE | - | Slate | 7/36 | Communication, Control | 0.171 (4.34mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | - | ||
![]() 5080/30C SL002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 30 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.694 (17.63mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5390/50C SL002 Alpha Wire | 8 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 50 | 18 AWG | 300V | - | - | Slate | 16/30 | Communication, Control | 0.762 (19.35mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5080/40C SL002 Alpha Wire | 8 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 40 | 16 AWG | 300V | - | - | Slate | 19/0.0117 | Communication, Control | 0.775 (19.69mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65812SL005 Alpha Wire | 600 |
| - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | -- | 65812 SL005 | 65812 | Alpha Wire | Multi-Conductor | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | Unavailable | Polyvinyl Chloride (PVC), Oil Resistant | -- | Alpha Wire | 65812SL005 | Alpha Wire | 65812 SL005-ND 65812SL005 65812SL005-100 65812SL005-ND | Spool | Active | Active | 5 | Details | Yes | 14 lbs | 600 V | -- | - | - | Xtra-Guard® Flex | Active | -- | Automation and Process Control | Cable | Unshielded | compliant | 12 | 18 AWG | 600V | - | 100 ft | Slate | 16/30 | -- | 0.470 (11.94mm) | Poly-Vinyl Chloride (PVC) | Multi-Conductor Cables | -- | -- | 11.68 mm | 16 x 30 | 18 AWG | Biological Compatibility | Multi-Conductor Cables | 100.0 (30.5m) | 0.0430 (1.092mm) | - | ISO 10993, UL Style 2587 | ||
![]() 5070/60C SL001 Alpha Wire | 7 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | - | 60 | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.881 (22.37mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0830 2.108mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5080/50C SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 50 | 16 AWG | 300V | - | - | Slate | 19/0.0117 | Communication, Control | 0.917 (23.29mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 500.0' 152.4m | 0.0830 2.108mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5475C SL001 Alpha Wire | 751 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.270 (6.86mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5162/1C SL005 Alpha Wire | 8 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 2 | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() M1232 WH199 Alpha Wire | 47 |
| Datasheet | - | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | 20 AWG | 600V | WIRE AND CABLE | - | White | 19/32 | - | 0.158 (4.01mm) | Polytetrafluoroethylene (PTFE) | - | Braid | 85% | - | - | - | - | - | 3000' 914.4m | 0.0118 0.300mm | ROHS3 Compliant | - |