Alpha Wire 57004 SL002
Alpha Wire 57004 SL002
feed

Alpha Wire 57004 SL002

Manufacturer No:

57004 SL002

Manufacturer:

Alpha Wire

Utmel No:

113-57004 SL002

Package:

-

ECAD Model:

Description:

CABLE 4COND 24AWG SHLD 500'

Quantity:

Unit Price: $482.268084

Ext Price: $482.27

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2883

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $482.268084

    $482.27

  • 10

    $454.969891

    $4,549.70

  • 100

    $429.216878

    $42,921.69

  • 500

    $404.921583

    $202,460.79

  • 1000

    $382.001493

    $382,001.49

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
57004 SL002 information

Specifications
Documents & Media
Product Details
Alpha Wire 57004 SL002 technical specifications, attributes, parameters and parts with similar specifications to Alpha Wire 57004 SL002.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Conductor Material

    A conductor is a material which contains movable electric charges. In metallic conductors, such as copper or aluminum, the movable charged particles are electrons, though in other cases they can be ions or other positively charged species.

    Copper, Bare
  • Jacket (Insulation) Material

    The parameter "Jacket (Insulation) Material" in electronic components refers to the material used to cover and protect the internal components of a cable or wire. This material provides insulation to prevent electrical interference, short circuits, and damage from environmental factors such as moisture, heat, and chemicals. Common jacket materials include PVC (polyvinyl chloride), Teflon, rubber, and polyethylene. The choice of jacket material depends on the specific application requirements, such as temperature range, flexibility, and resistance to abrasion. Selecting the appropriate jacket material is crucial for ensuring the reliability and longevity of the electronic component in its intended operating conditions.

    Poly-Vinyl Chloride (PVC)
  • Shield Material

    Shield Material in electronic components refers to the material used to create a shield or barrier that protects the component from electromagnetic interference (EMI) or radio frequency interference (RFI). The shield material is typically a conductive material such as copper or aluminum that is capable of blocking or absorbing unwanted electromagnetic signals. By using the appropriate shield material, electronic components can maintain their performance and reliability in environments where EMI or RFI may be present. The effectiveness of the shield material is crucial in ensuring the proper functioning of electronic devices and preventing interference from external sources.

    Aluminum
  • Cable Types
    Multi-Conductor
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -5°C~75°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Spool
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Conductors
    4
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    24 AWG
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    300V
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    WIRE AND CABLE
  • Jacket Color

    The parameter "Jacket Color" in electronic components refers to the color of the protective outer layer that encases wires, cables, or other electronic components. This color can indicate specific attributes such as the type of insulation material, intended use, or compliance with certain standards. Different colors might be used to distinguish between various types of signals, voltage levels, or applications, providing a visual means of identifying components in a system. Additionally, the jacket color can also influence heat dissipation and aesthetic appeal in electronic assemblies.

    Slate
  • Conductor Strand

    Stranded conductors are composed of uninsulated “strands” of wire twisted together. The advantages of conductor stranding over a single strand of equal cross-section are increased flexibility and flex-fatigue life.

    7/32
  • Jacket (Insulation) Diameter

    The "Jacket (Insulation) Diameter" parameter in electronic components refers to the outer diameter of the insulation or protective jacket surrounding a wire or cable. This measurement is important for determining the overall size and compatibility of the component within a system or circuit. A larger jacket diameter may provide better protection against environmental factors and mechanical stress, while a smaller diameter may be more flexible and space-saving. It is crucial to consider the jacket diameter when selecting and installing electronic components to ensure proper fit and functionality.

    0.131 (3.33mm)
  • Conductor Insulation

    Conductor insulation in electronic components refers to the material that surrounds and protects the conductive elements within the component. It serves to prevent electrical current from leaking out or coming into contact with other components, which could cause short circuits or other malfunctions. The insulation material is typically chosen for its dielectric properties, thermal stability, and resistance to environmental factors such as moisture and heat. Proper conductor insulation is crucial for ensuring the reliability and safety of electronic devices and circuits.

    Poly-Vinyl Chloride (PVC)
  • Shield Type

    Shield Type in electronic components refers to the method used to protect sensitive circuits from electromagnetic interference (EMI) and radio frequency interference (RFI). It encompasses the materials and techniques employed to create barriers around wires, circuits, or devices, which may include metallic enclosures, conductive coatings, or grounding practices. The choice of shield type can significantly impact the performance and reliability of electronic systems, especially in environments with high levels of interference.

    Foil
  • Shield Coverage

    Shield Coverage in electronic components refers to the effectiveness of a shield in blocking electromagnetic interference (EMI) or radio frequency interference (RFI) from affecting the performance of the component. It is typically expressed as a percentage and indicates how much of the electromagnetic radiation is being blocked by the shield. A higher shield coverage percentage means that more interference is being blocked, resulting in better overall performance and reduced risk of signal degradation or data corruption. Shield coverage is an important parameter to consider when designing or selecting electronic components for applications where EMI/RFI protection is critical.

    100%
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Drain Wire
  • Length
    500.0' 152.4m
  • Jacket (Insulation) Thickness

    The parameter "Jacket (Insulation) Thickness" in electronic components refers to the thickness of the protective outer covering or insulation surrounding a component. This insulation layer is designed to provide electrical insulation, mechanical protection, and environmental resistance to the component. The thickness of the jacket insulation is an important consideration in electronic design as it can impact the overall size, performance, and durability of the component. A thicker insulation layer can provide better protection but may also increase the overall size of the component, while a thinner insulation layer may offer more compactness but with potentially reduced protection. Manufacturers typically specify the jacket insulation thickness to ensure proper performance and reliability of the electronic component in various operating conditions.

    0.0154 0.390mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Alpha Wire 57004 SL002.

Product Description

1. Description

The Alpha Wire 57004 SL002 is a high-quality, multi-conductor cable designed for reliable and efficient transmission of electrical signals. This cable features a robust construction with a copper conductor, ensuring excellent conductivity and durability. The cable is insulated with Poly-Vinyl Chloride (PVC), which provides excellent insulation properties and resistance to moisture and chemicals. The cable's jacket is also made of PVC, offering additional protection against environmental factors.

2. Features

  • Drain Wire: The presence of a drain wire helps to prevent moisture from entering the cable, making it ideal for applications where exposure to water or humidity is a concern.
  • Shield Coverage: The cable features a 100% aluminum foil shield, providing comprehensive electromagnetic interference (EMI) protection.
  • Conductor Material: The conductors are made of bare copper, ensuring high conductivity and long-lasting performance.
  • Conductor Strand: The conductors have a strand size of 7/32, providing a good balance between flexibility and strength.
  • Jacket Diameter & Thickness: The PVC jacket has a diameter of 3.33mm and a thickness of 0.390mm, offering both protection and ease of handling.
  • Operating Temperature Range: The cable operates effectively within the temperature range of -5°C to 75°C, making it suitable for various industrial applications.

3. Applications

  1. Primary Applications:
  2. Industrial Automation: The cable's durability and EMI shielding make it suitable for use in industrial automation systems where reliability is crucial.
  3. Medical Equipment: Its resistance to moisture and chemicals makes it ideal for medical equipment that may be exposed to different environments.
  4. Aerospace: The cable's high temperature range and moisture resistance make it suitable for aerospace applications where reliability is paramount.

  5. Secondary Applications:

  6. Home Automation Systems
  7. Security Systems
  8. Data Transmission Cables

4. Alternative Parts

If the Alpha Wire 57004 SL002 is not available, alternative parts could include: - Belden 8305: This cable also features a multi-conductor design with a similar conductor material and insulation type. - Panduit 1000: Known for its high-quality cables, this alternative offers similar performance characteristics.

5. Embedded Modules

The Alpha Wire 57004 SL002 is commonly used in various embedded modules such as: - Industrial Control Systems: Modules like those from Siemens or Rockwell Automation often use this cable due to its reliability and performance. - Medical Device Modules: Modules designed for medical devices such as those from Medtronic or Philips Healthcare may incorporate this cable due to its moisture resistance and EMI shielding.

In summary, the Alpha Wire 57004 SL002 is a versatile multi-conductor cable designed to meet the demands of various industrial and commercial applications requiring high reliability, durability, and EMI protection.

57004 SL002 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "57004 SL002" in Alpha Wire 57004 SL002.
  • Part Number
  • Manufacturer
  • Package
  • Description