- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SW24 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Nylon | -40°C~121°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | 100' 30.48m | 0.032 0.81mm | 0.686 (17.42mm) | - | 0.750 (19.05mm) | - | ROHS3 Compliant | ||
![]() SW30 NA008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polytetrafluoroethylene (PTFE) | -268°C~260°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | - | - | Weather Resistant | - | Self Extinguishing | 25.00' 7.62m | 0.030 0.76mm | 0.065 (1.65mm) | - | 0.125 (3.18mm) | UL VW-1 | ROHS3 Compliant | ||
![]() SW50 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyvinyl Chloride (PVC) | -20°C~80°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | 100' 30.48m | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | ROHS3 Compliant | ||
![]() SW20 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Nylon | -40°C~121°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | 100' 30.48m | 0.015 0.38mm | 0.095 (2.41mm) | - | 0.125 (3.18mm) | - | ROHS3 Compliant | ||
![]() SW32 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polytetrafluoroethylene (PTFE) | -268°C~260°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | - | - | Weather Resistant | - | Self Extinguishing | 100' 30.48m | 0.030 0.76mm | 0.315 (8.00mm) | - | 0.375 (9.52mm) | UL VW-1 | ROHS3 Compliant | ||
![]() SW12 WH005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -20°C~80°C | - | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | White | Harness | - | - | - | Flame Retardant | Self Extinguishing | 100' 30.48m | 0.052 1.32mm | 0.271 (6.88mm) | - | 0.375 (9.52mm) | - | ROHS3 Compliant | ||
![]() SW44 BK002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -66°C~88°C | - | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | - | Moisture Resistant | UV Resistant | - | - | 500' 152.40m | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | ROHS3 Compliant | ||
![]() SW50 BK008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyvinyl Chloride (PVC) | -20°C~80°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | 25.00' 7.62m | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | ROHS3 Compliant | ||
![]() SW21 NA002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Nylon | -40°C~121°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | 500' 152.40m | 0.025 0.64mm | 0.200 (5.08mm) | - | 0.250 (6.35mm) | - | ROHS3 Compliant | ||
![]() SW24 NA008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Nylon | -40°C~121°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | 25.00' 7.62m | 0.032 0.81mm | 0.686 (17.42mm) | - | 0.750 (19.05mm) | - | ROHS3 Compliant | ||
![]() SW31 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polytetrafluoroethylene (PTFE) | -268°C~260°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | - | - | Weather Resistant | - | Self Extinguishing | 100' 30.48m | 0.030 0.76mm | 0.190 (4.83mm) | - | 0.250 (6.35mm) | UL VW-1 | ROHS3 Compliant | ||
![]() SW40 BK002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -66°C~88°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | - | Moisture Resistant | UV Resistant | - | - | 500' 152.40m | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | ROHS3 Compliant | ||
![]() SW5 CL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE), Halogen Free | -60°C~88°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Clear | Harness | Abrasion Resistant | - | - | - | Solvent Resistant | 500' 152.40m | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | ROHS3 Compliant | ||
![]() SW6 CL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE), Halogen Free | -60°C~88°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Clear | Harness | Abrasion Resistant | - | - | - | Solvent Resistant | 100' 30.48m | 0.080 2.03mm | 0.840 (21.34mm) | - | 1.000 (25.40mm) | - | ROHS3 Compliant | ||
![]() SW41 BK002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -66°C~88°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | - | Moisture Resistant | UV Resistant | - | - | 500' 152.40m | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | ROHS3 Compliant | ||
![]() SW14 WH005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -20°C~80°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | White | Harness | - | - | - | Flame Retardant | Self Extinguishing | 100' 30.48m | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | ROHS3 Compliant | ||
![]() SW32 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polytetrafluoroethylene (PTFE) | -268°C~260°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | - | - | Weather Resistant | - | Self Extinguishing | 100' 30.48m | 0.030 0.76mm | 0.315 (8.00mm) | - | 0.375 (9.52mm) | UL VW-1 | ROHS3 Compliant | ||
![]() SW22 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Nylon | -40°C~121°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | 100' 30.48m | 0.035 0.89mm | 0.305 (7.75mm) | - | 0.375 (9.52mm) | - | ROHS3 Compliant | ||
![]() SW40 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -66°C~88°C | - | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | - | Moisture Resistant | UV Resistant | - | - | 100' 30.48m | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | ROHS3 Compliant | ||
![]() 492150 BK007 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -40°C~93°C | 2011 | FIT® 492 | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant | Corrosion Resistant | - | Fungus Resistant | 50.00' 15.24m | - | 1.566 (39.78mm) | 1.647 (41.83mm) | 1.867 (47.42mm) | - | ROHS3 Compliant |