Alpha Wire SW50 BK008
Alpha Wire SW50 BK008
feed

Alpha Wire SW50 BK008

Manufacturer No:

SW50 BK008

Manufacturer:

Alpha Wire

Utmel No:

113-SW50 BK008

Package:

-

Datasheet:

SW50 Spec Sheet

ECAD Model:

Description:

SPIRAL WRAP 0.061" X 25' BLACK

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SW50 BK008 information

Specifications
Documents & Media
Product Details
Alpha Wire SW50 BK008 technical specifications, attributes, parameters and parts with similar specifications to Alpha Wire SW50 BK008.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyvinyl Chloride (PVC)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~80°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FIT® SW
  • Published
    2001
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Spiral Wrap
  • Color
    Black
  • Type Attributes

    Type Attributes in electronic components refer to the specific characteristics that define the nature and behavior of a component. These attributes can include nominal values, tolerances, voltage ratings, power ratings, package type, and operating temperature ranges. They help in identifying the suitable applications for the component and determining its compatibility with other components in a circuit. Understanding Type Attributes is crucial for engineers when designing and selecting electronic components for various applications.

    Harness
  • Abrasion Protection

    a property that allows a material to resist wear. The abrasion resistance of a material helps to withstand mechanical action and tends to protect the removal of materials from its surface. This allows the material to retain its integrity and hold its form.

    Abrasion Resistant
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Self Extinguishing
  • Length
    25.00' 7.62m
  • Wall Thickness

    the distance between one surface of the 3D model and its opposite surface.

    0.032 0.81mm
  • Diameter - Inside, Non-Expanded

    The parameter "Diameter - Inside, Non-Expanded" in electronic components refers to the measurement of the inner diameter of a component that has not been expanded or stretched. This measurement is important for determining the compatibility and fit of the component within a system or assembly. It helps ensure that the component will properly interface with other parts and fulfill its intended function without any issues related to size or fit. Manufacturers provide this specification to assist engineers, designers, and technicians in selecting the right components for their applications.

    0.061 (1.55mm)
  • Diameter - Outside, Non-Expanded

    Diameter - Outside, Non-Expanded refers to the overall external measurement of a cylindrical electronic component, such as a capacitor or inductor, when it is in its standard, unaltered state. This parameter is crucial for ensuring proper fit within a designated space on a circuit board or within an enclosure. It is measured in millimeters or inches and impacts the component's compatibility with other parts and the overall design of the electronic system.

    0.125 (3.18mm)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Alpha Wire SW50 BK008.

Product Description

Description

The Alpha Wire SW50 BK008 is a high-quality, spiral wrap expandable sleeving designed for managing cables and wires in various industrial applications. This product belongs to the FIT? SW series, known for its reliability and durability. Manufactured by Alpha Wire, a renowned company in the field of cable and wire management solutions, this sleeving offers excellent abrasion resistance and self-extinguishing properties, making it a safe choice for use in harsh environments.

Features

  • Self-Extinguishing: The SW50 BK008 is designed with self-extinguishing properties, ensuring that it will not propagate a fire if ignited.
  • Abrasion Resistant: The material used in this product provides excellent abrasion protection, extending its lifespan and maintaining its integrity even in harsh conditions.
  • Expandable Sleeving: The spiral wrap design allows for easy expansion and contraction, making it versatile for use in different cable sizes.
  • ROHS3 Compliant: The product adheres to the ROHS3 standards, ensuring compliance with environmental regulations.
  • Operating Temperature Range: The operating temperature range of -20°C to 80°C makes it suitable for a wide range of applications.

Applications

  1. Primary Applications
  2. Cable Management in Industrial Settings: The SW50 BK008 is ideal for managing cables in industrial settings where durability and safety are crucial.
  3. Electrical Enclosures: It can be used to protect electrical components within enclosures from abrasion and moisture.
  4. Automotive Systems: Its self-extinguishing properties make it suitable for use in automotive systems where safety is paramount.

  5. Secondary Applications

  6. Medical Equipment: Due to its non-toxic nature and compliance with medical standards, this sleeving can be used in medical equipment applications.
  7. Aerospace Industry: The high-temperature resistance and durability make it suitable for use in aerospace applications where reliability is critical.

Alternative Parts

For those looking for similar products with slightly different specifications, consider the following alternatives: - Alpha Wire SW30 BK008: This has a slightly smaller diameter but similar features. - Alpha Wire SW70 BK008: This has a larger diameter but similar properties.

Embedded Modules

The SW50 BK008 is commonly used in various embedded modules and systems requiring reliable cable management solutions: - Industrial Control Systems - Automotive Infotainment Systems - Medical Device Enclosures

Summary

The Alpha Wire SW50 BK008 is an excellent choice for any application requiring durable, expandable sleeving with self-extinguishing properties. Its wide operating temperature range, abrasion resistance, and compliance with ROHS3 standards make it a versatile solution for managing cables in various industrial settings.