- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Brand | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Speed | RAM Size | Core Processor | Peripherals | Program Memory Size | Connectivity | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Product Type | Number of Transceivers | Primary Attributes | Number of CLBs | Number of Logic Cells | Number of Cores | Flash Size | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS057K2F40I2LG ALTERA | 779 |
| - | 1517-BBGA, FCBGA | YES | 1517-FCBGA (40x40) | 1517 | Intel / Altera | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K2F40I2LG | 1.2 GHz | - | - | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 964936 | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.9 V | INDUSTRIAL | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 696 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | FPGA - 570K Logic Elements | - | 570000 | 2 Core | -- | SoC FPGA | 40 mm | 40 mm | ||
![]() 5CSEBA4U19C6N ALTERA | 2270 |
| - | 484-FBGA | YES | 484-UBGA (19x19) | 484 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA4U19C6N | - | - | - | - | - | MCU - 151, FPGA - 66 | - | - | 85 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | NOT SPECIFIED | 5.58 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | S-PBGA-B484 | 66 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 66 | - | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 40K Logic Elements | - | 40000 | - | -- | - | 19 mm | 19 mm | ||
![]() 5CSEMA6U23I7N ALTERA | 2674 |
| - | 672-FBGA | - | 672-UBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | Active | - | - | - | - | - | - | - | - | - | 5CSEMA6 | - | - | - | - | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 110K Logic Elements | - | - | - | -- | - | - | - | ||
![]() 5ASXFB5G6F35C6N ALTERA | In Stock | - | - | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU - 208, FPGA - 385 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | Active | - | - | - | - | - | - | - | - | - | 5ASXFB5 | - | - | - | - | - | - | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | - | -- | - | - | - | ||
![]() 5ASXBB3D4F40C5N ALTERA | In Stock | - | - | 1517-BBGA, FCBGA | YES | 1517-FBGA (40x40) | 1517 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB3D4F40C5N | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | e1 | Active | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5ASXBB3 | S-PBGA-B1517 | 540 | - | - | - | COMMERCIAL EXTENDED | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | 40 mm | 40 mm | ||
![]() 5ASXBB5D6F40C6N ALTERA | In Stock | - | - | 1517-BBGA, FCBGA | YES | 1517-FBGA (40x40) | 1517 | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB5D6F40C6N | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | - | 5.28 | - | - | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | Active | - | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | 5ASXBB5 | S-PBGA-B1517 | 540 | - | - | - | COMMERCIAL EXTENDED | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 540 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | - | 40 mm | 40 mm | ||
![]() 10AS057H2F34E1SG ALTERA | In Stock | - | - | 1152-BBGA, FCBGA | - | 1152-FCBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 570K Logic Elements | - | - | - | -- | - | - | - | ||
![]() 1SX250LH2F55I2LG ALTERA | 806 |
| - | FBGA-2912 | - | - | - | Intel / Altera | - | 10 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | - 40 C | Yes | SMD/SMT | 1160 | 312500 LAB | 2500000 LE | - | - | - | - | - | - | - | - | 960570 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Stratix | -40°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | Active | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | 1.5GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | SoC FPGA | 24 Transceiver | FPGA - 2500K Logic Elements | - | - | 4 Core | -- | SoC FPGA | - | - | ||
![]() 10AS057K4F35I3LG ALTERA | 672 |
| - | 1152-BBGA, FCBGA | - | 1152-FCBGA (35x35) | - | Intel / Altera | - | 24 | - | 2 x 32 kB | 2 x 32 kB | Intel | - | 1.2 GHz | - | - | Yes | SMD/SMT | 396 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | 973528 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | SoC FPGA | - | FPGA - 570K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 1SX280LH3F55E2VG ALTERA | 796 |
| - | FBGA-2912 | - | - | - | Intel / Altera | - | 10 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | 0 C | Yes | SMD/SMT | 1160 | 350000 LAB | 2800000 LE | - | - | - | - | - | - | - | - | 956210 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Stratix | 0°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | Active | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | 1.5GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | SoC FPGA | 24 Transceiver | FPGA - 2800K Logic Elements | - | - | 4 Core | -- | SoC FPGA | - | - | ||
![]() 10AS066K3F35I2SG ALTERA | 703 |
| - | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066K3F35I2SG | 1.2 GHz | - | - | Yes | SMD/SMT | 396 | 82500 LAB | 660000 LE | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964992 | Active | NOT SPECIFIED | 5.44 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1152 | 396 | Not Qualified | - | 0.9 V | INDUSTRIAL | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 396 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | FPGA - 660K Logic Elements | - | 660000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | ||
![]() 10AS066H4F34E3LG ALTERA | 582 |
| - | 1152-BBGA, FCBGA | YES | 1152-FCBGA (35x35) | 1152 | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066H4F34E3LG | 1.2 GHz | - | - | Yes | SMD/SMT | 492 | 82500 LAB | 660000 LE | 100 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965314 | Active | NOT SPECIFIED | 5.46 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1152 | 492 | Not Qualified | - | 0.9 V | OTHER | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 492 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | FPGA - 660K Logic Elements | - | 660000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | ||
![]() 10AS066H2F34E2SG ALTERA | 726 |
| - | 1152-BBGA, FCBGA | YES | 1152-FCBGA (35x35) | 1152 | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066H2F34E2SG | 1.2 GHz | - | - | Yes | SMD/SMT | 492 | 82500 LAB | 660000 LE | 100 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965098 | Active | NOT SPECIFIED | 5.45 | Details | Yes | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1152 | 492 | Not Qualified | - | 0.9 V | OTHER | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 492 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | SoC FPGA | - | FPGA - 660K Logic Elements | - | 660000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | ||
![]() 10AS057K2F40E1HG ALTERA | 953 |
| - | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | Intel / Altera | - | 21 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K2F40E1HG | 1.2 GHz | + 100 C | 0 C | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | 965544 | Active | - | 5.66 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | SOC - Systems on a Chip | - | - | - | - | - | unknown | - | - | - | - | 950 mV | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | SoC FPGA | 36 Transceiver | FPGA - 570K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 10AS066N1F40I1SG ALTERA | In Stock | - | - | 1517-BBGA, FCBGA | - | 1517-FCBGA (40x40) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 588 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | -- | - | - | - | ||
![]() 1SX250LU3F50I2LG ALTERA | 849 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 2500K Logic Elements | - | - | - | -- | - | - | - | ||
![]() 10AS048E4F29E3SG ALTERA | 951 |
| - | FBGA-780 | - | - | - | Intel / Altera | - | 1 | - | 2 x 32 kB | 2 x 32 kB | Intel | - | 1.2 GHz | - | - | Yes | SMD/SMT | 360 | 60000 LAB | 480000 LE | - | - | - | - | - | - | - | - | 964903 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | SoC FPGA | - | FPGA - 480K Logic Elements | - | - | 2 Core | -- | SoC FPGA | - | - | ||
![]() 1SX280LN3F43I2LG ALTERA | 834 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 688 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 2800K Logic Elements | - | - | - | -- | - | - | - | ||
![]() 10AS066K4F35I3SG ALTERA | 683 |
| - | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 396 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | -- | - | - | - | ||
![]() 1SX250LH3F55E3VG ALTERA | 789 |
| - | FBGA-2912 | - | - | - | Intel / Altera | - | 10 | - | 4 x 32 kB | 4 x 32 kB | Intel | - | 1 GHz | + 100 C | 0 C | Yes | SMD/SMT | 1160 | 312500 LAB | 2500000 LE | - | - | - | - | - | - | - | - | 956201 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Stratix | 0°C ~ 100°C (TJ) | Tray | Stratix® 10 SX | - | Active | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | - | 1.5GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | SoC FPGA | 24 Transceiver | FPGA - 2500K Logic Elements | - | - | 4 Core | -- | SoC FPGA | - | - |