- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW4R-1STE1 Amphenol ICC (FCI) | 2200 | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 4 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin Alloy | 100V | - | - | 4 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | Straight | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 9.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV31R-2STBE1HLF Amphenol ICC (FCI) | 43 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 31 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 31 | - | - | 500mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 100MOhm | - | - | - | Straight | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW32R-2C7LF Amphenol ICC (FCI) | 519750 |
| - | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 32 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | - | Tin | 100V | - | - | 32 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | Straight | 100V | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 34.6mm | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW14R-1STE9MTLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | - | - | Bronze | - | - | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 5.5mm | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.4mm | - | 0.075 1.90mm | - | - | No | RoHS Compliant | - | ||
![]() 10121013-18B10EHLF Amphenol ICC (FCI) | In Stock | - | - | 30 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | - | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | SFGL | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 0.4A | 0.016 0.40mm | - | - | - | 400mA | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Notched | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 2.00μin 0.051μm | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLW17S-5C7LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2005 | SLW-S | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 17 | Straight | 4mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 23.2mm | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 62674-301121DLF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Gold | Surface Mount | Surface Mount | Plastic, Glass Filled | - | - | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | SFV-S | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.161 4.10mm | 0.30mm | - | - | RoHS Compliant | - | ||
![]() SFW18R-3STAE1LF Amphenol ICC (FCI) | 50 |
| - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 18 | - | - | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.039 1.00mm | 18 | Right Angle | 6.5mm | 1A | UL | Gold | - | COMMERCIAL | 1 | - | RECTANGULAR | - | - | - | Black | 1A | BELLOWED TYPE | 30mOhm | 500000000Ohm | - | - | 500VAC V | - | - | RECTANGULAR | ZIF N | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 23.8mm | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW17R-6STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 17 | Right Angle | 7.1mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 22.8mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW28R-4STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28 | - | - | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.039 1.00mm | 28 | Right Angle | 5.5mm | 1A | UL | Gold | - | COMMERCIAL | 1 | - | RECTANGULAR | - | - | - | Black | 1A | BELLOWED TYPE | 30mOhm | 500000000Ohm | - | - | 500VAC V | - | - | RECTANGULAR | ZIF N | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 33.8mm | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLW17R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 17 | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 23.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLW22R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 22 | - | - | 1 | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 22 | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 28.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLW8S-1A7LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Nylon | - | - | NOT SPECIFIED | Bronze | - | - | Tray | 2005 | SLW-S | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | 85°C | -55°C | 1 | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 8 | Straight | 4mm | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 100V | 1A | - | - | - | - | - | - | - | - | - | - | Zero Insertion Force (ZIF) | 14.2mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() SLW30R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 30 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 30 | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 36.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLW21R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 21 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 21 | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 27.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW4S-6STE1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | - | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2007 | SFW | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 4 | - | - | 1 | TOP ENTRY, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 4 | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 10.4mm | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 10085901-35115ELF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | Brown | - | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | - | VHC | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 35 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | Right Angle | 6.2mm | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | RECTANGULAR | 0.079 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 50000000Ohm | 50V | - | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Notched, Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | 21.7mm | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW13R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2010 | HFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 13 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 13 | Right Angle | 6.6mm | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 100V | - | - | Straight | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | Solder Retention | 18.3mm | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW6S-4STMZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HFW32S-2STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 32 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Straight | - | - | - | 30 | FFC, FPC | Straight, Tapered | - | - | - | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 |