- Part Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Operating Temperature
- Package / Case
- Voltage - Supply
- Output
- Current - Supply (Max)
- Resolution (Bits)
- RoHS Status
- Features
- Max Supply Current
Attribute column
Manufacturer
AMS Color Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer | Manufacturer Part Number | Mounting | Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Current - Supply (Max) | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Data Bus Width | Max Frequency | Wavelength | Sensing Method | Resolution (Bits) | Pixel Size | Active Pixel Array | Features | Nominal Input Voltage (AC) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCS34717FN ams | In Stock | - | Datasheet | - | 6-SMD Module | YES | 6 | - | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Not For New Designs | 3 (168 Hours) | 6 | - | - | - | 2.7V~3.3V | DUAL | NO LEAD | - | 1 | 3V | - | - | - | - | I2C | 330μA @ 3V | 3V | - | 2.7V | ANALOG CIRCUIT | 235μA | 330μA | - | 400kHz | - | - | 16 b | - | - | Gain Control, Interrupt, Sleep Mode | - | - | 0.7mm | 2mm | 2.4mm | RoHS Compliant | Lead Free | ||
![]() TCS3200D-TR ams | 46 | - | Datasheet | - | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 90.718474mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Not For New Designs | 5A (24 Hours) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Frequency | 2mA @ 5V | 5V | - | - | - | 1.4mA | 2mA | - | 600kHz | 640 nm | - | - | - | - | Auto Power Down | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TCS34715FN ams | In Stock | - | Datasheet | - | 6-SMD Module | YES | 6 | - | - | - | - | - | - | -30°C~70°C | Digi-Reel® | - | - | - | Not For New Designs | 3 (168 Hours) | 6 | - | - | - | 2.7V~3.3V | DUAL | NO LEAD | - | 1 | 3V | - | - | - | - | I2C | 330μA @ 3V | - | 3.3V | 2.7V | ANALOG CIRCUIT | - | 330μA | - | 400kHz | - | Optical | 16 b | - | - | Gain Control, Interrupt, Sleep Mode | - | 650μm | - | 2mm | 2.4mm | RoHS Compliant | - | ||
![]() TCS3414CS ams | 1547 | - | Datasheet | - | 6-BGA | YES | 6 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | 6 | - | - | - | 2.7V~3.6V | BOTTOM | BALL | - | 1 | 3V | - | - | unknown | - | I2C | 11mA @ 3.6V | - | - | 2.7V | ANALOG CIRCUIT | - | 11mA | - | - | 470 nm | - | 16 b | - | - | Gain Control, Interrupt, Sync Input | - | - | 0.92mm | - | 1.875mm | RoHS Compliant | Lead Free | ||
![]() TMD37003M ams | 458 | - | - | - | 8-SMD | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | I2C | 150μA @ 1.8V | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | Gain Control, Interrupt, Proximity Detection, Sleep Mode | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TCS3413CS ams | 379 | - | Datasheet | - | 6-BGA | YES | 6 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | 6 | - | - | - | 2.7V~3.6V | BOTTOM | BALL | - | 1 | 3V | - | - | unknown | - | I2C | 11mA @ 3.6V | - | - | 2.7V | ANALOG CIRCUIT | - | 11mA | - | - | - | - | 16 b | - | - | Gain Control, Interrupt, Sync Input | - | - | 0.92mm | 2.095mm | 1.875mm | RoHS Compliant | Lead Free | ||
![]() TCS3103FN ams | In Stock | - | Datasheet | - | 6-VFDFN | YES | 6 | - | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 6 | - | - | - | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | 5V | - | - | unknown | - | Voltage, RGB | 500μA @ 5V | 5V | - | - | ANALOG CIRCUIT | 270μA | 500μA | - | - | - | - | - | - | - | Gain Control | - | - | 0.75mm | 2mm | 2mm | RoHS Compliant | Lead Free | ||
![]() TMD37823 ams | In Stock | - | Datasheet | - | 8-SMD Module | - | 8 | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | I2C | 330μA @ 3V | - | - | - | - | - | 330μA | - | - | - | - | 16 b | - | - | Gain Control, Interrupt, Proximity Detection, Sleep Mode | - | - | - | - | - | RoHS Compliant | - | ||
![]() TCS34903FN ams | 13005 | - | Datasheet | - | 6-UDFN | - | 6 | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | I2C | 330μA @ 3V | - | - | - | ANALOG CIRCUIT | - | 330μA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS73211 AMS | In Stock | - | - | - | 16-QFN | - | - | 16-QFN | - | Johnson Controls | VS025131B-SP9L4 | Panel | JHSN_DRIV_VSD-II | -- | - | -- | - | - | Active | - | - | -- | - | - | -- | - | - | - | - | - | - | 15.3125 | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | -- | -- | - | 208 VAC | - | - | - | 9.40625 | - | - | ||
![]() TCS37727FN ams | 24 |
| Datasheet | 24 Weeks | 6-SMD Module | - | 6 | - | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | I2C | 330μA @ 3V | - | - | - | - | - | 330μA | - | - | - | - | 16 b | - | - | Gain Control, Interrupt, Proximity Detection, Sleep Mode | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TCS3414FN ams | In Stock | - | Datasheet | - | 6-SMD Module | YES | 6 | - | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 6 | - | - | - | 2.7V~3.6V | DUAL | NO LEAD | - | 1 | 3V | 0.95mm | - | - | - | I2C | 11mA @ 3.6V | 3V | - | 2.7V | ANALOG CIRCUIT | 20mA | 11mA | 16b | 400kHz | 640 nm | Optical | 16 b | - | - | Gain Control, Interrupt, Sync Input | - | 650μm | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() TMD37821 ams | In Stock | - | Datasheet | - | 8-SMD Module | - | 8 | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | I2C | 330μA @ 3V | - | - | - | - | - | 330μA | - | - | - | - | 16 b | - | - | Gain Control, Interrupt, Proximity Detection, Sleep Mode | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TCS3104FN ams | In Stock | - | Datasheet | - | 6-VFDFN | YES | 6 | - | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 6 | - | - | - | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | 5V | - | - | - | - | Voltage, RGB | 500μA @ 5V | - | 5.5V | 4.5V | ANALOG CIRCUIT | 270μA | 500μA | - | - | 640 nm | - | - | - | - | Gain Control | - | - | 0.75mm | - | 2mm | RoHS Compliant | Lead Free | ||
![]() TCS34907FN ams | In Stock | - | Datasheet | - | 6-UDFN | - | 6 | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | unknown | NOT SPECIFIED | I2C | 330μA @ 3V | - | - | - | ANALOG CIRCUIT | - | 330μA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS72651-BLGT ams | 29 | - | Datasheet | 14 Weeks | 20-BFLGA | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | AS7265x | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | I2C, UART | - | - | - | - | - | 5mA | - | - | - | - | - | 16 b | - | - | - | - | 2.7mm | - | - | - | RoHS Compliant | - | ||
![]() AS72653-BLGT ams | 1318 | - | Datasheet | 14 Weeks | 20-BFLGA | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | AS7265x | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | I2C, UART | - | - | - | - | - | 5mA | - | - | - | - | - | 16 b | - | - | - | - | 2.7mm | - | - | - | RoHS Compliant | - | ||
![]() AS72652-BLGT ams | 25 |
| Datasheet | 14 Weeks | 20-BFLGA | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | AS7265x | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | I2C, UART | - | - | - | - | - | 5mA | - | - | - | - | - | 16 b | - | - | - | - | 2.7mm | - | - | - | RoHS Compliant | - | ||
![]() TCS34725FN ams | 30714 | - | - | 24 Weeks | 6-SMD Module | YES | 6 | - | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | e4 | - | Active | 3 (168 Hours) | 6 | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.7V~3.6V | DUAL | NO LEAD | 260 | 1 | 3V | - | - | - | 10 | I2C | 330μA @ 3V | 3.3V | - | 2.7V | ANALOG CIRCUIT | - | 330μA | - | 400kHz | 525 nm | Optical | 16 b | - | - | Gain Control, Interrupt, Sleep Mode | - | 650μm | - | 2mm | 2.4mm | RoHS Compliant | Lead Free | ||
![]() TMD37003 ams | In Stock | - | - | - | 8-SMD | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | I2C | 150μA @ 1.8V | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | Gain Control, Interrupt, Proximity Detection, Sleep Mode | - | - | - | - | - | Non-RoHS Compliant | - |