ams AS72652-BLGT
ams AS72652-BLGT
feed

ams AS72652-BLGT

Manufacturer No:

AS72652-BLGT

Manufacturer:

ams

Utmel No:

146-AS72652-BLGT

Package:

20-BFLGA

Datasheet:

AS7265x

ECAD Model:

Description:

AS72652-BLGT LGA20 LF T&RDP

Quantity:

Unit Price: $22.352919

Ext Price: $22.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $22.352919

    $22.35

  • 10

    $21.087659

    $210.88

  • 100

    $19.894018

    $1,989.40

  • 500

    $18.767942

    $9,383.97

  • 1000

    $17.705605

    $17,705.60

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AS72652-BLGT information

Specifications
Documents & Media
Product Details
ams AS72652-BLGT technical specifications, attributes, parameters and parts with similar specifications to ams AS72652-BLGT.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-BFLGA
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AS7265x
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.7V~3.6V
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    I2C, UART
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    5mA
  • Resolution (Bits)

    Resolution (Bits) in electronic components refers to the number of bits used to represent the analog signal in digital form. It indicates the level of detail or precision with which the analog signal can be converted into digital data. A higher resolution means more bits are used, allowing for finer distinctions to be made between different signal levels. For example, an 8-bit resolution can represent 256 different levels, while a 16-bit resolution can represent 65,536 levels. In general, a higher resolution leads to better accuracy and fidelity in the digital representation of the original analog signal.

    16 b
  • Height
    2.7mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ams AS72652-BLGT.

Product Description: AS72652-BLGT Color Sensor

1. Description

The AS72652-BLGT is a high-resolution color sensor from ams, designed to provide accurate color detection in various applications. This compact sensor measures just 2.7mm in height, making it ideal for space-constrained designs. With a robust operating temperature range of -40°C to 85°C, it can be used in a wide range of environments.

2. Features

  • High Resolution: The AS72652-BLGT boasts a resolution of 16 bits, ensuring precise color detection.
  • Low Power Consumption: Operating at a mere 5mA, this sensor is energy-efficient and suitable for battery-powered devices.
  • Flexible Communication: The sensor supports both I2C and UART interfaces, offering flexibility in system integration.
  • Compact Package: Available in a 20-BFLGA package, it is easy to integrate into small form factor designs.
  • RoHS Compliant: Ensuring environmental sustainability, the AS72652-BLGT is RoHS compliant.

3. Applications

Primary Applications: 1. Smart Home Devices: For color recognition in smart lighting systems, color-changing bulbs, and other IoT devices. 2. Automotive Systems: In automotive applications such as ambient lighting control systems. 3. Medical Devices: In medical equipment that requires precise color detection for diagnostic purposes.

Secondary Applications: 1. Industrial Automation: For color-based sorting and inspection in manufacturing processes. 2. Robotics & AI: In robotics for object recognition and color-based navigation. 3. Consumer Electronics: In smartphones, tablets, and other consumer electronics for color-related features.

4. Alternative Parts

If the AS72652-BLGT is not available or if you need an alternative solution, consider the following options: 1. AS72651-BLGT: Another color sensor from ams with similar specifications but slightly different features. 2. TCS34725: A color sensor from Texas Instruments offering similar functionality but with different interface options.

5. Embedded Modules

The AS72652-BLGT is commonly used in various embedded modules such as: 1. Arduino Boards: Integrated into Arduino boards for DIY projects requiring color detection. 2. Raspberry Pi Modules: Used in Raspberry Pi modules for advanced IoT projects. 3. BeagleBone Boards: Embedded in BeagleBone boards for more complex applications involving color recognition.

The AS72652-BLGT is an excellent choice for any project requiring high-resolution color detection due to its compact size, low power consumption, and robust performance across a wide temperature range.