- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Temperature Coefficient | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Spacing | Lead Diameter | Product Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Product Length | Product Width | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50150RF Arcol | 100 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | Compliant | - | 1.25 kV | 1.25kV | - | 1 % | - | Lug | - | 100 ppm/°C | - | 150 Ω | - | - | - | Wire resistor | - | - | 50 W | - | - | High Power | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | 49.1mm | 28mm | - | - | - | 14.8mm | ||
![]() HS100R10J Arcol | 39 | - | - | - | 2 | - | ARCOL UK LTD | Arcol | HS100R10J | HS100(JTOL) | - | - | - | - | 100 °C | 24.1 mm | 88 mm | Screw Ends | 47.5 mm | Transferred | MIL-PRF-18546 | 5.73 | Compliant | Yes | 1.9 kV | 1.9kV | HS100(J TOL) | 5 % | e4 | - | EAR99 | 100 ppm/°C | - | 100 mΩ | Silver (Ag) | - | - | Wire resistor | 8533.21.00.80 | Fixed Resistors | 100 W | WIRE WOUND | Aluminum Housing | High Power | compliant | - | 100 W | - | 19000 V | - | - | - | - | ± 5% | - | - | - | 65.2mm | 47.5mm | - | - | - | 24.1mm | ||
![]() FPA100-47RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 1 kV | 1 kV | - | 5 % | - | - | - | 100 ppm/°C | - | 47 Ω | - | 155 °C | -55 °C | Power resistor, Thick Film | - | - | 100 W | - | - | High Frequency | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 38.2mm | 25.4mm | 8.9 mm | 38 mm | 24.4 mm | 12.2mm | ||
![]() HS505R6F Arcol | 200 |
| - | Aluminium Housed | - | 49.1 x 28 x 14.8mm | - | - | - | - | - | +100ppm/°C | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | Compliant | - | 1.25 kV | 1.25kV | HS50 | 1 % | - | Lug | - | 100 ppm/°C | - | 5.6 Ω | - | - | - | Wire resistor | - | - | 50 W | Aluminium | - | High Power | - | Axial | - | - | - | - | - | - | 14.8mm | ± 1% | 49.1mm | - | - | 49.1mm | 28mm | - | - | - | 14.8mm | ||
![]() FPA100-680RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 1 kV | 1 kV | - | 5 % | - | - | - | 100 ppm/°C | - | 680 Ω | - | 155 °C | -55 °C | Power resistor, Thick Film | - | - | 100 W | - | - | High Frequency | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 38.2mm | 25.4mm | 8.9 mm | 38 mm | 24.4 mm | 12.2mm | ||
![]() HS2006R8J Arcol | 43 |
| - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | - | - | - | - | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | HS200 | 5 % | - | Axial | - | 100 ppm/°C | - | 6.8 Ω | - | - | - | Wire resistor | - | - | 200 W | Wire Wound | - | - | - | Axial | - | - | 1.9 kV | - | - | - | 41.8mm | - | 121mm | - | - | - | - | - | 121 mm | - | - | ||
![]() AP101R1J Arcol | 178 |
| - | TO-247 | - | - | - | - | - | - | +175°C | - | -65°C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 700 V | AP101 | ±5% | - | - | - | - | High Power Resistors | 100mΩ | - | - | - | - | - | Resistors | 100W | Thick Film | - | - | - | Radial | - | 10.42mm | - | 10.42 mm | 1.62 mm | Thick Film Resistors | - | - | - | Thick Film Resistors Leaded | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | - | ||
![]() HS3002R2J Arcol | 735 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5 % | - | - | - | 100 ppm/°C | - | 2.2 Ω | - | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS15015RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | - | - | 2.5kV | - | - | - | - | - | ± 100ppm/°C | - | 15ohm | - | - | - | - | - | - | 150W | - | - | High Power | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | 97.7mm | 47.5mm | - | - | - | 24.1mm | ||
![]() HS2515RF Arcol | 93 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS102R2J Arcol | 818 | - | - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | - | - | - | - | + 200 C | +100ppm/°C | - 55 C | - | - | - | - | - | - | - | MIL-PRF-18546 | - | Compliant | - | 160 V | 160V | HS10 | 5 % | - | Axial | - | 100 ppm/°C | - | 2.2 Ω | - | - | - | - | - | - | 10 W | Wire Wound | - | High Power | - | Axial | - | - | 160 V | - | - | - | 8.8mm | ± 5% | 30mm | - | Aluminum Housed Resistors | 15.9mm | 16.5mm | 8.8 mm | 30 mm | 8.5 mm | 8.8mm | ||
![]() HS501K5F Arcol | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 1.25 kV | - | - | 1 % | - | Lug | - | 25 ppm/°C | - | 1.5 kΩ | - | - | - | Wire resistor | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50120RF Arcol | 198 | - | - | Aluminium Housed | - | 49.1 x 28 x 14.8mm | - | - | - | - | + 200 C | +100ppm/°C | - 55 C | - | - | - | - | - | - | - | MIL-PRF-18546 | - | Compliant | - | 1.25 kV | 1.25kV | HS50 | ±1% | - | - | - | ± 100ppm/°C | - | 120Ω | - | - | - | Wire resistor | - | - | 50W | Aluminium | - | High Power | - | Axial | - | - | - | - | - | - | 14.8mm | ± 1% | 49.1mm | - | Aluminum Housed Resistors | 49.1mm | 28mm | 14.8 mm | 49 mm | 14.2 mm | 14.8mm | ||
![]() HS5068RF Arcol | 200 | - | - | Aluminium Housed | - | 49.1 x 28 x 14.8mm | - | - | - | - | - | +100ppm/°C | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | Compliant | - | 1.25 kV | 1.25kV | HS50 | 1 % | - | - | - | 100 ppm/°C | - | 68 Ω | - | - | - | Wire resistor | - | - | 50 W | Aluminium | - | High Power | - | Axial | - | - | - | - | - | - | 14.8mm | ± 1% | 49.1mm | - | - | 49.1mm | 28mm | - | - | - | 14.8mm | ||
![]() HS154R7J Arcol | 306 |
| - | Aluminium Housed | - | 11 x 36.5 x 21mm | - | - | - | - | + 200 C | +100ppm/°C | - 55 C | - | - | - | - | - | - | - | MIL-PRF-18546 | - | Compliant | - | 265 V | 265V | HS15 | 5 % | - | Axial | - | 100 ppm/°C | - | 4.7 Ω | - | - | - | - | - | - | 15 W | Wire Wound | - | High Power | - | Axial | - | - | - | - | - | - | 11mm | ± 5% | 36.5mm | - | Aluminum Housed Resistors | 19.9mm | 21mm | 11 mm | 36.5 mm | 11.2 mm | 11mm | ||
![]() HS100R47J Arcol | 265 |
| - | Aluminium Housed | - | 24.1 x 88 x 47.5mm | - | - | - | - | + 200 C | +100ppm/°C | - 55 C | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1.9 kV | HS100 | 5 % | - | Axial | - | 100 ppm/°C | - | 470 mΩ | - | - | - | Wire resistor | - | - | 100 W | Wire Wound | - | - | - | Axial | - | - | 160 V | - | - | - | 24.1mm | - | 88mm | - | Aluminum Housed Resistors | - | - | 24.1 mm | 88 mm | 27.5 mm | - | ||
![]() HS5010KF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 1.25 kV | - | - | - | - | - | - | 25 ppm/°C | - | 10 kΩ | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS506R8F Arcol | 175 | - | - | Aluminium Housed | - | 49.1 x 28 x 14.8mm | - | - | - | - | + 200 C | +100ppm/°C | - 55 C | - | - | - | - | - | - | - | MIL-PRF-18546 | - | Compliant | - | 1.25 kV | 1.25kV | HS50 | 1 % | - | Lug | - | 100 ppm/°C | - | 6.8 Ω | - | - | - | Wire resistor | - | - | 50 W | Aluminium | - | High Power | - | Axial | - | - | - | - | - | - | 14.8mm | ± 1% | 49.1mm | - | Aluminum Housed Resistors | 49.1mm | 28mm | 14.8 mm | 49 mm | 14.2 mm | 14.8mm | ||
![]() HS100R22J Arcol | 194 | - | - | Aluminium Housed | - | 24.1 x 88 x 47.5mm | - | - | - | - | + 200 C | +100ppm/°C | - 55 C | - | - | - | - | - | - | - | MIL-PRF-18546 | - | Compliant | - | 1.9 kV | 1.9kV | HS100 | 5 % | - | Axial | - | 100 ppm/°C | - | 220 mΩ | - | - | - | Wire resistor | - | - | 100 W | Wire Wound | - | High Power | - | Axial | - | - | - | - | - | - | 24.1mm | ± 5% | 88mm | - | Aluminum Housed Resistors | 65.2mm | 47.5mm | 24.1 mm | 88 mm | 27.5 mm | 24.1mm | ||
![]() HS200150RJ Arcol | 44 |
| - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | - | - | - | - | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | HS200 | 5 % | - | Axial | - | 100 ppm/°C | - | 150 Ω | - | - | - | Wire resistor | - | - | 200 W | Wire Wound | - | - | - | Axial | - | - | - | - | - | - | 41.8mm | - | 121mm | - | - | - | - | - | 121 mm | - | - |