- Core
- Data RAM Size
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Program Memory Size
- Maximum Clock Frequency
- Mounting Styles
- L1 Cache Data Memory
- L1 Cache Instruction Memory
- Number of Cores
- Number of Logic Elements
- Package / Case
Attribute column
Manufacturer
Atmel Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core | Data RAM Size | Distributed RAM | Embedded Block RAM - EBR | Factory Pack QuantityFactory Pack Quantity | L1 Cache Data Memory | L1 Cache Instruction Memory | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | RoHS | Shipping Restrictions | Tradename | Unit Weight | Packaging | Series | Operating Supply Voltage | Operating Supply Current | Program Memory Size | Number of Gates | Number of Cores |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2F500M3G-FGG484 Atmel (Microchip Technology) | In Stock | - | - | FPBGA-484 | ARM Cortex M3 | 64 kB | - | - | 60 | - | - | 80 MHz | + 85 C | 0 C | Yes | SMD/SMT | 204 I/O | - | 6000 LE | Details | This product may require additional documentation to export from the United States. | SmartFusion | - | Tray | A2F500 | 1.5 V | 16.5 mA | 512 kB | 500000 | 1 Core | ||
![]() A2F500M3G-FGG484I Atmel (Microchip Technology) | In Stock | - | - | FPBGA-484 | ARM Cortex M3 | 64 kB | - | - | 60 | - | - | 80 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 204 I/O | - | 6000 LE | Details | - | SmartFusion | 0.062696 oz | Tray | A2F500 | 1.5 V | 16.5 mA | 512 kB | 500000 | 1 Core | ||
![]() A2F200M3F-FGG256I Atmel (Microchip Technology) | In Stock | - | - | FPBGA-256 | ARM Cortex M3 | 64 kB | - | - | 90 | - | - | 80 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 117 I/O | - | 2000 LE | Details | - | SmartFusion | 0.690329 oz | Tray | A2F200 | 1.5 V | 7 mA | 256 kB | 200000 | 1 Core | ||
![]() M2S005-TQG144 Atmel (Microchip Technology) | In Stock | - | - | TQFP-144 | ARM Cortex M3 | 64 kB | 191 kbit | - | 60 | - | - | 166 MHz | + 85 C | 0 C | Yes | SMD/SMT | 84 I/O | 505 LAB | 6060 LE | Details | - | - | 0.035380 oz | Tray | SmartFusion2 | 1.2 V | - | 128 kB | - | 1 Core | ||
![]() M2S005S-TQG144 Atmel (Microchip Technology) | In Stock | - | - | - | ARM Cortex M3 | 64 kB | - | - | 60 | - | - | 166 MHz | - | - | Yes | - | - | 505 LAB | 6060 LE | Details | This product may require additional documentation to export from the United States. | - | - | Tray | SmartFusion2 | - | - | 128 kB | - | 1 Core | ||
![]() A2F500M3G-1FGG484 Atmel (Microchip Technology) | In Stock | - | - | FPBGA-484 | ARM Cortex M3 | 64 kB | - | - | 60 | - | - | 100 MHz | + 85 C | 0 C | Yes | SMD/SMT | 204 I/O | - | 6000 LE | Details | - | SmartFusion | 0.534969 oz | Tray | A2F500 | 1.5 V | 16.5 mA | 512 kB | 500000 | 1 Core | ||
![]() M2S010-TQG144I Atmel (Microchip Technology) | In Stock | - | - | TQFP-144 | ARM Cortex M3 | 64 kB | 400 kbit | - | 60 | - | - | 166 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 84 I/O | 1007 LAB | 12084 LE | Details | - | - | 0.035380 oz | Tray | SmartFusion2 | 1.2 V | - | 256 kB | - | 1 Core | ||
![]() M2S010-TQG144 Atmel (Microchip Technology) | In Stock | - | - | TQFP-144 | ARM Cortex M3 | 64 kB | 400 kbit | - | 60 | - | - | 166 MHz | + 85 C | 0 C | Yes | SMD/SMT | 84 I/O | 1007 LAB | 12084 LE | Details | - | - | 0.035380 oz | Tray | SmartFusion2 | 1.2 V | - | 256 kB | - | 1 Core | ||
![]() M2S005-VFG256I Atmel (Microchip Technology) | In Stock | - | - | VFPBGA-256 | ARM Cortex M3 | 64 kB | 191 kbit | - | 119 | - | - | 166 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 161 I/O | 505 LAB | 6060 LE | Details | - | - | - | Tray | SmartFusion2 | 1.2 V | - | 128 kB | - | 1 Core | ||
![]() M2S010-VFG400I Atmel (Microchip Technology) | In Stock | - | - | VFPBGA-400 | ARM Cortex M3 | 64 kB | - | - | 90 | - | - | 166 MHz | - | - | Yes | SMD/SMT | - | 1007 LAB | 12084 LE | Details | This product may require additional documentation to export from the United States. | - | 0.236569 oz | Tray | SmartFusion2 | - | - | 256 kB | - | 1 Core | ||
![]() M2S025T-FGG484 Atmel (Microchip Technology) | In Stock | - | - | FPBGA-484 | ARM Cortex M3 | 64 kB | - | - | 60 | - | - | 166 MHz | + 85 C | 0 C | Yes | SMD/SMT | 273 I/O | 2308 LAB | 27696 LE | Details | - | - | - | Tray | SmartFusion2 | 1.2 V | - | 256 kB | - | 1 Core | ||
![]() M2S010TS-1VFG256I Atmel (Microchip Technology) | In Stock | - | - | VFPBGA-256 | ARM Cortex M3 | 64 kB | - | - | 119 | - | - | 166 MHz | - | - | Yes | SMD/SMT | - | 1007 LAB | 12084 LE | Details | This product may require additional documentation to export from the United States. | - | - | Tray | SmartFusion2 | - | - | 256 kB | - | 1 Core | ||
![]() M2S005S-VFG256I Atmel (Microchip Technology) | In Stock | - | - | VFPBGA-256 | ARM Cortex M3 | 64 kB | - | - | 119 | - | - | 166 MHz | - | - | Yes | SMD/SMT | - | 505 LAB | 6060 LE | Details | - | - | - | Tray | SmartFusion2 | - | - | 128 kB | - | 1 Core | ||
![]() M2S050-FG484I Atmel (Microchip Technology) | In Stock | - | - | FPBGA-484 | ARM Cortex M3 | 64 kB | - | - | 60 | - | - | 166 MHz | - | - | Yes | SMD/SMT | - | 4695 LAB | 56340 LE | N | This product may require additional documentation to export from the United States. | - | - | Tray | SmartFusion2 | - | - | 256 kB | - | 1 Core | ||
![]() M2S050-FGG484I Atmel (Microchip Technology) | In Stock | - | - | FPBGA-484 | ARM Cortex M3 | 64 kB | - | - | 60 | - | - | 166 MHz | - | - | Yes | SMD/SMT | - | 4695 LAB | 56340 LE | Details | This product may require additional documentation to export from the United States. | - | 0.489749 oz | Tray | SmartFusion2 | - | - | 256 kB | - | 1 Core | ||
![]() M2S010-VFG256I Atmel (Microchip Technology) | In Stock | - | - | VFPBGA-256 | ARM Cortex M3 | 64 kB | - | - | 119 | - | - | 166 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 138 I/O | 1007 LAB | 12084 LE | Details | - | - | - | Tray | SmartFusion2 | 1.2 V | - | 256 kB | - | 1 Core | ||
![]() M2S050-FGG484 Atmel (Microchip Technology) | In Stock | - | - | BGA-484 | ARM Cortex M3 | 64 kB | 1.314 Mbit | 64 kB | 60 | - | - | 166 MHz | + 85 C | 0 C | Yes | SMD/SMT | 267 I/O | 4695 LAB | 56340 LE | Details | This product may require additional documentation to export from the United States. | - | - | Tray | SmartFusion2 | 1.2 V | - | 256 kB | - | 1 Core | ||
![]() M2S005S-TQG144I Atmel (Microchip Technology) | In Stock | - | - | TQFP-144 | ARM Cortex M3 | 64 kB | - | - | 60 | - | - | 166 MHz | - | - | Yes | SMD/SMT | - | 505 LAB | 6060 LE | Details | This product may require additional documentation to export from the United States. | - | 0.046530 oz | Tray | SmartFusion2 | - | - | 128 kB | - | 1 Core | ||
![]() M2S150T-1FC1152I Atmel (Microchip Technology) | In Stock | - | - | FCBGA-1152 | ARM Cortex M3 | 64 kB | - | - | 24 | - | - | 166 MHz | - | - | Yes | SMD/SMT | - | 12177 LAB | 146124 LE | N | - | - | 1.234218 oz | Tray | SmartFusion2 | - | - | 512 kB | - | 1 Core | ||
![]() M2S025-VFG400I Atmel (Microchip Technology) | In Stock | - | - | VFPBGA-400 | ARM Cortex M3 | 64 kB | - | - | 90 | - | - | 166 MHz | - | - | Yes | SMD/SMT | - | 2308 LAB | 27696 LE | Details | - | - | 0.227784 oz | Tray | SmartFusion2 | - | - | 256 kB | - | 1 Core |