- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Number of Cells | Connection Method | Light Source | Rechargeability | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S30RW3FF200Q1 Banner Engineering | 2226 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | - | -40°C ~ 70°C | S30 | - | - | - | - | - | - | - | - | 20V ~ 250V | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | - | Photoelectric | - | 7.874 (200mm) | Fixed-Field | - | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() PBP46UM1.75 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20PDVSQ5 Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 250 mm | Diffused | - | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | - | ||
![]() PBP26UM1.4 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18RW3D W/30 Banner Engineering | 2762 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | - | -40°C ~ 70°C | S18 | - | - | - | - | - | - | - | - | 20V ~ 250V | - | 20 VAC to 250 VAC | SPST - Dark-ON | 354.331 (9000.00mm) | - | Photoelectric | - | 3.937 (100mm) | Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() QS30LDQP Banner Engineering | 2479 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | - | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Laser | - | 400 mm | Diffused | - | 5-Pin M12 Euro-Style COnnector | Visible Red Laser | - | - | - | - | - | ||
![]() M18SN6FF50 Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | Non-Compliant | - | 160 V | - | * | 1 % | Solder | - | 100 Ω | 125 °C | -55 °C | Power resistor | 5 W | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 50 mm | Fixed-Field | - | Cable | Infrared | - | 6 mm | 16.6 mm | 9 mm | - | ||
![]() LM80IRSDQP-X232 Banner Engineering | 713 |
| - | 86.18255 g | - | - | Banner Engineering Corporation | - | - | Bulk | Active | Non-Compliant | 2.4 V | 2.4 V | - | * | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Rechargeable | 66.548 mm | 22.352 mm | 22.352 mm | Lead Free | ||
![]() Q20PFF150Q5 Banner Engineering | 24 |
| - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 150 mm | Fixed-Field | - | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | - | ||
![]() QM42VP6FPQ Banner Engineering | 2311 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20PFF50Q5 Banner Engineering | 23 |
| - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 50 mm | Fixed-Field | - | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | - | ||
![]() QS30RRH2O W/30 Banner Engineering | In Stock | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Photoelectric | - | 2 m | Opposed Receiver | - | Cable | Infrared | - | - | - | - | - | ||
![]() QS30LDQ-71066 Banner Engineering | 2546 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30LPQP-25782 Banner Engineering | 2180 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30VR3FF600QP-75821 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12DAB6FVQ5 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | - | - | -40°C ~ 70°C | D12 | - | - | DIN Rail AC-coupled Fiber Optic Sensor | - | - | - | - | - | 10V ~ 30V | - | - | NPN/PNP | 5.906 (150.00mm) | 500µs | - | Adjustable, Potentiometer | - | Fiber Optic | - | Connector, M12 | Red (680nm) | - | - | - | - | - | ||
![]() PITA46TMB5 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30RRXSH2O Banner Engineering | 2017 |
| - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Photoelectric | - | 4 m | Opposed Receiver | - | Cable | Infrared | - | - | - | - | - | ||
![]() PVA375P6 Banner Engineering | 505 |
| - | - | PVA375 | + 55 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | - | - | 0°C ~ 50°C | PVA | - | - | - | - | - | - | - | - | 12V ~ 30V | NEMA 2, IP62 | 12 VDC to 30 VDC | PNP | 78.74 (2m) | 64ms | - | - | 78.740 (2m) | Through-Beam | - | Cable | Green LED | - | - | - | - | - | ||
![]() S18SP6L W/30 Banner Engineering | 41 |
| - | - | S18SP6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | - | -40°C ~ 70°C | S18 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 3ms | Photoelectric | - | 78.740 (2m) | Retroreflective, NonPolarized | - | Cable | Infrared (950nm) | - | - | - | - | - |