Banner Engineering LM80IRSDQP-X232
Banner Engineering LM80IRSDQP-X232
feed

Banner Engineering LM80IRSDQP-X232

Photoelectric Sensor * Series

Manufacturer No:

LM80IRSDQP-X232

Manufacturer:

Banner Engineering

Utmel No:

261-LM80IRSDQP-X232

Package:

-

ECAD Model:

Description:

* Series

Quantity:

Unit Price: $1,219.750603

Ext Price: $1,219.75

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 713

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,219.750603

    $1,219.75

  • 10

    $1,179.642750

    $11,796.43

  • 25

    $1,171.442651

    $29,286.07

  • 50

    $1,163.299554

    $58,164.98

  • 100

    $1,139.372727

    $113,937.27

  • 500

    $1,057.913395

    $528,956.70

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LM80IRSDQP-X232 information

Specifications
Product Details
Banner Engineering LM80IRSDQP-X232 technical specifications, attributes, parameters and parts with similar specifications to Banner Engineering LM80IRSDQP-X232.
  • Type
    Parameter
  • Weight
    86.18255 g
  • Voltage, Rating
    2.4 V
  • Voltage Rating (DC)
    2.4 V
  • RoHS
    Non-Compliant
  • Package
    Bulk
  • Mfr
    Banner Engineering Corporation
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Number of Cells
    2
  • Rechargeability

    The quality of being rechargeable, especially with reference to an electric battery or device.

    Rechargeable
  • Width
    22.352 mm
  • Height
    66.548 mm
  • Length
    22.352 mm
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

LM80IRSDQP-X232 Overview


LM80IRSDQP-X232 Features

* Series

LM80IRSDQP-X232 Applications

There are a lot of Banner Engineering
LM80IRSDQP-X232 Photoelectric Sensors applications.


  • Counting small objects
  • Detecting colours
  • Monitoring bigger areas for objects with light grids
  • Measuring distance
  • Logistics and materials handling
  • Automatic doors
  • Zone scanners
  • Passive infrared sensors
  • Luminescence sensors
  • Contrast sensors