- Series
- Approval Agency
- Mounting Type
- Package / Case
- Size / Dimension
- Type
- Operating Temperature
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- Time to Trip
- Packaging
- Part Status
Attribute column
Manufacturer
Bel Fuse Inc PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Pitch | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Physical Dimension | Working Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Max Voltage Rating (DC) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Diameter | Height Seated (Max) | Thickness (Max) | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ZRA0400FF2D Bel Fuse Inc. | 2500 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRA | 0.280Lx0.118W 7.10mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | TR | 5.1mm | - | - | cURus, TUV | - | - | 16V | 0.201 5.10mm | 810 μm | 100A | - | - | 4A | - | - | 16V | 3.5s | 20mOhm | 63mOhm | - | 6.8A | - | 0.504 12.80mm | - | - | ROHS3 Compliant | ||
![]() 0ZCF0300BF2C Bel Fuse Inc. | 2000 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 2920 (7351 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | 0ZCF | 0.290Lx0.202W 7.36mmx5.12mm | - | yes | Active | 2A (4 Weeks) | - | - | Polymeric | - | - | - | - | - | 7351 | - | cURus, TUV | 2920 | - | - | - | - | 100A | - | - | 3A | - | - | 24V | 20s | 10mOhm | 48mOhm | - | 5.2A | - | - | 0.067 1.70mm | 1.7018mm | ROHS3 Compliant | ||
![]() 0ZRE0150FF1A Bel Fuse Inc. | 1000 |
| - | 14 Weeks | - | - | Through Hole | Radial, Disc | - | -40°C~85°C | Bulk | 0ZRE | 0.921Dia x 0.210 T 23.40mmx5.30mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | - | - | - | cURus, TUV | - | - | - | 0.402 10.20mm | - | - | - | - | - | 1.5A | - | 240V | 23s | 120mOhms | 320mOhms | 3A | - | - | 1.217 30.90mm | - | - | ROHS3 Compliant | ||
![]() 0ZRM0025FF1E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRM | 0.311Dia x 0.150 T 7.90mmx3.80mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | 1.08W | cURus, TUV | - | - | - | 0.201 5.10mm | 650 μm | 3A | - | - | 250mA | - | TEMPERATURE SENSING | 120V | 7.5s | 1.25Ohm | 3Ohm | - | 500mA | - | 0.512 13.00mm | - | - | ROHS3 Compliant | ||
![]() 0ZRC0010FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRC | 0.291Lx0.122W 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | TR | 5.1mm | - | - | cURus | - | - | - | 0.201 5.10mm | 510 μm | 40A | 380mW | 90V | 100mA | - | TEMPERATURE SENSING | - | 4s | 2.5Ohm | 7.5Ohm | - | 200mA | 7.4mm | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 0ZRC0075FF2E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRC | 0.409Lx0.122W 10.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 40A | - | - | 750mA | - | TEMPERATURE SENSING | 90V | 6.3s | 250mOhm | 600mOhm | - | 1.5A | 10.4mm | 0.598 15.20mm | - | - | ROHS3 Compliant | ||
![]() 0ZRC0017FF1E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRC | 0.291Lx0.122W 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | 0.48W | cURus | - | - | - | 0.201 5.10mm | 510 μm | 40A | - | - | 170mA | - | TEMPERATURE SENSING | 90V | 3s | 2Ohm | 8Ohm | - | 340mA | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 0ZRA0600FF1E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRA | 0.421Lx0.118W 10.70mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | BULK | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | 100A | 2.8W | 16V | 6A | - | TEMPERATURE SENSING | - | 5.8s | 9mOhm | 33mOhm | - | 10.2A | - | 0.673 17.10mm | - | - | ROHS3 Compliant | ||
![]() 0ZRM0075AF1E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRM | 0.429Dia x 0.161 T 10.90mmx4.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | Matte Tin (Sn) | - | 8533.40.80.70 | - | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | 7.5A | - | - | 750mA | - | TEMPERATURE SENSING | 120V | 15s | 250mOhm | 690mOhm | - | 1.5A | - | 0.669 17.00mm | - | - | ROHS3 Compliant | ||
![]() 0ZRC0055FF1E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRC | 0.382Lx0.122W 9.70mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | - | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 40A | 1.5W | 90V | 550mA | - | TEMPERATURE SENSING | - | 10s | 400mOhm | 1.5Ohm | - | 1.2A | - | 0.551 14.00mm | - | - | ROHS3 Compliant | ||
![]() 0ZRE0008FF2C Bel Fuse Inc. | 2000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRE | 0.327Lx0.150W 8.30mmx3.80mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | BULK | 5.1mm | - | 0.8W | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 1.2A | - | - | 80mA | - | TEMPERATURE SENSING | 240V | 15s | 7.4Ohm | 26Ohm | - | 190mA | - | 0.421 10.70mm | - | - | ROHS3 Compliant | ||
![]() 0ZRE0100FF1A Bel Fuse Inc. | 1000 |
| - | 14 Weeks | - | - | Through Hole | Radial, Disc | - | -40°C~85°C | Bulk | 0ZRE | 0.736Dia x 0.201 T 18.70mmx5.10mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | - | - | - | cURus, TUV | - | - | - | 0.402 10.20mm | - | - | - | - | - | 1A | - | 240V | 21s | 220mOhms | 580mOhms | 2A | - | - | 0.961 24.40mm | - | - | ROHS3 Compliant | ||
![]() 0ZRC0065FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRC | 0.382Lx0.122W 9.70mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | TR | 5.1mm | - | 0.88W | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 40A | - | - | 650mA | - | TEMPERATURE SENSING | 90V | 5.3s | 310mOhm | 720mOhm | - | 1.3A | 9.7mm | 0.571 14.50mm | - | - | ROHS3 Compliant | ||
![]() 0ZRM0065FF2B Bel Fuse Inc. | 1500 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRM | 0.382Dia x 0.150 T 9.70mmx3.80mm | e3 | - | Active | 1 (Unlimited) | 2 | - | Polymeric | - | - | - | TR | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 650 μm | 5A | - | - | 650mA | - | OVERLOAD PROTECTION | 120V | 5.7s | 310mOhm | 720mOhm | - | 1.3A | - | 0.587 14.90mm | - | - | ROHS3 Compliant | ||
![]() 0ZRE0125FF1A Bel Fuse Inc. | 1000 | - | - | 14 Weeks | - | - | Through Hole | Radial, Disc | - | -40°C~85°C | Bulk | 0ZRE | 0.835Dia x 0.209 T 21.20mmx5.30mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | - | - | - | cURus, TUV | - | - | - | 0.402 10.20mm | - | - | - | - | - | 1.25A | - | 240V | 23s | 170mOhms | 440mOhms | 2.5A | - | - | 1.079 27.40mm | - | - | ROHS3 Compliant | ||
![]() 0ZRB0400FF2B Bel Fuse Inc. | 1500 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRB | 0.551Lx0.118W 14.00mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | 0.01 TO OHMS AT 0.035 DEG CEL | - | TR | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | 40A | - | - | 4A | - | TEMPERATURE SENSING | 30V | 12.7s | 10mOhm | 50mOhm | - | 8A | - | 0.791 20.10mm | - | - | ROHS3 Compliant | ||
![]() 0ZRM0017FF1E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRM | 0.311Dia x 0.150 T 7.90mmx3.80mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | 0.84W | cURus, TUV | - | - | - | 0.201 5.10mm | 510 μm | 2A | - | - | 170mA | - | TEMPERATURE SENSING | 120V | 10s | 2Ohm | 7Ohm | - | 340mA | - | 0.512 13.00mm | - | - | ROHS3 Compliant | ||
![]() 0ZRF0015FF1E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Box | 0ZRF | 0.256Lx0.181W 6.50mmx4.60mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | BULK | 5mm | - | - | cURus, TUV | - | 6.5mm x 4.6mm x 11mm | 60V | 0.197 5.00mm | 650 μm | 3A | - | - | 150mA | - | TEMPERATURE SENSING | 60V | 2.5s | 3Ohm | 12Ohm | 580mA | 290mA | - | 0.433 11.00mm | - | - | ROHS3 Compliant | ||
![]() 0ZRM0090FF2B Bel Fuse Inc. | 1500 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Tape & Reel (TR) | 0ZRM | 0.469Dia x 0.150 T 11.90mmx3.80mm | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | TR | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 650 μm | 5A | - | - | 900mA | - | OVERLOAD PROTECTION | 120V | 7.2s | 200mOhm | 470mOhm | - | 1.8A | - | 0.626 15.90mm | - | - | ROHS3 Compliant | ||
![]() 0ZRA0400FF1E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | -40°C~85°C | Bulk | 0ZRA | 0.280Lx0.118W 7.10mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Polymeric | - | - | 8533.40.80.70 | - | 5.1mm | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | 100A | 2.4W | 16V | 4A | - | TEMPERATURE SENSING | - | 3.5s | 20mOhm | 63mOhm | - | 6.8A | - | 0.504 12.80mm | - | - | ROHS3 Compliant |