Bel Fuse Inc. 0ZRC0017FF1E
Bel Fuse Inc. 0ZRC0017FF1E
feed

Bel Fuse Inc. 0ZRC0017FF1E

Manufacturer No:

0ZRC0017FF1E

Manufacturer:

Bel Fuse Inc.

Utmel No:

284-0ZRC0017FF1E

Package:

Radial, Disc

ECAD Model:

Description:

PTC RESET FUSE 90V 170MA RADIAL

Quantity:

Unit Price: $0.249652

Ext Price: $0.25

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3053

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.249652

    $0.25

  • 10

    $0.235521

    $2.36

  • 100

    $0.222189

    $22.22

  • 500

    $0.209613

    $104.81

  • 1000

    $0.197748

    $197.75

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0ZRC0017FF1E information

Specifications
Product Details
Bel Fuse Inc. 0ZRC0017FF1E technical specifications, attributes, parameters and parts with similar specifications to Bel Fuse Inc. 0ZRC0017FF1E.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Disc
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WIRE
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    0ZRC
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.291Lx0.122W 7.40mmx3.10mm
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Polymeric
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8533.40.80.70
  • Terminal Pitch

    The center distance from one pole to the next.

    5.1mm
  • Rated Power Dissipation (P)

    Rated Power Dissipation (P) is a crucial parameter in electronic components that indicates the maximum amount of power the component can safely dissipate without being damaged. It is typically measured in watts and is important for determining the component's thermal management requirements. Exceeding the rated power dissipation can lead to overheating, reduced performance, or even permanent damage to the component. Designers must carefully consider the rated power dissipation when selecting and using electronic components to ensure reliable operation within specified limits.

    0.48W
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    cURus
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    0.201 5.10mm
  • Lead Diameter

    The parameter "Lead Diameter" in electronic components refers to the diameter of the metal wires or leads that are attached to the component for electrical connection. These leads are typically made of materials like copper or aluminum and are used to connect the component to a circuit board or other electronic devices. The lead diameter is an important specification as it determines the size of the holes needed in the circuit board for proper insertion and soldering of the component. It also affects the overall mechanical strength and durability of the component, as thicker leads are generally more robust and less prone to damage during handling or assembly.

    510 μm
  • Max Current Rating

    The "Max Current Rating" parameter in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is an important specification to consider when designing or selecting components for a circuit, as exceeding the maximum current rating can lead to overheating, malfunction, or even permanent damage to the component. The max current rating is typically provided in amperes (A) and is determined by the component's internal construction, materials used, and thermal characteristics. It is crucial to ensure that the current flowing through the component does not exceed this specified limit to maintain the component's reliability and longevity.

    40A
  • Hold Current

    the minimum current which must pass through a circuit in order for it to remain in the 'ON' state.

    170mA
  • Thermistor Application

    Thermistor Application in electronic components refers to the use of thermistors, which are temperature-sensitive resistors, in various circuits and systems. These components change resistance with temperature variations, allowing them to be used for temperature sensing, compensation, and control. Common applications include temperature measurement in HVAC systems, automotive temperature monitoring, and household appliances. Their fast response times and high sensitivity make them suitable for precise temperature regulation in various electronic devices.

    TEMPERATURE SENSING
  • Voltage - Max

    Voltage - Max is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the component without causing damage. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the maximum voltage rating can lead to breakdown or failure of the component, potentially causing damage to the entire circuit or system. It is important to always operate electronic components within their specified voltage limits to prevent any issues and ensure reliable performance.

    90V
  • Time to Trip

    Time to Trip is a parameter used in electronic components, particularly in circuit protection devices such as fuses and circuit breakers. It refers to the amount of time it takes for the component to activate and interrupt the circuit when a fault or overcurrent condition is detected. This parameter is crucial for ensuring the safety and reliability of the electrical system by quickly disconnecting power in case of a fault to prevent damage to the components or potential hazards such as fires. The specific time to trip value can vary depending on the application and the level of protection required, with faster trip times being more critical in certain high-risk environments.

    3s
  • Resistance - Initial (Ri) (Min)

    Resistance - Initial (Ri) (Min) refers to the minimum resistance value measured across the terminals of an electronic component when it is first tested. This parameter helps determine the baseline performance of the component under nominal conditions. It is crucial for identifying any defects or inconsistencies in the component's manufacturing process. A low initial resistance value may indicate potential issues affecting the component's functionality.

    2Ohm
  • Resistance - Post Trip (R1) (Max)

    Resistance - Post Trip (R1) (Max) refers to the maximum resistance value measured across the terminals of an electronic component after it has undergone a trip event, such as a thermal or overcurrent protection activation. This parameter indicates the state of the component post-fault condition, helping to assess whether it can return to normal operation. It is crucial for assessing the reliability and safety of components in circuits, ensuring they do not exhibit failure modes that could lead to further issues.

    8Ohm
  • Trip Current

    the current at which the device is guaranteed to trip.

    340mA
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.500 12.70mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: 0ZRC0017FF1E PTC Resettable Fuse by Bel Fuse Inc.

Description

The 0ZRC0017FF1E is a Polymeric Positive Temperature Coefficient (PTC) resettable fuse designed by Bel Fuse Inc. This circuit protection component is engineered to provide reliable overcurrent protection in various electronic applications. With its robust construction and precise specifications, it ensures safe operation and easy reset functionality.

Features

  • Polymeric Type: The 0ZRC0017FF1E features a polymeric PTC resettable fuse, known for its high reliability and durability.
  • Voltage Rating: The maximum operating voltage is 90V, making it suitable for a wide range of applications.
  • Trip Current: The trip current is set at 340mA, providing effective protection against overcurrent conditions.
  • Time to Trip: The time to trip is 3 seconds, ensuring swift response to overcurrent events.
  • Thermistor Application: This component can be used in temperature sensing applications due to its thermistor properties.
  • Terminal Shape and Pitch: The wire terminals have a pitch of 5.1mm, facilitating easy mounting and connection.
  • Size and Dimension: Measuring 7.40mm x 3.10mm in size, it offers compact design without compromising on functionality.
  • RoHS Compliance: Compliant with RoHS3 standards, ensuring environmental sustainability.
  • Resistance Values: Post-trip resistance (R1) is maximally 8Ohm, while initial resistance (Ri) is minimally 2Ohm.
  • Rated Power Dissipation: The rated power dissipation is 0.48W, ensuring efficient operation within specified limits.
  • Pb-Free Code: Yes, indicating that the component does not contain lead.
  • Operating Temperature Range: Operates between -40°C and 85°C, providing flexibility across various environments.
  • Number of Terminations: Equipped with two terminations for secure connections.
  • Mounting Type: Designed for through-hole mounting for easy integration into PCBs.
  • Moisture Sensitivity Level (MSL): MSL 1 (Unlimited), ensuring no special handling requirements during storage or assembly.
  • Max Current Rating: The maximum current rating is 40A, providing robust protection against high currents.
  • Factory Lead Time: The factory lead time is 14 weeks, allowing for adequate planning in production schedules.
  • Lead Spacing and Diameter: Lead spacing is 5.10mm with a diameter of 510 μm, ensuring reliable connections.
  • JESD-609 Code: Compliant with JESD-609 Code e3 for reliable performance in electronic systems.
  • Hold Current: The hold current is 170mA, ensuring stable operation during normal conditions.
  • Height Seated (Max): The maximum seated height is 12.70mm, providing sufficient clearance for mounting purposes.
  • HTS Code: Classified under HTS Code 8533.40.80.70 for customs and trade purposes.
  • ECCN Code: Classified under ECCN Code EAR99 for export control regulations.
  • Contact Plating: Tin-plated contacts ensure reliable connections and corrosion resistance.
  • Approval Agency: Certified by cURus, a recognized approval agency for safety standards.

Applications

  1. Primary Applications:
  2. Overcurrent protection in automotive systems.
  3. Circuit protection in industrial control panels.
  4. Safety features in consumer electronics.

  5. Secondary Applications:

  6. Medical devices requiring reliable overcurrent protection.
  7. Aerospace applications where high reliability is crucial.
  8. Power supplies and inverters.

Alternative Parts

While the 0ZRC0017FF1E is a unique component due to its specific parameters, alternative parts from other manufacturers may include:

  • Similar polymeric PTC resettable fuses from other manufacturers like Littelfuse or TE Connectivity.
  • Other types of circuit protection devices such as thermal fuses or varistors.

Embedded Modules

This component can be integrated into various embedded modules such as:

  • Automotive control units.
  • Industrial control systems.
  • Medical device modules.
  • Power supply modules.

The 0ZRC0017FF1E PTC resettable fuse by Bel Fuse Inc. offers a robust solution for overcurrent protection in diverse electronic applications, ensuring reliable operation and easy reset functionality. Its comprehensive set of features and certifications make it an ideal choice for designers seeking high-performance circuit protection components.