- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72PMR2KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | -55°C | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | EAR99 | ±100ppm/°C | 2kOhm | - | 0.5W 1/2W | - | 8533.40.80.50 | Tube | Trimmer Pot | TRIMMER | PC Pins | 0.5W | - | 4.6mm | 200V | 0.53 mm | 3838 | - | Top Adjustment | 1 | - | 244 deg | - | RoHS Compliant | ||
![]() 72PR100LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Bulk | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 100Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XLR25KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 25kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72PMR10LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | VERTICAL | 244 deg | - | RoHS Compliant | ||
![]() 91ER10KLF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 91 | Rectangular - 0.420 x 0.375 Face x 0.280 H 10.67mmx9.53mmx7.11mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 10kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72PMR1KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 1kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 91ER1KLF TT Electronics/BI | 15 |
| Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 91 | Rectangular - 0.420 x 0.375 Face x 0.280 H 10.67mmx9.53mmx7.11mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 91ER500LF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 91 | Rectangular - 0.420 x 0.375 Face x 0.280 H 10.67mmx9.53mmx7.11mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 500Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 25RXR50KLF TT Electronics/BI | In Stock | - | Datasheet | 11 Weeks | Through Hole | - | - | Cermet | - | - | - | 2010 | 25 | - | ±10% | - | - | Active | Not Applicable | - | - | ±100ppm/°C | 50kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 25WR1KLF TT Electronics/BI | In Stock | - | Datasheet | 39 Weeks | Through Hole | NO | FLAT | Cermet | - | -55°C | - | - | 25 | Square - 0.270 x 0.270 Face x 0.190 H 6.86mmx6.86mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | PC Pins | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | Top Adjustment | 1 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 25XR100LF TT Electronics/BI | In Stock | - | Datasheet | 11 Weeks | Through Hole | NO | FLAT | Cermet | - | -55°C | - | - | 25 | - | ±10% | e3 | yes | Active | Not Applicable | 3 | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | PC Pins | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | Side Adjustment | 1 | HORIZONTAL | - | 1 | RoHS Compliant | ||
![]() 22AR20LFTR TT Electronics/BI | In Stock | - | Datasheet | 34 Weeks | Surface Mount | YES | HOOK | Cermet | - | -55°C | Tape & Reel (TR) | 2007 | 22 | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.51mmx3.20mmx2.21mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±150ppm/°C | 20Ohm | Matte Tin (Sn) | 0.125W 1/8W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TR, 7 INCH | - | TRIMMER | J Lead | - | SCREW | - | 200V | - | - | 70°C | Top Adjustment | 1 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 23BR200LFTR TT Electronics/BI | In Stock | - | Datasheet | 9 Weeks | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2006 | 23 | Rectangular - 0.200 x 0.180 Face x 0.110 H 5.08mmx4.57mmx2.79mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 200Ohms | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 82PR200LFTB TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2016 | 82 | Round - 0.250Dia x 0.140 H 6.35mmx3.56mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 200Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 82PR1KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2012 | 82 | Round - 0.250Dia x 0.140 H 6.35mmx3.56mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 1kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 64YR50LF TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Through Hole | - | - | Cermet | - | - | - | 2008 | 64 | Rectangular - 0.250 x 0.165 Face x 0.270 H 6.35mmx4.19mmx6.86mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 50Ohms | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | RoHS Compliant | ||
![]() 89WR1KLF TT Electronics/BI | 31 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 1kOhms | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 89XR200KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2012 | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 200kOhms | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 68WFR2KLFAP TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | - | 68 | Rectangular - 0.375 x 0.245 Face x 0.435 H 9.53mmx6.22mmx11.05mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | AMMO PACK | - | TRIMMER | PC Pins | 0.5W | SCREW | 17.78mm | - | 0.51 mm | - | 85°C | Top Adjustment | 20 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 45JR100LFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | - | 2017 | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | - | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 100Ohm | - | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant |