TT Electronics/BI 64YR50LF
TT Electronics/BI 64YR50LF
feed

TT Electronics/BI 64YR50LF

Manufacturer No:

64YR50LF

Manufacturer:

TT Electronics/BI

Utmel No:

306-64YR50LF

Package:

-

Datasheet:

64 Model

ECAD Model:

Description:

TRIMMER 50 OHM 0.25W PC PIN TOP

Quantity:

Unit Price: $2.290888

Ext Price: $2.29

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 15

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.290888

    $2.29

  • 10

    $2.161215

    $21.61

  • 100

    $2.038882

    $203.89

  • 500

    $1.923474

    $961.74

  • 1000

    $1.814598

    $1,814.60

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
64YR50LF information

Specifications
Documents & Media
Product Details
TT Electronics/BI 64YR50LF technical specifications, attributes, parameters and parts with similar specifications to TT Electronics/BI 64YR50LF.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Resistive Material

    The resistive material is a combination of a Ceramic material and a Metal, and therefore these resistors are also referred to as Cermet. Just as with carbon film, the resistance value is adjusted by cutting a spiral pattern in the film. This can be done with an abrasive or a laser.

    Cermet
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    64
  • Published
    2008
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    Rectangular - 0.250 x 0.165 Face x 0.270 H 6.35mmx4.19mmx6.86mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±10%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    50Ohms
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.25W 1/4W
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    PC Pins
  • Adjustment Type

    Adjustment Type refers to the method used to modify the electrical characteristics of electronic components to achieve desired performance. It can encompass various techniques such as tuning, trimming, or calibrating components like resistors, capacitors, and inductors. These adjustments are crucial for optimizing circuit functionality, enhancing accuracy, and ensuring stability in varied operating conditions. The specific adjustment type can impact the precision and reliability of electronic devices in applications ranging from consumer electronics to industrial systems.

    Top Adjustment
  • Number of Turns
    12
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TT Electronics/BI 64YR50LF.

Product Description

1. Description

The 64YR50LF is a high-precision, top-adjustment trimmer potentiometer designed by TT Electronics/BI. This component is part of the 64 series and features a rectangular shape with dimensions of 6.35mm x 4.19mm x 6.86mm, making it ideal for compact electronic designs. The potentiometer is constructed using cermet resistive material, known for its reliability and stability over time. With a resistance value of 50 Ohms and a power rating of 0.25W (1/4W), this trimmer potentiometer is suitable for a variety of applications requiring precise resistance adjustments.

2. Features

  • Top Adjustment Type: The 64YR50LF is designed with a top adjustment type, allowing for easy and precise adjustments from the top surface.
  • Through Hole Mounting: The component features through-hole mounting, making it easy to integrate into PCBs.
  • 12 Turns: The potentiometer has 12 turns, providing a high degree of precision in resistance adjustment.
  • ±10% Tolerance: The component has a tolerance of ±10%, ensuring consistent performance across different operating conditions.
  • ±100ppm/°C Temperature Coefficient: This trimmer potentiometer exhibits a low temperature coefficient of ±100ppm/°C, ensuring minimal drift over temperature changes.
  • RoHS Compliant: The 64YR50LF is RoHS compliant, adhering to environmental regulations and ensuring sustainability in electronic manufacturing.

3. Applications

Primary Applications:
  • Audio Equipment: The 64YR50LF can be used in audio equipment for volume control and tone adjustment due to its high precision and stability.
  • Medical Devices: Its precise resistance adjustment makes it suitable for medical devices requiring accurate signal control.
  • Industrial Control Systems: The component can be used in industrial control systems where precise resistance values are critical for reliable operation.
Secondary Applications:
  • Automotive Electronics: The 64YR50LF can also be used in automotive electronics for applications such as volume control in car stereos or other electronic systems.
  • Consumer Electronics: It finds use in consumer electronics like gaming consoles, DVD players, and other devices requiring precise resistance adjustments.

4. Alternative Parts

If the 64YR50LF is not available or if you need an alternative solution, consider the following options:

  • 64YR51LF: This variant has a higher resistance value of 51 Ohms but shares similar specifications with the 64YR50LF.
  • 64YR52LF: This option has an even higher resistance value of 52 Ohms but maintains the same precision and stability as the 64YR50LF.

5. Embedded Modules

The 64YR50LF is commonly used in various embedded modules due to its compact size and high precision:

  • Audio Processing Modules: The component is often embedded in audio processing modules for volume control and tone adjustment.
  • Medical Instrumentation Modules: It is used in medical instrumentation modules requiring precise signal control.
  • Industrial Control Modules: The 64YR50LF is also integrated into industrial control modules where precise resistance values are essential for reliable operation.

With its robust design, high precision, and environmental compliance, the 64YR50LF is an excellent choice for a wide range of electronic applications requiring precise resistance adjustments.