- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV20K2220122NIR1 Bourns Inc. | 5119 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | 1 | 7000pF @ 1kHz | 24.2V | 8J | 19.8V | 22V | 20V | 26V | 1.2kA | ROHS3 Compliant | ||
![]() AV30K2220122NIR1 Bourns Inc. | 2231 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | 1 | 6500pF @ 1kHz | 51.7V | 10J | 42.3V | 47V | 30V | 34V | 1.2kA | ROHS3 Compliant | ||
![]() AV30K1206201NIR1 Bourns Inc. | 92000 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | 1 | 530pF @ 1kHz | 51.7V | 2J | 42.3V | 47V | 30V | 34V | 200A | ROHS3 Compliant | ||
![]() ZV20K0603300NIR1 Bourns Inc. | 6074 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 175pF @ 1kHz | 36.3V | 0.3J | 29.7V | 33V | 20V | 26V | 30A | ROHS3 Compliant | ||
![]() ZV14K0603300NIR1 Bourns Inc. | 5000 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 195pF @ 1kHz | 24.2V | 0.3J | 19.8V | 22V | 14V | 18V | 30A | ROHS3 Compliant | ||
![]() ZV11K0603300NIR1 Bourns Inc. | 18346 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 210pF @ 1kHz | 19.8V | 0.2J | 16.2V | 18V | 11V | 14V | 30A | ROHS3 Compliant | ||
![]() ZV25K0603300NIR1 Bourns Inc. | 18145 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 165pF @ 1kHz | 42.9V | 0.1J | 35.1V | 39V | 25V | 31V | 30A | ROHS3 Compliant | ||
![]() ZV11K0603300NIR1HT Bourns Inc. | 1545 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 210pF @ 1kHz | 19.8V | 0.2J | 14.4V | 18V | 11V | 14V | 30A | ROHS3 Compliant | ||
![]() ZV14K0603300NIR1HT Bourns Inc. | 92000 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 195pF @ 1kHz | 24.2V | 0.3J | 17.6V | 22V | 14V | 18V | 30A | ROHS3 Compliant | ||
![]() ZV11K0805121NIR1HT Bourns Inc. | 92000 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 400pF @ 1kHz | 19.8V | 0.3J | 14.4V | 18V | 11V | 14V | 120A | ROHS3 Compliant | ||
![]() ZV25K0603300NIR1HT Bourns Inc. | 8359 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 165pF @ 1kHz | 42.9V | 0.1J | 31.2V | 39V | 25V | 31V | 30A | ROHS3 Compliant | ||
![]() ZV25K0805121NIR1HT Bourns Inc. | 1113 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 260pF @ 1kHz | 42.9V | 0.2J | 31.2V | 39V | 25V | 31V | 120A | ROHS3 Compliant | ||
![]() ZV20K0805121NIR1HT Bourns Inc. | 17194 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 290pF @ 1kHz | 36.3V | 0.4J | 26.4V | 33V | 20V | 26V | 120A | ROHS3 Compliant | ||
![]() ZV30K0805121NIR1 Bourns Inc. | 23289 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 230pF @ 1kHz | 51.7V | 0.2J | 42.3V | 47V | 30V | 38V | 120A | ROHS3 Compliant | ||
![]() ZV30K0603300NIR1 Bourns Inc. | 12288 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 160pF @ 1kHz | 51.7V | 0.1J | 42.3V | 47V | 30V | 38V | 30A | ROHS3 Compliant | ||
![]() ZV14K0805121NIR1HT Bourns Inc. | 1121 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 355pF @ 1kHz | 24.2V | 0.4J | 17.6V | 22V | 14V | 18V | 120A | ROHS3 Compliant | ||
![]() ZV17K0603300NIR1 Bourns Inc. | 2218 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 185pF @ 1kHz | 29.7V | 0.3J | 24.3V | 27V | 17V | 22V | 30A | ROHS3 Compliant | ||
![]() ZV25K1812801NIR1 Bourns Inc. | 89080 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 2300pF @ 1kHz | 42.9V | 3.9J | 35.1V | 39V | 25V | 31V | 800A | ROHS3 Compliant | ||
![]() ZV30K2220122NIR1HT Bourns Inc. | 3637 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 4000pF @ 1kHz | 51.7V | 12.2J | 37.6V | 47V | 30V | 38V | 1.2kA | ROHS3 Compliant | ||
![]() ZV20K1812801NIR1 Bourns Inc. | 89080 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 3000pF @ 1kHz | 36.3V | 3J | 29.7V | 33V | 20V | 26V | 800A | ROHS3 Compliant |