Bourns Inc. ZV14K0603300NIR1HT
Bourns Inc. ZV14K0603300NIR1HT
feed

Bourns Inc. ZV14K0603300NIR1HT

Manufacturer No:

ZV14K0603300NIR1HT

Manufacturer:

Bourns Inc.

Utmel No:

337-ZV14K0603300NIR1HT

Package:

0603 (1608 Metric)

ECAD Model:

Description:

ZV 14V 10% 0603 NI SN

Quantity:

Unit Price: $0.062766

Ext Price: $0.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 92000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.062766

    $0.06

  • 500

    $0.046151

    $23.08

  • 1000

    $0.038460

    $38.46

  • 2000

    $0.035284

    $70.57

  • 5000

    $0.032976

    $164.88

  • 10000

    $0.030675

    $306.75

  • 15000

    $0.029666

    $444.99

  • 50000

    $0.029171

    $1,458.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ZV14K0603300NIR1HT information

Specifications
Documents & Media
Product Details
Bourns Inc. ZV14K0603300NIR1HT technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. ZV14K0603300NIR1HT.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount, MLCV
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0603 (1608 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~150°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ZVHT
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Circuits
    1
  • Capacitance @ Frequency

    Capacitance @ Frequency refers to the value of capacitance that a capacitor exhibits when subjected to an alternating current (AC) signal at a specific frequency. This parameter highlights how the capacitor's behavior changes with frequency, as capacitance can vary due to effects like equivalent series resistance (ESR) and loss factors. Typically measured in microfarads (µF) or picofarads (pF), this value is crucial for applications involving signal coupling, filtering, and timing where AC signals are prevalent. Understanding capacitance at different frequencies helps in selecting the right capacitor for specific circuit functions.

    195pF @ 1kHz
  • Varistor Voltage (Max)

    The parameter "Varistor Voltage (Max)" refers to the maximum voltage that a varistor can withstand without breaking down. A varistor is a type of electronic component that is used to protect circuits from overvoltage conditions by rapidly changing its resistance in response to voltage fluctuations. When the voltage across a varistor exceeds its maximum rating, it will conduct current and dissipate the excess energy as heat, thereby protecting the circuit. It is important to select a varistor with a maximum voltage rating that is higher than the expected operating voltage to ensure reliable protection against overvoltage events.

    24.2V
  • Energy

    In electronic components, "Energy" refers to the amount of electrical power consumed or stored by the component during operation. It is a crucial parameter that determines the efficiency and performance of the component. Energy consumption is typically measured in units such as watt-hours (Wh) or joules (J), while energy storage is often quantified in terms of capacitance or battery capacity. Understanding the energy characteristics of electronic components is essential for designing efficient and reliable electronic systems.

    0.3J
  • Varistor Voltage (Min)

    Varistor Voltage (Min) is the minimum voltage at which a varistor begins to conduct significantly and clamp voltage spikes. It is a critical parameter as it indicates the threshold for the protective action of the varistor. When the voltage exceeds this level, the varistor transitions from a high-resistance state to a low-resistance state, providing a path to divert excess current. This feature helps protect electronic circuits from transient voltage surges.

    17.6V
  • Varistor Voltage (Typ)

    The parameter "Varistor Voltage (Typ)" in electronic components refers to the typical voltage at which a varistor begins to conduct significantly. A varistor is a type of voltage-dependent resistor that is commonly used to protect electronic circuits from voltage spikes and surges. When the voltage across a varistor exceeds its varistor voltage, the device starts to conduct and shunt the excess voltage to protect the circuit. The "Typ" designation indicates that the specified voltage is a typical value, and actual varistor voltages may vary slightly within a specified range. Understanding the varistor voltage is crucial for selecting the appropriate varistor for a given application to ensure effective protection against voltage transients.

    22V
  • Maximum AC Volts

    Maximum AC Volts is a parameter that specifies the maximum voltage level that an electronic component can safely handle when operating with an alternating current (AC) input. This parameter is crucial for ensuring the component's reliability and longevity, as exceeding the maximum AC voltage can lead to damage or failure. It is typically expressed in volts and is determined through testing and analysis of the component's electrical characteristics. Designers and engineers must carefully consider the maximum AC volts rating when selecting components for a circuit to prevent overloading and potential hazards.

    14V
  • Maximum DC Volts

    Maximum DC Volts is a parameter that specifies the maximum voltage that an electronic component can safely handle when operating with direct current (DC) power. This value is crucial for ensuring the component's longevity and preventing damage due to overvoltage. Exceeding the maximum DC voltage rating can lead to permanent damage or failure of the component. It is important to carefully consider this parameter when designing or selecting electronic components for a circuit to ensure proper functionality and reliability.

    18V
  • Current - Surge

    The parameter "Current - Surge" in electronic components refers to the maximum current that a component can handle for a short duration without being damaged. Surge current is typically higher than the component's rated continuous current and is often associated with transient events such as power surges or inrush currents during startup. It is important to consider the surge current rating when designing or selecting components to ensure they can withstand sudden spikes in current without failing. Exceeding the surge current rating can lead to overheating, component damage, or even system failure.

    30A
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bourns Inc. ZV14K0603300NIR1HT.

Product Description

Description

The ZV14K0603300NIR1HT is a surface-mount varistor designed by Bourns Inc. for circuit protection applications. This varistor is part of the ZVHT series, known for its high reliability and robust performance in various electrical environments. The device is encapsulated in a compact 0603 (1608 Metric) package, making it ideal for space-constrained designs.

Features

  • High Surge Current: The ZV14K0603300NIR1HT can handle a surge current of up to 30A, ensuring reliable protection against transient voltage spikes.
  • Low Capacitance: With a capacitance of 195pF at 1kHz, this varistor minimizes interference and maintains signal integrity.
  • Energy Absorption: The device can absorb an energy of up to 0.3J, providing effective protection against electrical surges.
  • Wide Operating Temperature Range: The varistor operates between -55°C and 150°C, making it suitable for a wide range of environmental conditions.
  • Surface Mount Technology (SMT): The MLCV (Metal Leadless Chip Varistor) mounting type allows for easy integration into modern PCB designs.
  • RoHS3 Compliant: The product adheres to the RoHS3 directive, ensuring compliance with environmental regulations.

Applications

  1. Primary Applications:
  2. Electrical Protection: The ZV14K0603300NIR1HT is primarily used in applications requiring transient voltage suppression (TVS) such as power supplies, motor control circuits, and communication systems.
  3. Automotive Electronics: Its high reliability and wide operating temperature range make it suitable for automotive electronics where environmental conditions can be harsh.

  4. Secondary Applications:

  5. Consumer Electronics: The varistor can also be used in consumer electronics such as televisions, computers, and home appliances to protect against electrical surges.
  6. Industrial Automation: It is also applicable in industrial automation systems where robust circuit protection is essential.

Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options from Bourns Inc.: - ZV14K0603300NIR1HT (Current Part) - ZV14K0603300NIR1HTA (Alternative Part with similar specifications but potentially different packaging or lead time)

Embedded Modules

The ZV14K0603300NIR1HT is commonly used in various embedded modules designed for circuit protection: - Power Supply Modules: Many power supply modules incorporate this varistor to ensure reliable operation under transient conditions. - Motor Control Modules: The device is often embedded in motor control modules to protect against voltage spikes that could damage the motor or control circuitry. - Communication Modules: It is also used in communication modules such as Ethernet switches and routers to safeguard against electrical surges that could disrupt data transmission.

In summary, the ZV14K0603300NIR1HT from Bourns Inc. offers robust transient voltage suppression capabilities while maintaining a compact footprint suitable for modern electronic designs. Its wide operating temperature range and compliance with environmental regulations make it an excellent choice for various applications requiring reliable circuit protection.