- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Material | Base Product Number | Brand | Capacitance Value | Clamping Current (A) | Clamping Voltage (V) | Depth Tolerance (mm) | ECCN (US) | Energy (J) | Factory Pack QuantityFactory Pack Quantity | HTS | Length Tolerance (mm) | Manufacturer | Maximum AC Voltage Rating (V) | Maximum DC Voltage Rating (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Surge Current (A) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package | Product Depth (mm) | Product Status | RoHS | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Varistor Voltage (V) | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Capacitance | Subcategory | Termination Style | Size Code | Number of Circuits | Lead Style | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Thickness | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV14K1206201NIR1 Bourns Inc. | 33500 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 1000pF @ 1kHz | 26.4V | 0.6J | 21.6V | 24V | 14V | - | 16V | 200A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV35K1210251NIR1 Bourns Inc. | 5632 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 670pF @ 1kHz | 61.6V | 2.2J | 50.4V | 56V | 35V | - | 45V | 250A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV20K1206201NIR1 Bourns Inc. | 33500 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 780pF @ 1kHz | 24.2V | 1.6J | 19.8V | 22V | 20V | - | 26V | 200A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV14K1210401NIR1 Bourns Inc. | 13648 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 2230pF @ 1kHz | 26.4V | 1.6J | 21.6V | 24V | 14V | - | 16V | 400A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV17K1812801NIR1 Bourns Inc. | 4630 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 3800pF @ 1kHz | 29.7V | 2.9J | 24.3V | 27V | 17V | - | 20V | 800A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV14K2220122NIR1 Bourns Inc. | 6222 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 10000pF @ 1kHz | 26.4V | 5.8J | 21.6V | 24V | 14V | - | 16V | 1.2kA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV30K0603300NIR1HT Bourns Inc. | 19526 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 160pF @ 1kHz | 51.7V | 0.1J | 37.6V | 47V | 30V | - | 38V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV20K0603300NIR1HT Bourns Inc. | 16140 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 175pF @ 1kHz | 36.3V | 0.3J | 26.4V | 33V | 20V | - | 26V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV17K0603300NIR1HT Bourns Inc. | 13312 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 185pF @ 1kHz | 29.7V | 0.3J | 21.6V | 27V | 17V | - | 22V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV25K0805121NIR1 Bourns Inc. | 55810 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 260pF @ 1kHz | 42.9V | 0.2J | 35.1V | 39V | 25V | - | 31V | 120A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV30K0805121NIR1HT Bourns Inc. | 4138 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 230pF @ 1kHz | 51.7V | 0.2J | 37.6V | 47V | 30V | - | 38V | 120A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV14K0805121NIR1 Bourns Inc. | 25864 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 355pF @ 1kHz | 24.2V | 0.4J | 19.8V | 22V | 14V | - | 18V | 120A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV17K0805121NIR1 Bourns Inc. | 8 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 315pF @ 1kHz | 29.7V | 0.4J | 24.3V | 27V | 17V | - | 22V | 120A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV20K0805121NIR1 Bourns Inc. | 20248 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 290pF @ 1kHz | 36.3V | 0.4J | 29.7V | 33V | 20V | - | 26V | 120A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV17K0805121NIR1HT Bourns Inc. | 13131 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | 315pF @ 1kHz | 29.7V | 0.4J | 21.6V | 27V | 17V | - | 22V | 120A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZV 11 K 1206 201 NI R1 Bourns | 8 |
| - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | ZV11K | - | 0.0013uF | 1 | 33 | ±0.2 | EAR99 | 0.6 | - | - | ±0.3 | - | 11 | 14 | - | 125 | 200 | Bourns Inc. | - | -55 | Surface Mount | - | Tape & Reel (TR) | 1.6 | Active | - | - | 10% | - | - | 18 | - | -55°C ~ 125°C (TA) | Tape and Reel | ZV SMD | - | - | - | - | - | 1206 | 1 | - | - | - | - | - | - | - | 11 V | - | 14 V | - | - | - | - | - | - | 3.2 | - | - | - | - | - | 0.85 | RoHS Compliant | ||
![]() PV75K3225R2 Bourns | 6348 |
| - | - | Surface Mount, MLCV | 3225 | Plastic | - | Bourns | 270pF | 5 | 200 | - | EAR99 | 4 | 1500 | 8533.40.40.00 | - | Bourns | 75 | 100 | + 85 C | 85 | 400 | Bourns Inc. | - 40 C | -40 | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | Details | 4 J | 10% | Keko-Varicon | 0.014110 oz | 120 | 100 VDC | -40°C ~ 85°C (TA) | Tape and Reel | PV | - | - | 270pF | Varistors | SMD/SMT | 3225 | 1 | J-Lead | 200V | 270 pF @ 1 kHz | 132 V | 4J | 108 V | 120 V | 75 V | 120V | 100 V | 400 A | 5A | MOV | - | 400 A | Varistors | 8 | - | 3.4 mm | 8mm | 6.3 mm | 3.4mm | 3.4 | RoHS Compliant | ||
![]() PV60K3225R2 Bourns | 5977 |
| - | - | Surface Mount, MLCV | 3225 | Plastic | PV60 | Bourns | 330pF | 5 | 165 | - | EAR99 | 3 | 1500 | 8533.40.40.00 | - | Bourns | 60 | 85 | + 85 C | 85 | 400 | Bourns Inc. | - 40 C | -40 | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | Details | 3 J | 10% | Keko-Varicon | 0.014110 oz | 100 | 85 VDC | -40°C ~ 85°C (TA) | Tape and Reel | PV | - | - | 330pF | Varistors | SMD/SMT | 3225 | 1 | J-Lead | 165V | 330 pF @ 1 kHz | 110 V | 3J | 90 V | 100 V | 60 V | 100V | 85 V | 400 A | 5A | MOV | - | 400 A | Varistors | 8 | - | 3.4 mm | 8mm | 6.3 mm | 3.4mm | 3.4 | RoHS Compliant | ||
![]() PV 130 K 4032 R2 Bourns | 3520 |
| - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | PV130 | Bourns | 320pF | 10 | 340 | - | EAR99 | 15 | 1000 | 8533.40.40.00 | - | Bourns | 130 | 170 | + 85 C | 85 | 1200 | Bourns Inc. | - 40 C | -40 | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | Details | 15 J | 10% | Keko-Varicon | 0.014110 oz | 205 | 170 VDC | -40°C ~ 85°C (TA) | Tape and Reel | PV | Active | - | 320 pF | Varistors | SMD/SMT | 4032 | 1 | J-Lead | 340 V | 320 pF @ 1 kHz | 225.5 V | 15J | 184.5 V | 205 V | 130 V | 205 V | 170 V | 1.2 kA | - | MOV | - | 1.2 kA | Varistors | 10 | - | 4.7 mm | 10 mm | 8 mm | - | 4.7 | RoHS Compliant | ||
![]() PV 230 K 3225 R2 Bourns | 9049 |
| - | - | Surface Mount, MLCV | 3225 | Plastic | PV230 | Bourns | 95pF | 5 | 595 | - | EAR99 | 10 | 1000 | 8533.40.40.00 | - | Bourns | 230 | 300 | + 85 C | 85 | 400 | Bourns Inc. | - 40 C | -40 | Surface Mount | PBC Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | Details | 10 J | 10% | Keko-Varicon | 0.021164 oz | 360 | 300 VDC | -40°C ~ 85°C (TA) | Tape and Reel | PV | - | - | 95pF | Varistors | SMD/SMT | 3225 | 1 | J-Lead | 595V | 95 pF @ 1 kHz | 396 V | 10J | 324 V | 360 V | 230 V | 360V | 300 V | 400 A | 5A | MOV | - | 400 A | Varistors | 8 | - | - | 8mm | - | 3.4mm | 4.7 | RoHS Compliant |