Bourns Inc. ZV14K0805121NIR1
Bourns Inc. ZV14K0805121NIR1
feed

Bourns Inc. ZV14K0805121NIR1

Manufacturer No:

ZV14K0805121NIR1

Manufacturer:

Bourns Inc.

Utmel No:

337-ZV14K0805121NIR1

Package:

0805 (2012 Metric)

ECAD Model:

Description:

VARISTOR SMD

Quantity:

Unit Price: $0.087750

Ext Price: $0.09

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 31

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.087750

    $0.09

  • 500

    $0.064522

    $32.26

  • 1000

    $0.053768

    $53.77

  • 2000

    $0.049329

    $98.66

  • 5000

    $0.046102

    $230.51

  • 10000

    $0.042885

    $428.85

  • 15000

    $0.041475

    $622.12

  • 50000

    $0.040782

    $2,039.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ZV14K0805121NIR1 information

Specifications
Documents & Media
Product Details
Bourns Inc. ZV14K0805121NIR1 technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. ZV14K0805121NIR1.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount, MLCV
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0805 (2012 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ZV SMD
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Circuits
    1
  • Capacitance @ Frequency

    Capacitance @ Frequency refers to the value of capacitance that a capacitor exhibits when subjected to an alternating current (AC) signal at a specific frequency. This parameter highlights how the capacitor's behavior changes with frequency, as capacitance can vary due to effects like equivalent series resistance (ESR) and loss factors. Typically measured in microfarads (µF) or picofarads (pF), this value is crucial for applications involving signal coupling, filtering, and timing where AC signals are prevalent. Understanding capacitance at different frequencies helps in selecting the right capacitor for specific circuit functions.

    355pF @ 1kHz
  • Varistor Voltage (Max)

    The parameter "Varistor Voltage (Max)" refers to the maximum voltage that a varistor can withstand without breaking down. A varistor is a type of electronic component that is used to protect circuits from overvoltage conditions by rapidly changing its resistance in response to voltage fluctuations. When the voltage across a varistor exceeds its maximum rating, it will conduct current and dissipate the excess energy as heat, thereby protecting the circuit. It is important to select a varistor with a maximum voltage rating that is higher than the expected operating voltage to ensure reliable protection against overvoltage events.

    24.2V
  • Energy

    In electronic components, "Energy" refers to the amount of electrical power consumed or stored by the component during operation. It is a crucial parameter that determines the efficiency and performance of the component. Energy consumption is typically measured in units such as watt-hours (Wh) or joules (J), while energy storage is often quantified in terms of capacitance or battery capacity. Understanding the energy characteristics of electronic components is essential for designing efficient and reliable electronic systems.

    0.4J
  • Varistor Voltage (Min)

    Varistor Voltage (Min) is the minimum voltage at which a varistor begins to conduct significantly and clamp voltage spikes. It is a critical parameter as it indicates the threshold for the protective action of the varistor. When the voltage exceeds this level, the varistor transitions from a high-resistance state to a low-resistance state, providing a path to divert excess current. This feature helps protect electronic circuits from transient voltage surges.

    19.8V
  • Varistor Voltage (Typ)

    The parameter "Varistor Voltage (Typ)" in electronic components refers to the typical voltage at which a varistor begins to conduct significantly. A varistor is a type of voltage-dependent resistor that is commonly used to protect electronic circuits from voltage spikes and surges. When the voltage across a varistor exceeds its varistor voltage, the device starts to conduct and shunt the excess voltage to protect the circuit. The "Typ" designation indicates that the specified voltage is a typical value, and actual varistor voltages may vary slightly within a specified range. Understanding the varistor voltage is crucial for selecting the appropriate varistor for a given application to ensure effective protection against voltage transients.

    22V
  • Maximum AC Volts

    Maximum AC Volts is a parameter that specifies the maximum voltage level that an electronic component can safely handle when operating with an alternating current (AC) input. This parameter is crucial for ensuring the component's reliability and longevity, as exceeding the maximum AC voltage can lead to damage or failure. It is typically expressed in volts and is determined through testing and analysis of the component's electrical characteristics. Designers and engineers must carefully consider the maximum AC volts rating when selecting components for a circuit to prevent overloading and potential hazards.

    14V
  • Maximum DC Volts

    Maximum DC Volts is a parameter that specifies the maximum voltage that an electronic component can safely handle when operating with direct current (DC) power. This value is crucial for ensuring the component's longevity and preventing damage due to overvoltage. Exceeding the maximum DC voltage rating can lead to permanent damage or failure of the component. It is important to carefully consider this parameter when designing or selecting electronic components for a circuit to ensure proper functionality and reliability.

    18V
  • Current - Surge

    The parameter "Current - Surge" in electronic components refers to the maximum current that a component can handle for a short duration without being damaged. Surge current is typically higher than the component's rated continuous current and is often associated with transient events such as power surges or inrush currents during startup. It is important to consider the surge current rating when designing or selecting components to ensure they can withstand sudden spikes in current without failing. Exceeding the surge current rating can lead to overheating, component damage, or even system failure.

    120A
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bourns Inc. ZV14K0805121NIR1.

Product Description

Description

The ZV14K0805121NIR1 is a surface-mount varistor designed by Bourns Inc. for circuit protection applications. This varistor is part of the ZV SMD series, known for its robust surge protection capabilities. It is specifically engineered to handle high surge currents while maintaining reliable operation within a wide temperature range.

Features

  • High Surge Current: The ZV14K0805121NIR1 can handle a surge current of up to 120A, making it suitable for applications requiring robust transient voltage suppression.
  • Low Capacitance: With a capacitance of 355pF at 1kHz, this varistor minimizes the impact on circuit performance.
  • Energy Absorption: The device can absorb 0.4J of energy, ensuring effective protection against voltage spikes.
  • Wide Operating Range: The operating temperature range is from -55°C to 125°C, allowing for reliable operation in various environmental conditions.
  • Surface Mount Design: The MLCV (Metal Leadless Chip Varistor) package is designed for easy surface mounting, reducing assembly time and increasing manufacturing efficiency.
  • Compliance with RoHS3: The ZV14K0805121NIR1 is compliant with RoHS3 regulations, ensuring it meets environmental standards for lead-free manufacturing.

Applications

  1. Primary Applications:
  2. Electronics Protection: The ZV14K0805121NIR1 is ideal for protecting electronic circuits from voltage spikes and surges in applications such as automotive electronics, industrial control systems, and consumer electronics.
  3. Power Supply Protection: It can be used to safeguard power supplies from transient voltage events, ensuring stable operation of connected devices.

  4. Secondary Applications:

  5. Telecommunications: The varistor's high surge current capability makes it suitable for telecommunications equipment where transient voltage protection is crucial.
  6. Medical Devices: Its reliability and low capacitance make it a good choice for medical devices requiring precise circuit operation.

Alternative Parts

While the ZV14K0805121NIR1 is a specific part number with unique characteristics, alternative parts from the same series (ZV SMD) could include: - ZV14K0805121NIR2: A variant with slightly different specifications but similar functionality. - ZV14K0805121NIR3: Another variant with minor adjustments in varistor voltage or capacitance.

Embedded Modules

The ZV14K0805121NIR1 is commonly used in various embedded modules designed for circuit protection: 1. Automotive Control Units: Integrated into automotive control units to protect against electrical surges caused by engine operations or other transient events. 2. Industrial Automation Systems: Used in industrial automation systems to safeguard against voltage spikes from machinery operations. 3. Consumer Electronics Modules: Incorporated into modules for consumer electronics such as smart home devices and gaming consoles.

The ZV14K0805121NIR1 offers a robust solution for transient voltage suppression, making it an essential component in various electronic systems requiring reliable circuit protection.

ZV14K0805121NIR1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ZV14K0805121NIR1" in Bourns Inc. ZV14K0805121NIR1.
  • Part Number
  • Manufacturer
  • Package
  • Description