- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Bushing Material | Bushing Size | Category | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shaft Length | Shaft Type | Supply Voltage-Max | Tradename | Unit Weight | Usage Level | With Switch | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Pin Count | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Insulation Resistance | Number of Channels | Optoelectronic Device Type | Resolution | Bushing Thread | Hole Diameter | Built in Switch | Encoder Type | Max Supply Voltage (DC) | Detent | Pulses per Revolution | Min Supply Voltage (DC) | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Shaft Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW1J-B24-AC0024L Bourns Inc. | 270 |
| Datasheet | 7 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | ECW | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | Pin | - | - | Tin (Sn) | 85°C | -40°C | 350V | - | Vertical | 1 | - | ECW1J | - | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | 10V | - | 1GOhm | 2 | ROTARY POSITION ENCODER | 0.25 B | - | - | No | Mechanical | - | Yes | 24 | - | 200K | - | 10V | - | - | 28.5mm | 22.2mm | - | No SVHC | ROHS3 Compliant | IP40 | ||
![]() EM14R0D-M20-L008N Bourns Inc. | 17 |
| - | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | BOURNS INC | Bourns Inc | EM14R0D-M20-L008N | Bourns Inc. | - | - | - | 70 °C | -40 °C | Tray | ROHS COMPLIANT PACKAGE-6 | Active | Active | 2.4 | Yes | - | - | - | - | - | - | - | - | - | - | EM14 | - | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | 4.75V ~ 5.25V | Vertical | 1 | not_compliant | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | No | Optical | - | No | 8 | - | 1M | - | - | - | - | - | - | - | - | - | - | ||
![]() EM14R0D-M25-L032N Bourns Inc. | 18 |
| - | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | BOURNS INC | Bourns Inc | EM14R0D-M25-L032N | Bourns Inc. | - | - | - | 70 °C | -40 °C | Tray | ROHS COMPLIANT PACKAGE-6 | Active | Active | 2.4 | Yes | - | - | - | - | - | - | - | - | - | - | EM14 | - | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | 4.75V ~ 5.25V | Vertical | 1 | not_compliant | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | No | Optical | - | No | 32 | - | 1M | - | - | - | - | - | - | - | - | - | - | ||
![]() EM14C0D-E28-L032S Bourns Inc. | 10 |
| - | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | BOURNS INC | Bourns Inc | EM14C0D-E28-L032S | Bourns Inc. | - | - | - | 70 °C | -40 °C | Tray | ROHS COMPLIANT PACKAGE-6 | Active | Active | 2.4 | Yes | - | - | - | - | - | - | - | - | - | - | EM14 | - | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | 4.75V ~ 5.25V | Vertical | 1 | not_compliant | - | - | PC Pin | 1/8" Dia Slotted End | Quadrature, 2-Bit | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | - | No | 32 | - | 1M | - | - | - | - | - | - | - | - | - | - | ||
![]() EM14R0D-R25-L032S Bourns Inc. | 24 |
| - | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | BOURNS INC | Bourns Inc | EM14R0D-R25-L032S | Bourns Inc. | - | - | - | 70 °C | -40 °C | Tray | ROHS COMPLIANT PACKAGE-6 | Active | Active | 2.39 | Yes | - | - | - | - | - | - | - | - | - | - | EM14 | - | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | 4.75V ~ 5.25V | Vertical | 1 | not_compliant | - | - | PC Pin | 6mm Dia Slotted End | Quadrature, 2-Bit | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | - | No | 32 | - | 1M | - | - | - | - | - | - | - | - | - | - | ||
![]() EM14A0D-C24-R008S Bourns Inc. | In Stock | - | - | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | BOURNS INC | Bourns Inc | EM14A0D-C24-R008S | Bourns Inc. | - | - | - | 70 °C | -40 °C | Tray | ROHS COMPLIANT PACKAGE-6 | Active | Active | 2.4 | Yes | - | - | - | - | - | - | - | - | - | - | EM14 | - | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | 4.75V ~ 5.25V | Right Angle | 1 | not_compliant | - | - | PC Pin | 1/4" Dia Flatted End | Quadrature, 2-Bit | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | - | No | 8 | - | 1M | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC11L-4120F-N0020 Bourns Inc. | 1037 |
| Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Tin (Sn) | 80°C | -25°C | - | - | Vertical | - | - | PEC11L | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | - | Yes | 20 | - | 100K | - | - | - | 12mm | 24.5mm | 11.8mm | - | - | ROHS3 Compliant | - | ||
![]() PEC12R-4220F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | 2008 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | 2 mm | - | Mechanical | 5V | Yes | 24 | - | 30K | - | - | - | 13.4mm | 26mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ECW0J-B24-BE0024L Bourns Inc. | 47 |
| - | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ECW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | PC Pin | 1/4" Dia Slotted End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | No | Incremental | - | Yes | 24 | - | 200K | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC12R-2130F-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | 2.1 mm | - | Mechanical | - | Yes | 12 | - | 30K | - | - | - | 13.4mm | 13.4mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() EM14R0D-R25-L064S Bourns Inc. | 18 |
| - | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | BOURNS INC | Bourns Inc | EM14R0D-R25-L064S | Bourns Inc. | - | - | - | 70 °C | -40 °C | Tray | ROHS COMPLIANT PACKAGE-6 | Active | Active | 2.4 | Yes | - | - | - | - | - | - | - | - | - | - | EM14 | - | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | 4.75V ~ 5.25V | Vertical | 1 | not_compliant | - | - | PC Pin | 6mm Dia Slotted End | Quadrature, 2-Bit | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | - | No | 64 | - | 1M | - | - | - | - | - | - | - | - | - | - | ||
![]() ENT1D-D28-W00100L Bourns, Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | Metal | 1/4 in x 3/8 in | Rotary Optical Encoder | 42 | BOURNS INC | - | ENT1D-D28-W00100L | - | Through Hole | Panel Mount | No Detent | 75 °C | -40 °C | - | ROHS COMPLIANT, COMPACT PACKAGE-5 | Active | - | 5.26 | Yes | 7/8 in | Round / Plain | 5 V | Pro Audio | 0.455034 oz | - | Without Switch | -40 to 75 °C | Bulk | - | EN | 21 mm x 16 mm | e3 | Yes | - | - | - | - | Incremental | - | TIN | - | - | - | - | - | 1 | not_compliant | - | 2 | Cable | - | Quadrature | - | SINGLE, 2 CHANNELS | - | 2 Channel | ROTARY POSITION ENCODER | 100 PPR | 1/4-32 UNEF | - | - | - | - | - | - | - | - | Optical Encoders | - | 1/8 in | - | - | - | - | - | - | - | ||
![]() PEC11R-4220F-N0024 Bourns Inc. | 4500 | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | Bulk | 2008 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | Vertical | - | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | 7 mm | No | Mechanical | - | Yes | 24 | - | 30K | - | - | - | 13.4mm | 26.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PEC12R-4025F-S0024 Bourns Inc. | 112 |
| Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | Bulk | 2008 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | 2.1 mm | Yes | Mechanical | - | No | 24 | - | 30K | - | 5V | - | 13.4mm | 13.4mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() PEC11L-4220F-S0015 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEC11 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | 30 | Tin (Sn) | 80°C | -25°C | - | - | Vertical | - | - | PEC11L | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Mechanical | - | Yes | 15 | - | 100K | - | 5V | - | 12mm | 24.5mm | 11.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PEC12R-4130F-S0012 Bourns Inc. | 61 |
| Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | Bulk | 2008 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Mechanical | - | Yes | 12 | - | 30K | - | - | - | 13.4mm | 13.4mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() PEC16-2220F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | - | Yes | 24 | - | 100K | - | - | - | 17.3mm | 28mm | 16mm | - | - | ROHS3 Compliant | - | ||
![]() ECW0J-B24-AC0006L Bourns Inc. | 398 | - | Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | ECW | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | 24 | Tin (Sn) | 85°C | -40°C | - | - | Vertical | 1 | - | ECW0J | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | 9 mm | No | Mechanical | - | Yes | 6 | - | 200K | - | 10V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EM14A1D-C24-L032S Bourns Inc. | 25 |
| Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | - | Tin (Sn) | 70°C | -40°C | - | - | Vertical | 1 | - | EM14A1D | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Optical | 5.25V | Yes | 32 | 4.75V | 200K | - | 5V | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PEC16-2125F-N0012 Bourns Inc. | 5 |
| Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | - | Yes | 12 | - | 100K | - | - | - | 17.3mm | 33mm | 16mm | - | - | ROHS3 Compliant | - |