Bourns Inc. EM14R0D-R25-L064S
Bourns Inc. EM14R0D-R25-L064S
feed

Bourns Inc. EM14R0D-R25-L064S

Manufacturer No:

EM14R0D-R25-L064S

Manufacturer:

Bourns Inc.

Utmel No:

337-EM14R0D-R25-L064S

Package:

-

ECAD Model:

Description:

EM14 Optical PC Pin Panel, PCB Through Hole 6mm Dia Slotted End Pulses per Revolution:64 Vertical 4.75V ~ 5.25V 1M ROTARY POSITION ENCODER

Quantity:

Unit Price: $23.181659

Ext Price: $23.18

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 18

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $23.181659

    $23.18

  • 10

    $21.869490

    $218.69

  • 100

    $20.631594

    $2,063.16

  • 500

    $19.463768

    $9,731.88

  • 1000

    $18.362045

    $18,362.04

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EM14R0D-R25-L064S information

Specifications
Product Details
Bourns Inc. EM14R0D-R25-L064S technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. EM14R0D-R25-L064S.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel, PCB Through Hole
  • Mfr
    Bourns Inc.
  • Package
    Tray
  • Product Status
    Active
  • Package Description
    ROHS COMPLIANT PACKAGE-6
  • Operating Temperature-Min
    -40 °C
  • Operating Temperature-Max
    70 °C
  • Rohs Code
    Yes
  • Manufacturer Part Number
    EM14R0D-R25-L064S
  • Manufacturer
    Bourns Inc
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    BOURNS INC
  • Risk Rank
    2.4
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EM14
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    Yes
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.75V ~ 5.25V
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Vertical
  • Number of Functions
    1
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    not_compliant
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    PC Pin
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    6mm Dia Slotted End
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Quadrature, 2-Bit
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    SINGLE, 2 CHANNELS
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    ROTARY POSITION ENCODER
  • Built in Switch

    The term "Built-in Switch" in electronic components refers to a feature where a switch is integrated directly into the component itself, allowing for control or manipulation of certain functions or settings. This switch is typically designed to be easily accessible and operated by the user without the need for external components. Built-in switches are commonly found in devices such as power supplies, sensors, and control modules, providing a convenient way to turn on/off or adjust specific functions. Overall, the inclusion of a built-in switch enhances the usability and functionality of the electronic component by offering a simple and intuitive means of control.

    Yes
  • Encoder Type

    An encoder is classified into four types: mechanical, optical, magnetic, and electromagnetic induction types.

    Optical
  • Detent

    In electronic components, "detent" refers to a mechanical feature that provides a tactile feedback or a distinct position when a control or switch is adjusted. This feature helps users feel and hear when a setting or position has been reached, enhancing user experience and preventing accidental adjustments. Detents are commonly found in rotary switches, potentiometers, and encoders, where they help users easily navigate through different settings or options. The detent mechanism typically involves a small ball bearing or spring-loaded mechanism that creates resistance at specific points, allowing users to feel the clicks or notches as they turn the control.

    No
  • Pulses per Revolution

    Pulses per revolution (or PPR) is a parameter associated with encoders. Basically, it is a measure of the number of pulses per full revolution or turn of the encoder, with a full revolution being 360 degrees. In essence, it is a measure of an encoder's resolution.

    64
  • Rotational Life (Cycles Min)

    Rotational Life (Cycles Min) in electronic components refers to the minimum number of complete operational cycles a component can endure before it is expected to fail or degrade significantly. This parameter is crucial for assessing the reliability and durability of components that experience repeated movement or rotation, such as motors and certain types of connectors. It helps manufacturers and designers determine the expected lifespan of a product under specific usage conditions. The measurement is typically expressed in cycles, with higher values indicating a more robust component capable of withstanding greater mechanical stress.

    1M
0 Similar Products Remaining

EM14R0D-R25-L064S Overview

Despite the 4.75V ~ 5.25V supply voltage, encoders can still function well.

EM14R0D-R25-L064S Features

Series: EM14
4.75V ~ 5.25V Supply Voltage

EM14R0D-R25-L064S Applications

There are a lot of Bourns Inc.
EM14R0D-R25-L064S Encoders applications.


  • Communications equipment
  • Printers
  • Plotters
  • Tape drives
  • Factory automation equipment
  • Global Positioning/Driver Information Systems
  • Medical Equipment
  • Automatic health monitoring systems
  • RF-based home automation system
  • Robotics vehicle with the metal detector
EM14R0D-R25-L064S Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "EM14R0D-R25-L064S" in Bourns Inc. EM14R0D-R25-L064S.
  • Part Number
  • Manufacturer
  • Package
  • Description