- RoHS Status
- Hold Current
- Mounting Feature
- Number of Terminations
- Operating Supply Voltage
- Resistor Type
- Surface Mount
- Terminal Finish
- Terminal Placement
- Terminal Shape
- Thermistor Application
- Trip Current
Attribute column
Manufacturer
Bourns Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Manufacturer Package Identifier | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Resistor Type | Current Rating | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Rated Temperature | Power Dissipation | Terminal Placement | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Thermistor Application | Time to Trip | Trip Current | Ambient Temperature Range High | Height | Width | Width - Tab | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812L050_ Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF-USMF020 Bourns, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | MF-USMF020 | - | - | 600mW | 30V | - | Cut Tape | - | - | e4 | - | - | - | 2 | SMD/SMT | EAR99 | 5Ohm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.4 TO 5 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | - | PTC RESETTABLE FUSE | 10A | 3225 | 1210 | 30V | - | 600mW | DUAL ENDED | - | 200mA | 10A | OVERLOAD PROTECTION | 20 ms | 400mA | - | 1.1mm | 3.2mm | - | No SVHC | RoHS Compliant | ||
![]() P-TCO-U400/12-2 Bourns Inc. | 3516 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | P-TCO-U | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P-TCO-N450/12-2 Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | P-TCO-N | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF-USMF035 Bourns, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | Cut Tape | - | - | e4 | - | - | - | 2 | - | EAR99 | 1.3Ohm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.2 TO 1.3 OHMS AT 23 DEG CEL | 8533.40.80.70 | 6V | - | PTC RESETTABLE FUSE | - | 3225 | 1210 | 6V | - | 600mW | DUAL ENDED | 6V | 350mA | - | OVERLOAD PROTECTION | 200 ms | 750mA | - | - | 3.2mm | - | No SVHC | RoHS Compliant | ||
![]() MF-NSMF012 Bourns, Inc. | In Stock | - | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 30V | - | - | - | - | e4 | yes | - | - | 2 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 1.5 OHMS MINIMUM AT 23 DEG CEL | - | - | TR, 7 INCH | PTC RESETTABLE FUSE | - | 3216 | 1206 | 30V | 125°C | 400mW | DUAL | - | 120mA | - | OVERLOAD PROTECTION | 200 ms | 290mA | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() P-TCO-N400/12-2 Bourns Inc. | 2434 |
| Datasheet | 14 Weeks | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | P-TCO-N | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P-TCO-U450/12-2 Bourns Inc. | 3110 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | P-TCO-U | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P-TCO-U350/12-2 Bourns Inc. | 1202 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | P-TCO-U | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P-TCO-N350/12-2 Bourns Inc. | 2603 |
| Datasheet | 14 Weeks | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | P-TCO-N | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF-NSMF020 Bourns, Inc. | 32577 | - | Datasheet | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | MF-NSMF | - | - | - | 24V | - | - | - | - | e4 | yes | - | - | 2 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | - | - | TR, 7 INCH | PTC RESETTABLE FUSE | 10A | - | - | 24V | 125°C | 600mW | DUAL | - | 200mA | - | OVERLOAD PROTECTION | 600 ms | 460mA | 85°C | 850μm | - | - | No SVHC | RoHS Compliant | ||
![]() MF-NSMF110 Bourns, Inc. | In Stock | - | Datasheet | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | MF-NSMF | - | - | - | 6V | - | - | - | - | e4 | yes | - | - | 2 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.06 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.50 | - | TR, 7 INCH | PTC RESETTABLE FUSE | 100A | - | - | 6V | 125°C | 600mW | DUAL | 6V | 1.1A | - | OVERLOAD PROTECTION | 100 ms | 2.2A | 85°C | 700μm | - | - | No SVHC | RoHS Compliant | ||
![]() MF-USMF010 Bourns, Inc. | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 600mW | - | - | Cut Tape | 2006 | - | e4 | yes | Active | - | 2 | SMD/SMT | EAR99 | 15Ohm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.8 TO 15 OHMS AT 23 DEG CEL | 8533.40.80.50 | 30V | - | PTC RESETTABLE FUSE | - | 3225 | 1210 | 30V | - | 600mW | DUAL ENDED | - | 100mA | 10A | OVERLOAD PROTECTION | 600 ms | 300mA | - | - | 3.2mm | - | No SVHC | RoHS Compliant | ||
![]() MF-NSMF050 Bourns, Inc. | 36000 | - | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | e4 | yes | - | - | 2 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 0.15 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | - | TR, 7 INCH | PTC RESETTABLE FUSE | - | - | - | 13.2V | 125°C | 400mW | DUAL | - | 500mA | - | OVERLOAD PROTECTION | 100 ms | 1A | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MF-SMDF150 Bourns, Inc. | In Stock | - | Datasheet | - | - | 2018 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1.1W | - | - | Cut Tape | - | - | e4 | yes | - | - | 2 | SMD/SMT | EAR99 | 50mOhm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.05 TO 0.17 OHMS AT 23 DEG CEL | 8533.40.80.50 | 15V | TR | PTC RESETTABLE FUSE | - | - | - | 15V | - | 1.1W | DUAL ENDED | - | 1.5A | 40A | OVERLOAD PROTECTION | 800 ms | 3A | - | - | 4.72mm | 300μm | No SVHC | RoHS Compliant | ||
![]() MF-USMF075 Bourns, Inc. | 1614 | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 600mW | - | - | Cut Tape | - | - | e4 | - | - | - | 2 | SMD/SMT | EAR99 | 450mOhm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.07 TO 0.45 OHMS AT 23 DEG CEL | 8533.40.80.70 | 6V | - | PTC RESETTABLE FUSE | - | 3225 | 1210 | 6V | - | 600mW | DUAL ENDED | 6V | 750mA | 40A | OVERLOAD PROTECTION | 100 ms | 1.5A | - | - | 3.2mm | - | No SVHC | RoHS Compliant | ||
![]() MF-NSMF075 Bourns, Inc. | 36000 | - | Datasheet | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | e4 | yes | - | - | 2 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 0.1 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.50 | - | TR, 7 INCH | PTC RESETTABLE FUSE | - | - | - | 6V | 125°C | 400mW | DUAL | 6V | 750mA | - | OVERLOAD PROTECTION | 100 ms | 1.5A | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MF-MSMD014 Bourns, Inc. | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 6.5Ohm | NOT SPECIFIED | - | - | 0.4 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | - | BULK | PTC RESETTABLE FUSE | - | - | - | 60V | - | - | DUAL | - | 140nA | - | OVERLOAD PROTECTION | - | 340nA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MF-USMF150 Bourns, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 600mW | - | - | Cut Tape | - | - | e4 | - | - | - | 2 | SMD/SMT | EAR99 | 110mOhm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.03 TO 0.11 OHMS AT 23 DEG CEL | 8533.40.80.50 | 6V | - | PTC RESETTABLE FUSE | - | 3225 | 1210 | 6V | - | 600mW | DUAL ENDED | 6V | 1.5A | 40A | OVERLOAD PROTECTION | 5 s | 3A | - | - | 3.2mm | - | No SVHC | RoHS Compliant | ||
![]() MF-USMF050 Bourns, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 600mW | - | - | Cut Tape | - | - | e4 | - | - | - | 2 | SMD/SMT | EAR99 | 900mOhm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.18 TO 0.9 OHMS AT 23 DEG CEL | 8533.40.80.70 | 13.2V | - | PTC RESETTABLE FUSE | - | 3225 | 1210 | 13.2V | - | 600mW | DUAL ENDED | - | 500mA | 40A | OVERLOAD PROTECTION | 100 ms | 1A | - | - | 3.2mm | - | No SVHC | RoHS Compliant |