Bourns Inc. P-TCO-U400/12-2
Bourns Inc. P-TCO-U400/12-2
feed

Bourns Inc. P-TCO-U400/12-2

Manufacturer No:

P-TCO-U400/12-2

Manufacturer:

Bourns Inc.

Utmel No:

337-P-TCO-U400/12-2

Package:

1210 (3225 Metric), Concave

ECAD Model:

Description:

P-TCO-U Series -40°C~85°C Surface Mount Tape & Reel (TR) 1210 (3225 Metric), Concave

Quantity:

Unit Price: $0.749190

Ext Price: $0.75

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2357

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.749190

    $0.75

  • 10

    $0.706783

    $7.07

  • 100

    $0.666776

    $66.68

  • 500

    $0.629034

    $314.52

  • 1000

    $0.593429

    $593.43

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
P-TCO-U400/12-2 information

Specifications
Documents & Media
Product Details
Bourns Inc. P-TCO-U400/12-2 technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. P-TCO-U400/12-2.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1210 (3225 Metric), Concave
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    P-TCO-U
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2A (4 Weeks)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bourns Inc. P-TCO-U400/12-2.

Product Description: P-TCO-U400/12-2 Temperature Sensor from Bourns Inc.

1. Description

The P-TCO-U400/12-2 is a high-precision PTC (Positive Temperature Coefficient) thermistor designed by Bourns Inc. This surface-mount temperature sensor is part of the P-TCO-U series, known for its reliability and accuracy in temperature measurement. The P-TCO-U400/12-2 is specifically engineered to operate within a wide temperature range, making it suitable for various applications requiring precise thermal monitoring.

2. Features

  • Moisture Sensitivity Level (MSL): 2A, with a shelf life of 4 weeks.
  • Mounting Type: Surface Mount, allowing for compact and efficient integration into PCBs.
  • Operating Temperature Range: -40°C to 85°C, ensuring reliable performance across a broad thermal spectrum.
  • Package / Case: 1210 (3225 Metric), Concave, providing a compact footprint suitable for modern electronics.
  • Packaging: Tape & Reel (TR), facilitating easy handling and automated assembly processes.
  • Part Status: Active, indicating ongoing support and availability.
  • RoHS Status: ROHS3 Compliant, adhering to environmental regulations for lead-free manufacturing.

3. Applications

The P-TCO-U400/12-2 temperature sensor is versatile and can be applied in various fields:

Primary Applications: - Industrial Automation: Monitoring temperature in machinery and equipment to prevent overheating or undercooling. - Consumer Electronics: Ensuring optimal performance in devices such as laptops, smartphones, and gaming consoles. - Automotive Systems: Detecting engine temperature for safety and efficiency.

Secondary Applications: - Medical Devices: Monitoring patient temperature in medical equipment. - Aerospace Technology: Tracking temperature in aircraft systems. - Home Appliances: Controlling heating and cooling systems in refrigerators and air conditioners.

4. Alternative Parts

For those looking for alternative temperature sensors with similar specifications:

  • NTC Thermistors: While NTC thermistors have different characteristics, they can serve as alternatives in certain applications where PTC thermistors are not suitable.
  • Digital Temperature Sensors: These offer higher precision but may require additional circuitry for conversion.

5. Embedded Modules

The P-TCO-U400/12-2 temperature sensor is commonly used in various embedded modules:

  • Microcontroller Boards: Integrated with microcontrollers like Arduino or Raspberry Pi for IoT projects.
  • System-on-Chip (SoC) Modules: Used in SoC-based designs for automotive and industrial control systems.
  • Sensor Kits: Often included in sensor kits for prototyping and development purposes.

The P-TCO-U400/12-2 from Bourns Inc. is an excellent choice for any application requiring accurate and reliable temperature measurement. Its compact design, wide operating range, and compliance with environmental regulations make it an ideal component for modern electronics development.

P-TCO-U400/12-2 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "P-TCO-U400/12-2" in Bourns Inc. P-TCO-U400/12-2.
  • Part Number
  • Manufacturer
  • Package
  • Description