- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Breakdown Voltage / V | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Polarity | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SMC40A TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 47.75V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 44.4V | 3000W 3kW | 46.4A | 64.5V | 40V | 1 | - | 40V | 64.5V | ROHS3 Compliant | ||
![]() 3SMC20CA TR13 PBFREE Central Semiconductor Corp | 49 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 23.85V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 22.2V | 3000W 3kW | 92.6A | 32.4V | 20V | - | 1 | 20V | 32.4V | ROHS3 Compliant | ||
![]() 3SMC48CA TR13 PBFREE Central Semiconductor Corp | 20 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 57.3V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 53.3V | 3000W 3kW | 38.8A | 77.4V | 48V | - | 1 | 48V | 77.4V | ROHS3 Compliant | ||
![]() 3SMC17CA TR13 PBFREE Central Semiconductor Corp | 20 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 20.3V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 18.9V | 3000W 3kW | 106.6A | 27.6V | 17V | - | 1 | - | 27.6V | ROHS3 Compliant | ||
![]() 3SMC30CA TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 35.8V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 33.3V | 3000W 3kW | 62A | 48.4V | 30V | - | 1 | 30V | 48.4V | ROHS3 Compliant | ||
![]() 3SMC10A TR13 PBFREE Central Semiconductor Corp | 3345 |
| Datasheet | - | Surface Mount | DO-214AB, SMC | YES | 11.95V | -65°C~150°C TJ | Cut Tape (CT) | Discontinued | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 11.1V | 3000W 3kW | 176.4A | 17V | 10V | 1 | - | - | - | ROHS3 Compliant | ||
![]() 3SMC36A TR13 PBFREE Central Semiconductor Corp | 49 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 43V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 40V | 3000W 3kW | 51.6A | 58.1V | 36V | 1 | - | 36V | - | ROHS3 Compliant | ||
![]() 3SMC75A TR13 PBFREE Central Semiconductor Corp | 41 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 89.55V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 83.3V | 3000W 3kW | 24.8A | 121V | 75V | 1 | - | 75V | - | ROHS3 Compliant | ||
![]() 3SMC33CA TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 39.45V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 36.7V | 3000W 3kW | 56.2A | 53.3V | 33V | - | 1 | 33V | 53.3V | ROHS3 Compliant | ||
![]() 3SMC48A TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 57.3V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 53.3V | 3000W 3kW | 38.8A | 77.4V | 48V | 1 | - | 48V | 77.4V | ROHS3 Compliant | ||
![]() 3SMC5.0A TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 6.83V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 6.4V | 3000W 3kW | 326A | 9.2V | 5V | 1 | - | 5V | 9.2V | ROHS3 Compliant | ||
![]() 3SMC54A TR13 PBFREE Central Semiconductor Corp | 20 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 64.5V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 60V | 3000W 3kW | 34.4A | 87.1V | 54V | 1 | - | 54V | - | ROHS3 Compliant | ||
![]() CFTVS3V3B TR PBFREE Central Semiconductor Corp | 21625 |
| Datasheet | 18 Weeks | Surface Mount | SOD-882 | - | - | -55°C~125°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | - | No | 3.5V | 40W | 5A 8/20μs | 8V | 3.3V Max | - | 1 | - | - | ROHS3 Compliant | ||
![]() 1SMB5.0CA TR13 PBFREE Central Semiconductor Corp | 23 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AA, SMB | YES | 6.8V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 6.4V | 600W | 65.2A | 9.2V | 5V | - | 1 | 5V | 9.2V | ROHS3 Compliant | ||
![]() 1.5SMC100A TR13 PBFREE Central Semiconductor Corp | 11 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 100V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 95V | 1500W 1.5kW | 11A | 137V | 85.5V | 1 | - | 85.5V | - | ROHS3 Compliant | ||
![]() 1SMC45A TR13 PBFREE Central Semiconductor Corp | 41 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 53.75V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 50V | 1500W 1.5kW | 20.6A | 72.7V | 45V | 1 | - | 45V | 72.7V | ROHS3 Compliant | ||
![]() 1SMC7.0A TR13 PBFREE Central Semiconductor Corp | 20 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 8.37V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 7.78V | 1500W 1.5kW | 125A | 12V | 7V | 1 | - | 7V | - | ROHS3 Compliant | ||
![]() 1SMC15A TR13 PBFREE Central Semiconductor Corp | 20 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 17.95V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 16.7V | 1500W 1.5kW | 61.5A | 24.4V | 15V | 1 | - | - | 24.4V | ROHS3 Compliant | ||
![]() 1SMC51A TR13 PBFREE Central Semiconductor Corp | 41 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 60.95V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 56.7V | 1500W 1.5kW | 18.2A | 82.4V | 51V | 1 | - | - | 82.4V | ROHS3 Compliant | ||
![]() 1SMB36CA TR13 PBFREE Central Semiconductor Corp | 49 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AA, SMB | YES | 43V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 40V | 600W | 10.3A | 58.1V | 36V | - | 1 | 36V | - | ROHS3 Compliant |