Central Semiconductor Corp 3SMC10A TR13 PBFREE
Central Semiconductor Corp 3SMC10A TR13 PBFREE
feed

Central Semiconductor Corp 3SMC10A TR13 PBFREE

Manufacturer No:

3SMC10A TR13 PBFREE

Utmel No:

420-3SMC10A TR13 PBFREE

Package:

DO-214AB, SMC

ECAD Model:

Description:

TVS DIODE 10V 17V SMC

Quantity:

Unit Price: $2.731529

Ext Price: $2.73

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3345

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.731529

    $2.73

  • 10

    $2.576914

    $25.77

  • 100

    $2.431051

    $243.11

  • 500

    $2.293444

    $1,146.72

  • 1000

    $2.163627

    $2,163.63

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3SMC10A TR13 PBFREE information

Specifications
Documents & Media
Product Details
Central Semiconductor Corp 3SMC10A TR13 PBFREE technical specifications, attributes, parameters and parts with similar specifications to Central Semiconductor Corp 3SMC10A TR13 PBFREE.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    DO-214AB, SMC
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Breakdown Voltage / V
    11.95V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -65°C~150°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Cut Tape (CT)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Discontinued
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Zener
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    UNIDIRECTIONAL
  • Power Line Protection

    During fault, the only circuit breaker closest to the fault point should be tripped. The operating time of relay associated with protection of line should be as minimum as possible in order to prevent unnecessary tripping of circuit breakers associated with other healthy parts of power system.

    No
  • Voltage - Breakdown (Min)

    Voltage - Breakdown (Min) is a parameter used to specify the minimum voltage level at which an electronic component, such as a diode or capacitor, will break down and allow current to flow through it uncontrollably. This breakdown voltage is a critical characteristic that determines the maximum voltage the component can withstand before failing. It is important to ensure that the applied voltage does not exceed this minimum breakdown voltage to prevent damage to the component and maintain proper functionality. Manufacturers provide this specification to help engineers and designers select components that are suitable for their intended applications and operating conditions.

    11.1V
  • Power - Peak Pulse

    Power - Peak Pulse refers to the maximum transient power level that an electronic component, such as a diode or a transzorber, can safely dissipate during a short-duration pulse. This parameter is critical in determining the component's ability to withstand voltage spikes or surges without failure. It is typically expressed in watts and is measured over a specific duration, usually in microseconds or nanoseconds, to reflect the component's performance under peak conditions. Understanding this parameter helps designers select appropriate components for applications where transient conditions are expected.

    3000W 3kW
  • Current - Peak Pulse (10/1000μs)

    The parameter "Current - Peak Pulse (10/1000μs)" in electronic components refers to the maximum current that a device can handle during a transient overvoltage event with a specific waveform, typically a 10/1000μs pulse. This parameter is important for surge protection devices such as transient voltage suppressors (TVS) and varistors, as it indicates the device's ability to divert excess current away from sensitive components and protect them from damage. A higher peak pulse current rating signifies better surge protection capability, making the component more suitable for applications exposed to high-voltage transients or lightning strikes. Designers should carefully consider this parameter when selecting surge protection components to ensure reliable operation and protection of their electronic circuits.

    176.4A
  • Voltage - Clamping (Max) @ Ipp

    Voltage - Clamping (Max) @ Ipp refers to the maximum voltage that a component, such as a transient voltage suppressor or diode, can clamp when subjected to a specific peak current (Ipp). It indicates the upper limit of voltage that the component will allow to pass through, effectively protecting sensitive circuits from overvoltage conditions. This parameter is crucial for ensuring that devices are safeguarded against voltage spikes without being damaged. Designers use this specification to select appropriate components for overvoltage protection in their applications.

    17V
  • Voltage - Reverse Standoff (Typ)

    Voltage - Reverse Standoff (Typ) refers to the maximum reverse voltage that a semiconductor device, such as a diode or a transient voltage suppressor, can withstand without entering into breakdown. It is typically specified as a nominal value and indicates the voltage level at which the device transitions from its non-conducting state to a conducting state when reverse-biased. Exceeding this voltage can lead to permanent damage or failure of the component. This parameter is crucial for ensuring the safe operating limits of electronic circuits, particularly in protecting sensitive components from voltage spikes.

    10V
  • Unidirectional Channels

    Unidirectional channels in electronic components refer to pathways that allow the flow of electrical current in only one direction. These channels are essential in devices like diodes, which permit current to pass through while blocking any reverse flow. Their primary function is to control and direct the flow of electricity, ensuring that circuit operation remains efficient and protects components from potential damage due to reverse currents. Unidirectional channels are commonly used in power supply circuits, signal rectification, and various electronic applications where controlled current flow is crucial.

    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Central Semiconductor Corp 3SMC10A TR13 PBFREE.

Product Description

1. Description

The 3SMC10A TR13 PBFREE is a surface-mount unidirectional TVS (Transient Voltage Suppressor) diode designed by Central Semiconductor Corp. This device is part of the TVS - Diodes subcategory under Circuit Protection, offering robust protection against voltage spikes and electrical surges. Despite being discontinued, it remains a reliable option for various applications requiring transient voltage protection.

2. Features

  • Breakdown Voltage: The 3SMC10A has a breakdown voltage of 11.95V, ensuring it can handle high voltage transients effectively.
  • Peak Pulse Current: With a peak pulse current of 176.4A at 10/1000μs, this diode is capable of withstanding significant transient currents.
  • Operating Temperature: The operating temperature range is from -65°C to 150°C, making it suitable for a wide range of environments.
  • Mounting Type: Surface mount technology (SMT) allows for compact and efficient integration into PCBs.
  • Package & Packaging: The device is packaged in a DO-214AB (SMC) package and comes in cut tape (CT) packaging for easy handling.
  • RoHS Compliance: The product is compliant with ROHS3 standards, ensuring environmental sustainability.
  • Polarity: It is unidirectional, meaning it protects against positive voltage transients only.

3. Applications

Primary Applications:
  1. General Purpose Protection: Ideal for protecting sensitive electronic components from voltage spikes and electrical surges in general-purpose applications.
  2. Automotive Electronics: Suitable for use in automotive systems where transient voltage protection is crucial.
  3. Industrial Control Systems: Protects industrial control systems from electrical disturbances and surges.
Secondary Applications:
  1. Medical Devices: Can be used in medical devices to safeguard against electrical transients that could interfere with critical functions.
  2. Consumer Electronics: Provides protection in consumer electronics such as televisions, computers, and other appliances prone to electrical surges.

4. Alternative Parts

Due to its discontinuation status, alternative parts may be considered based on similar specifications: - The 3SMC10A can be replaced with other unidirectional TVS diodes from Central Semiconductor Corp or other manufacturers with similar specifications (e.g., breakdown voltage and peak pulse current).

5. Embedded Modules

This component is commonly used in various embedded modules designed for transient voltage protection: - Power Supply Modules: Often integrated into power supply modules to protect against voltage spikes during power-up or power-down cycles. - Communication Modules: Used in communication modules such as Ethernet or USB interfaces to safeguard against electrical transients that could disrupt data transmission.

In summary, while the 3SMC10A TR13 PBFREE is no longer in production, its robust features make it an excellent choice for applications requiring transient voltage suppression until suitable replacements are identified or sourced from alternative manufacturers.

3SMC10A TR13 PBFREE Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "3SMC10A TR13 PBFREE" in Central Semiconductor Corp 3SMC10A TR13 PBFREE.
  • Part Number
  • Manufacturer
  • Package
  • Description