- Configuration
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Power - Max
- Voltage - Forward (Vf) (Max) @ If
- Voltage - Zener (Nom) (Vz)
- Tolerance
- Power Dissipation (Max)
Attribute column
Manufacturer
Central Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer | Number of Elements | Power Dissipation (Max) | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Max Power Dissipation | Orientation | Depth | Current Rating | Number of Contacts | Working Voltage | Contact Resistance | Configuration | Impedance | Element Configuration | Diode Type | Wire Gauge (Max) | Wire Gauge (Min) | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Contact Current Rating | Impedance-Max | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Reverse Current-Max | Dynamic Impedance-Max | Reverse Test Voltage | Product Category | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CMSZDA5V1 TR Central | In Stock | - | - | - | - | Surface Mount | SC-70, SOT-323 | - | SOT-323 | - | - | - | 60 Ohms | -- | - | - | - | Compliant | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | - | -- | ±5% | Active | -- | - | - | - | - | - | - | - | - | 10 A | - | - | - | 1 Pair Common Anode | - | - | - | - | - | 2µA @ 2V | - | 900mV @ 10mA | 275mW | - | - | - | - | 5.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CMSZDA33V TR Central | In Stock | - | - | - | - | Surface Mount | SC-70, SOT-323 | - | SOT-323 | - | - | - | 80 Ohms | -- | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | - | -- | ±5% | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | 50nA @ 23.1V | - | 900mV @ 10mA | 275mW | - | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CMSZDA20V TR Central | In Stock | - | - | - | Clip | Surface Mount | SC-70, SOT-323 | - | SOT-323 | - | Steel | - | 55 Ohms | -- | - | - | - | Compliant | 60 V | 60 V | 60 V | -65°C ~ 150°C | Tape & Reel (TR) | - | -- | ±5% | Active | -- | Clip | 60 °C | -25 °C | Black | - | - | - | - | 16 A | - | - | 50 mΩ | 1 Pair Common Anode | - | - | - | - | - | 50nA @ 14V | - | 900mV @ 10mA | 275mW | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | 154 mm | - | No SVHC | - | - | ||
CMSZDA8V2 TR Central | In Stock | - | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | SOT-323 | Amphenol Positronic | - | 5 | 15 Ohms | -- | Positronic | - | - | Compliant | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | - | -- | ±5% | Active | -- | - | 150 °C | -65 °C | - | D-Sub Connectors | 275 mW | - | - | - | - | 8.2 V | - | 1 Pair Common Anode | 15 Ω | Common Anode | - | - | - | 700nA @ 5V | 275 mW | 900mV @ 10mA | 275mW | - | - | - | 900 mV | 8.2V | 8.2 V | Mixed Contact D-Sub Connectors | - | 700 nA | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | Lead Free | ||
CMSZDA9V1 TR Central | In Stock | - | - | - | Through Hole | Surface Mount | SC-70, SOT-323 | - | SOT-323 | - | - | - | 15 Ohms | -- | - | - | - | Compliant | - | - | 300 V | -65°C ~ 150°C | Tape & Reel (TR) | - | -- | 5 % | Active | -- | - | 120 °C | -65 °C | - | - | 275 mW | Straight | 71.1 mm | - | 50 | 9.1 V | - | 1 Pair Common Anode | 15 Ω | Common Anode | - | 22 AWG | 14 AWG | 500nA @ 6V | 275 mW | 900mV @ 10mA | 275mW | 10 A | - | - | 900 mV | 9.1V | 9.1 V | - | - | 500 nA | - | - | - | - | - | 139.7 mm | 69.85 mm | - | - | Contains Lead | ||
CMSZDA5V6 TR PBFREE Central Semiconductor Corp | 44 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | 0.275W | - | - | - | - | -65°C~150°C | Cut Tape (CT) | - | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 1μA @ 2V | - | 900mV @ 10mA | 275mW | - | 40Ohm | 5.6V | - | 5.6V | - | - | 7.1% | - | 5mA | - | 40Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMSZDA10V TR PBFREE Central Semiconductor Corp | 1453 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | 0.275W | - | - | - | - | -65°C~150°C | Cut Tape (CT) | - | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 200nA @ 7V | - | 900mV @ 10mA | 275mW | - | 20Ohm | 10V | - | 10V | - | - | 6% | - | 5mA | - | 20Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMSZDA5V1 TR PBFREE Central Semiconductor Corp | 7461 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | 0.275W | - | - | - | - | -65°C~175°C | Cut Tape (CT) | - | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 2μA @ 2V | - | 900mV @ 10mA | 275mW | - | 60Ohm | 5.1V | - | 5.1V | - | - | 5.9% | - | 5mA | - | 60Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMSZDA8V2 TR PBFREE Central Semiconductor Corp | 2709 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | 0.275W | - | - | - | - | -65°C~150°C | Cut Tape (CT) | - | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 700nA @ 5V | - | 900mV @ 10mA | 275mW | - | 15Ohm | 8.2V | - | 8.2V | - | - | 6.1% | - | 5mA | - | 15Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMSZDA9V1 TR PBFREE Central Semiconductor Corp | 6622 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | 0.275W | - | - | - | - | -65°C~150°C | Cut Tape (CT) | - | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 500nA @ 6V | - | 900mV @ 10mA | 275mW | - | 15Ohm | 9.1V | - | 9.1V | - | - | 6.6% | - | 5mA | - | 15Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMPZDA15V TR PBFREE Central Semiconductor Corp | 2209 |
| Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | 0.35W | - | - | - | - | -65°C~175°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 50nA @ 10.5V | - | 900mV @ 10mA | 350mW | - | 30Ohm | 15V | - | 14.7V | - | - | 6.1% | - | 5mA | - | 30Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMSZDA11V TR PBFREE Central Semiconductor Corp | 242 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | 0.275W | - | - | - | - | -65°C~150°C | Cut Tape (CT) | - | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 100μA @ 8V | - | 900mV @ 10mA | 275mW | - | 20Ohm | 11V | - | 11V | - | - | 5.4% | - | 5mA | - | 20Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMKZ5231B TR Central Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | - | - | - | 1 | 0.2W | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | ±5% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3 Independent | - | - | ZENER DIODE | - | - | 5μA @ 2V | - | 900mV @ 10mA | 200mW | - | 17Ohm | 5.1V | - | 5.1V | - | - | 5% | - | 20mA | - | 17Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMSZDA33V TR PBFREE Central Semiconductor Corp | 4245 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | 0.275W | - | - | - | - | -65°C~175°C | Cut Tape (CT) | - | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 50nA @ 23.1V | - | 900mV @ 10mA | 275mW | - | 80Ohm | 33V | - | 33V | - | - | 6.1% | - | 2mA | - | 80Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMSZDA20V TR PBFREE Central Semiconductor Corp | 4873 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | 0.275W | - | - | - | - | -65°C~150°C | Cut Tape (CT) | 2016 | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 50nA @ 14V | - | 900mV @ 10mA | 275mW | - | 55Ohm | 20V | - | 20V | - | - | 6% | - | 5mA | - | 55Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMPZDA12V TR PBFREE Central Semiconductor Corp | 32626 |
| Datasheet | 36 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | 0.35W | - | - | - | - | -65°C~150°C | Cut Tape (CT) | - | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 100nA @ 8V | - | 900mV @ 10mA | 350mW | - | 250Ohm | 12V | - | 12.05V | - | - | 5.4% | - | 5mA | - | 25Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMSZDA12V TR PBFREE Central Semiconductor Corp | 1133 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | 0.275W | - | - | - | - | -65°C~150°C | Cut Tape (CT) | - | - | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 100nA @ 8V | - | 900mV @ 10mA | 275mW | - | 25Ohm | 12V | - | 12V | - | - | 5% | - | 5mA | - | 25Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMXZ39VTO TR Central Semiconductor Corp | 44 |
| Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | - | - | - | - | 0.35W | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | ±5% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3 Independent | - | - | - | - | - | 50nA @ 27.3V | - | 900mV @ 10mA | 350mW | - | 130Ohm | - | - | 39V | - | - | - | - | - | 0.05μA | - | 27.3V | - | - | - | - | Non-RoHS Compliant | - | ||
CMPZDA24V TR PBFREE Central Semiconductor Corp | 4301 |
| Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | 0.35W | - | - | - | - | -65°C~175°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 50nA @ 16.8V | - | 900mV @ 10mA | 350mW | - | 70Ohm | 24V | - | 24.2V | - | - | 5.8% | - | 5mA | - | 70Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
CMKZ5236B BK Central Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | - | - | - | 1 | 0.2W | - | - | - | - | -65°C~150°C TJ | - | - | - | ±5% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3 Independent | - | - | ZENER DIODE | - | - | 3μA @ 6V | - | 900mV @ 10mA | 200mW | - | 6Ohm | 7.5V | - | 7.5V | - | - | 5% | - | 20mA | - | 6Ohm | - | - | - | - | - | ROHS3 Compliant | - |