Central Semiconductor Corp CMSZDA12V TR PBFREE
Central Semiconductor Corp CMSZDA12V TR PBFREE
feed

Central Semiconductor Corp CMSZDA12V TR PBFREE

Manufacturer No:

CMSZDA12V TR PBFREE

Utmel No:

420-CMSZDA12V TR PBFREE

Package:

SC-70, SOT-323

ECAD Model:

Description:

1 Pair Common Anode ZENER DIODE ±5% 12V 25Ohm 5% Surface Mount SC-70, SOT-323

Quantity:

Unit Price: $0.432243

Ext Price: $0.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2665

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.432243

    $0.43

  • 10

    $0.407776

    $4.08

  • 100

    $0.384695

    $38.47

  • 500

    $0.362920

    $181.46

  • 1000

    $0.342377

    $342.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CMSZDA12V TR PBFREE information

Specifications
Documents & Media
Product Details
Central Semiconductor Corp CMSZDA12V TR PBFREE technical specifications, attributes, parameters and parts with similar specifications to Central Semiconductor Corp CMSZDA12V TR PBFREE.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SC-70, SOT-323
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Power Dissipation (Max)
    0.275W
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -65°C~150°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Cut Tape (CT)
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    1 Pair Common Anode
  • Diode Type

    In electronic components, the parameter "Diode Type" refers to the specific type or configuration of a diode, which is a semiconductor device that allows current to flow in one direction only. There are various types of diodes, each designed for specific applications and functions. Common diode types include rectifier diodes, zener diodes, light-emitting diodes (LEDs), and Schottky diodes, among others. The diode type determines the diode's characteristics, such as forward voltage drop, reverse breakdown voltage, and maximum current rating, making it crucial for selecting the right diode for a particular circuit or application. Understanding the diode type is essential for ensuring proper functionality and performance in electronic circuits.

    ZENER DIODE
  • Current - Reverse Leakage @ Vr

    Current - Reverse Leakage @ Vr is a parameter that describes the amount of current that flows in the reverse direction through a diode or other semiconductor component when a reverse voltage (Vr) is applied across it. This leakage current is typically very small, but it is important to consider in electronic circuits as it can affect the overall performance and reliability of the component. The reverse leakage current is influenced by factors such as the material properties of the semiconductor, temperature, and the magnitude of the reverse voltage applied. Manufacturers provide this parameter in datasheets to help engineers and designers understand the behavior of the component in reverse bias conditions.

    100nA @ 8V
  • Voltage - Forward (Vf) (Max) @ If

    The parameter "Voltage - Forward (Vf) (Max) @ If" refers to the maximum voltage drop across a diode when it is forward-biased and conducting a specified forward current (If). It indicates the maximum potential difference the diode can withstand while allowing current to flow in the forward direction without breaking down. This value is crucial for designing circuits as it helps determine how much voltage will be lost across the diode during operation. Higher Vf values can lead to reduced efficiency in power applications, making this parameter essential for optimizing circuit performance.

    900mV @ 10mA
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    275mW
  • Impedance-Max

    Impedance-Max is a parameter in electronic components that specifies the maximum impedance that the component can handle without experiencing damage or malfunction. Impedance refers to the opposition that a circuit presents to the flow of alternating current. In the context of electronic components, Impedance-Max is crucial for ensuring proper performance and preventing overloading or overheating. Designers and engineers use this parameter to select components that are compatible with the impedance requirements of a circuit, helping to maintain the integrity and reliability of the overall system.

    25Ohm
  • Reference Voltage

    A voltage reference is an electronic device that ideally produces a fixed (constant) voltage irrespective of the loading on the device, power supply variations, temperature changes, and the passage of time. Voltage references are used in power supplies, analog-to-digital converters, digital-to-analog converters, and other measurement and control systems. Voltage references vary widely in performance; a regulator for a computer power supply may only hold its value to within a few percent of the nominal value, whereas laboratory voltage standards have precisions and stability measured in parts per million.

    12V
  • Voltage - Zener (Nom) (Vz)

    The parameter "Voltage - Zener (Nom) (Vz)" refers to the nominal voltage of a Zener diode, which is a type of semiconductor device that allows current to flow in the reverse direction when a certain voltage threshold is reached. The Zener voltage, denoted as Vz, is the voltage at which the Zener diode begins to conduct in the reverse direction. This parameter is crucial in determining the specific voltage regulation characteristics of the Zener diode in a circuit. It is important to select a Zener diode with a Vz value that matches the desired voltage regulation requirements of the circuit to ensure proper functionality.

    12V
  • Voltage Tol-Max

    Voltage Tol-Max refers to the maximum allowable deviation or tolerance in voltage that an electronic component can withstand without causing damage or malfunction. It indicates the range within which the component can operate safely and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component in various electrical circuits. Designers and engineers need to consider the Voltage Tol-Max specification when selecting components to ensure compatibility and prevent potential issues related to voltage fluctuations.

    5%
  • Working Test Current

    Working Test Current is a parameter used in electronic components to specify the maximum current that the component can handle during normal operation or testing without being damaged. This parameter is crucial for ensuring the reliability and longevity of the component in a circuit. It helps designers and engineers determine the appropriate operating conditions and limits for the component to prevent overheating or failure. Understanding the Working Test Current of a component is essential for proper selection and integration into electronic systems to ensure optimal performance and safety.

    5mA
  • Dynamic Impedance-Max

    Dynamic Impedance-Max refers to the maximum impedance value exhibited by an electronic component when subjected to dynamic operating conditions, such as changing voltage or current levels. It is a critical parameter in evaluating how a component behaves under real-world signal variations, particularly in applications involving RF circuits, semiconductor devices, and filters. This parameter helps in assessing the performance and stability of the component in response to dynamic loads or signals, providing insights into its efficiency and linearity during operation.

    25Ohm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Central Semiconductor Corp CMSZDA12V TR PBFREE.

Product Description

CMSZDA12V TR PBFREE Zener Diode Array

The CMSZDA12V TR PBFREE is a high-reliability Zener diode array designed by Central Semiconductor Corp. This discrete semiconductor product is part of the Diodes - Zener - Arrays category and features a common anode configuration, making it ideal for various electronic applications requiring precise voltage regulation.

Features

  • High Precision Voltage Regulation: The CMSZDA12V TR PBFREE offers a nominal Zener voltage of 12V, ensuring stable voltage regulation in electronic circuits.
  • Low Reverse Leakage Current: With a reverse leakage current of just 100nA at 8V, this diode array minimizes power consumption and reduces noise in sensitive applications.
  • High Dynamic Impedance: The dynamic impedance is maximally 25 ohms, providing efficient operation in a wide range of operating conditions.
  • Surface Mount Technology: The SC-70 and SOT-323 packages are designed for surface mount technology (SMT), facilitating easy integration into modern PCB designs.
  • Operating Temperature Range: The operating temperature range from -65°C to 150°C ensures reliable performance in harsh environments.
  • RoHS Compliance: The CMSZDA12V TR PBFREE is ROHS3 compliant, meeting the stringent environmental regulations for electronic components.

Applications

Primary Applications: 1. Voltage Regulation Circuits: The CMSZDA12V TR PBFREE is particularly useful in voltage regulator circuits where precise voltage stabilization is required. 2. Power Supplies: It can be used in power supply units to provide stable output voltages. 3. Filtering and Clamping Circuits: Its low leakage current and high dynamic impedance make it suitable for filtering and clamping applications.

Secondary Applications: 1. Audio Equipment: The diode array can be used in audio equipment for noise reduction and signal conditioning. 2. Medical Devices: Its high reliability and precision make it suitable for medical devices requiring stable voltage regulation. 3. Industrial Control Systems: It can be used in industrial control systems where precise voltage control is essential.

Alternative Parts

If the CMSZDA12V TR PBFREE is not available or if you need alternative solutions, consider the following parts:

  1. CMSZDA10V TR PBFREE - A similar Zener diode array with a nominal voltage of 10V.
  2. CMSZDA15V TR PBFREE - A Zener diode array with a nominal voltage of 15V.

These alternatives offer similar performance characteristics but with different nominal voltages.

Embedded Modules

The CMSZDA12V TR PBFREE is commonly used in various embedded modules and systems:

  1. Voltage Regulator Modules (VRMs): It is often integrated into VRMs to provide stable output voltages.
  2. Power Management ICs (PMICs): The diode array may be used in PMICs to enhance voltage regulation capabilities.
  3. Analog Front-End (AFE) Modules: It can be part of AFE modules used in applications requiring precise analog signal processing.

The CMSZDA12V TR PBFREE is an excellent choice for any application requiring high precision voltage regulation due to its low leakage current, high dynamic impedance, and wide operating temperature range. Its surface mount package ensures easy integration into modern electronic designs while meeting stringent environmental regulations with ROHS3 compliance.

CMSZDA12V TR PBFREE Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CMSZDA12V TR PBFREE" in Central Semiconductor Corp CMSZDA12V TR PBFREE.
  • Part Number
  • Manufacturer
  • Package
  • Description