- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSA310-3.579545MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | 2 | -10°C~60°C | Bulk | CSA310 | 0.118Diax0.406L 3.00mmx10.30mm | 0.003% | Obsolete | 1 (Unlimited) | Radial | MHz Crystal | 60°C | -10°C | - | - | - | - | - | 3.579545MHz | ±50ppm | - | - | 200Ohms | 18pF | Fundamental | ±30ppm | - | - | 10.4902mm | 0.413 10.50mm | 10.3124mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CSA309-25.000MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 25MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CSA309-11.0592MABJ-UB Citizen Finedevice Co Ltd | 8000 | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 11.0592MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CMR309T-16.000MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Cylindrical Can, Radial | - | - | -10°C~60°C | Tape & Reel (TR) | CMR309T | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 16MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | - | - | 0.122 3.10mm | - | - | - | - | - | ||
![]() CMR309T-8.000MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Cylindrical Can, Radial | - | - | -10°C~60°C | Tape & Reel (TR) | CMR309T | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 8MHz | ±50ppm | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.122 3.10mm | - | - | - | - | - | ||
![]() CS10-40.000MAMJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | CS10 | 0.236Lx0.138W 6.00mmx3.50mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 40MHz | ±60ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.039 1.00mm | - | - | - | - | - | ||
![]() CS325-13.560MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -10°C~60°C | Tape & Reel (TR) | CS325 | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -10°C | - | - | - | - | - | 13.56MHz | ±50ppm | - | - | 150Ohms | 18pF | Fundamental | ±30ppm | 0.003 % | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CS325-40.000MABJ-UT Citizen Finedevice Co Ltd | 86 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | CS325 | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -10°C | - | - | - | - | - | 40MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | Lead Free | ||
![]() CM250S-76.800KAZF-UT Citizen Finedevice Co Ltd | 326 |
| Datasheet | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | 4 | -40°C~85°C | Tape & Reel (TR) | CM250S | 0.311Lx0.146W 7.90mmx3.70mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | 76.8kHz | - | - | - | 50kOhms | 12.5pF | Fundamental | ±30ppm | - | - | - | 0.098 2.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CSA309-14.31818MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | - | - | - | - | 14.31818MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-28.63636MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | - | - | - | - | 28.63636MHz | ±50ppm | - | - | 100Ohms | 18pF | 3rd Overtone | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-12.288MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | - | - | - | - | 12.288MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CFV206 32.000KDZSB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | -20°C~70°C | Bulk | CFV-206 | 0.075Dia 1.90mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | 32kHz | - | - | - | 50kOhms | 11pF | Fundamental | ±20ppm | - | - | - | 0.244 6.20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CM315-32.768KDZF-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | CM315 | 0.126Lx0.059W 3.20mmx1.50mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | TAPE AND REEL | 8541.60.00.10 | - | unknown | 32.768kHz | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | - | 1 μW | - | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() CS10-12.000MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | -10°C~60°C | Tape & Reel (TR) | CS10 | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -40°C | Ceramic | - | - | 18pF | - | 12MHz | ±50ppm | - | - | 70Ohms | 18pF | Fundamental | ±30ppm | 0.003 % | - | 990.6μm | 0.039 1.00mm | 5.9944mm | 3.5052mm | - | RoHS Compliant | Lead Free | ||
![]() CS10-24.576MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | -10°C~60°C | Tape & Reel (TR) | CS10 | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | AT CUT; TR | 8541.60.00.60 | 18pF | - | 24.576MHz | ±50ppm | - | 24.576MHz | 50Ohm | - | Fundamental | ±30ppm | - | 50 μW | 990.6μm | 0.039 1.00mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CS20-3.6864MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -10°C~60°C | Tape & Reel (TR) | CS20 | 0.457Lx0.217W 11.60mmx5.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -10°C | Ceramic | - | - | - | - | 3.6864MHz | ±50ppm | - | - | 200Ohms | 18pF | Fundamental | ±30ppm | - | - | 2.2098mm | 0.087 2.20mm | 11.6078mm | 5.5118mm | - | RoHS Compliant | Lead Free | ||
![]() CS20 19.440MABJTR Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | CS20 | 0.457Lx0.217W 11.60mmx5.50mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 19.44MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.087 2.20mm | - | - | - | - | - | ||
![]() CSA310-4.000MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | CSA310 | 0.118Diax0.406L 3.00mmx10.30mm | 0.003% | Obsolete | 1 (Unlimited) | Radial | MHz Crystal | 60°C | -20°C | - | - | - | - | - | 4MHz | ±50ppm | - | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | - | 10.4902mm | 0.413 10.50mm | 10.3124mm | - | - | RoHS Compliant | Lead Free | ||
![]() CSA309-8.000MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 8MHz | ±50ppm | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.354 9.00mm | - | - | - | - | - |