- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Material | Dielectric Material | Housing Material | Body Material | Center Contact Plating | Center Contact Material | Angle | Approvals | Base Product Number | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | For Use With/Related Products | Frequency-Max | Insulation Materials | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pitch (mm) | Product Depth (mm) | Product Status | RoHS | Termination Method | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Connector Type | Type | Number of Positions | Composition | Applications | Number of Rows | Gender | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Housing Color | Overall Contact Length | Voltage | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Tool Type | Terminal Type | Includes | Depth Behind Panel | Insertion Loss | Body Finish | Current Rating (Max) | Cable Group | Shield Termination | Connection Type | Features | Contacts | IP Rating | Product Length (mm) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52125-03-0200-01 CnC Tech | 9708 |
| - | - | Ni barrier with tin lead plated finish termination | - | Circular | - | - | - | - | - | - | - | - | 52125 | - | Tin | - | Brass | - | - | - | Polyamide (PA66), Nylon 6/6 | VITRAMON | - | - | CNC Tech | - | - | - | Bag | - | - | Active | Y | - | - | 250V | -40°C ~ 85°C | 7in reel (low quantity) | - | ±10% | - | Solder | Header | - | 3 | - | - | 1 | - | 3.3nF | Detent Lock | Male Pin | 3A | - | 0.193 (4.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | - | Tin | - | - | 25Vdc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 53025-16-0200-01 CnC Tech | 5503 |
| - | - | Ni barrier with tin lead plated finish termination | - | Square | - | - | - | - | - | - | - | - | 53025 | - | Tin | - | Brass | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | VITRAMON | - | - | CNC Tech | - | - | - | Tube | - | - | Active | Y | - | - | 250VAC/DC | -25°C ~ 85°C | 7in reel / plastic tape | - | ±10% | - | Solder | Header | - | 16 | - | - | 2 | - | 3.9nF | Locking Ramp | Male Pin | 3A (AC/DC) | - | 0.394 (10.00mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | 0.098 (2.50mm) | 0.138 (3.50mm) | Shrouded - 4 Wall | - | Tin | - | - | 500Vdc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 3110-06-003-11-00-TR CnC Tech | In Stock | - | - | - | Surface Mount | - | Square | Nylon | - | - | - | - | - | Straight | CE, CSA, UL | 3110-06 | - | Gold | - | Brass | - | - | - | Polybutylene Terephthalate (PBT) | Adaptaflex, a Division of T & B | AL13/M20/A/BL | - | CNC Tech | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C | - | - | - | - | Solder | Header | - | 6 | Non-Metallic | - | 2 | - | - | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | Keying Slot | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() 3110-20-003-11-00-TR CnC Tech | 120 |
| - | Gold | Surface Mount | - | Square | - | - | Nylon 6T | - | - | - | - | - | 3110-20 | Straight | Gold | - | Copper Alloy | 20(mohm) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | CNC Tech | Surface Mount | 2 | -40C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2(mm) | 7.6(mm) | Active | - | Solder | 250VDC/250VAC | - | -40°C ~ 105°C | Tape and Reel | - | - | - | Solder | Header | IDC Connector | 20 | - | - | 2 | HDR | - | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 20(POS) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | - | - | - | Keying Slot | - | - | 33.7(mm) | Flash | - | 10.2(mm) | UL94 V-0 | ||
![]() 3110-26-003-11-00-TR CnC Tech | 318 |
| Datasheet | Gold | Surface Mount | - | Square | - | - | Nylon 6T | - | - | - | - | - | 3110-26 | Straight | Gold | - | Copper Alloy | 20(mohm) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | CNC Tech | Surface Mount | 2 | -40C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2(mm) | 7.6(mm) | Active | - | Solder | 250VDC/250VAC | - | -40°C ~ 105°C | Tape and Reel | - | - | - | Solder | Header | IDC Connector | 26 | - | - | 2 | HDR | - | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 26(POS) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | - | - | - | Keying Slot | - | - | 41.7(mm) | Flash | - | 10.2(mm) | UL94 V-0 | ||
![]() 3110-16-003-13-00-TR CnC Tech | In Stock | - | Datasheet | Gold | Surface Mount | - | Square | - | - | Nylon 6T | - | - | - | - | - | 3110-16 | Straight | Gold | - | Copper Alloy | 20(mohm) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | CNC Tech | Surface Mount | 2 | -40C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2(mm) | 7.6(mm) | Active | - | Solder | 250VDC/250VAC | - | -40°C ~ 105°C | Tape and Reel | - | - | - | Solder | Header | IDC Connector | 16 | - | - | 2 | HDR | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 16(POS) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | - | - | - | Keying Slot | - | - | - | Flash | - | 20.8(mm) | UL94 V-0 | ||
![]() 3110-16-003-12-00-TR CnC Tech | 20 |
| Datasheet | Gold | Surface Mount | - | Square | - | - | Nylon 6T | - | - | - | - | - | 3110-16 | Straight | Gold | - | Copper Alloy | 20(mohm) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | CNC Tech | Surface Mount | 2 | -40C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2(mm) | 7.6(mm) | Active | - | Solder | 250VDC/250VAC | - | -40°C ~ 105°C | Tape and Reel | - | - | - | Solder | Header | IDC Connector | 16 | - | - | 2 | HDR | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 16(POS) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | - | - | - | Keying Slot | - | - | - | Flash | - | 16.8(mm) | UL94 V-0 | ||
![]() 3110-26-003-13-00-TR CnC Tech | 6 |
| Datasheet | Gold | Surface Mount | - | Square | - | - | Nylon 6T | - | - | - | - | - | 3110-26 | Straight | Gold | - | Copper Alloy | 20(mohm) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | CNC Tech | Surface Mount | 2 | -40C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2(mm) | 7.6(mm) | Active | - | Solder | 250VDC/250VAC | - | -40°C ~ 105°C | Tape and Reel | - | - | - | Solder | Header | IDC Connector | 26 | - | - | 2 | HDR | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 26(POS) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | - | - | - | Keying Slot | - | - | - | Flash | - | 20.8(mm) | UL94 V-0 | ||
![]() 3110-50-003-11-00-TR CnC Tech | In Stock | - | - | - | Surface Mount | - | Square | - | - | - | - | - | - | - | CE, CSA, UL | 3110-50 | - | Gold | - | Brass | - | - | - | Polybutylene Terephthalate (PBT) | ABB | G2M3SS8-60B20 | - | CNC Tech | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C | - | - | - | - | Solder | Header | - | 3 | - | - | 2 | - | - | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | - | - | Keying Slot | 2NO | IP66 | - | Flash | - | - | UL94 V-0 | ||
![]() 3210-08-003-12-00-TR CnC Tech | 749 |
| - | - | Panel Mount | Bulkhead - Rear Side Nut | Square | - | Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Brass | - | - | 12_BNC-50 | - | Gold | - | Brass | - | - | 4 GHz | Polyamide (PA9T), Nylon 9T | - | - | - | Huber+Suhner, Inc. | - | - | - | Bulk | - | - | Active | - | - | - | 500 V | -65°C ~ 165°C | - | - | - | - | Solder | Plug, Male Pin | - | 8 | - | - | 2 | - | - | Bayonet Lock | Male Pin | 1A | - | 0.433 (11.00mm) | Board to Cable/Wire | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Gold | Silver | - | - | 50Ohm | BNC | 1 | 500 | Solder Cup | - | - | - | - | - | White Bronze | - | - | Solder | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 3110-60-003-12-00-TR CnC Tech | In Stock | - | - | - | Surface Mount | - | Square | - | - | - | - | - | - | - | - | 3110-60 | - | Gold | - | Brass | - | -- | - | Polybutylene Terephthalate (PBT) | - | - | - | CNC Tech | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C | - | -- | - | Active | Solder | Header | - | 60 | - | - | 2 | - | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | Tape Measure | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() 51125-05-0200-01 CnC Tech | 16121 |
| - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | - | - | 51125 | - | Tin | - | Brass | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CNC Tech | - | - | - | Bag | - | - | Active | - | - | - | 250V | -25°C ~ 85°C | - | - | - | - | Kinked Pin, Solder | Header | - | 5 | - | - | 1 | - | - | Detent Lock | Male Pin | 3A | - | 0.226 (5.75mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 53025-14-0100-01 CnC Tech | 6982 |
| - | - | Through Hole | - | Square | - | - | - | - | - | - | - | - | 53025 | - | Tin | - | Brass | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CNC Tech | - | - | - | Tube | - | - | Active | - | - | - | 250VAC/DC | -25°C ~ 85°C | - | - | - | - | Solder | Header | - | 14 | - | - | 2 | - | - | Locking Ramp | Male Pin | 3A (AC/DC) | - | 0.287 (7.30mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | 0.098 (2.50mm) | 0.134 (3.40mm) | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 3110-50-003-12-00-TR CnC Tech | In Stock | - | - | - | Surface Mount | - | Square | - | - | - | - | - | - | - | - | 3110-50 | - | Gold | - | Brass | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | CNC Tech | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C | - | - | - | - | Solder | Header | - | 50 | - | - | 2 | - | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() 3110-08-003-11-00-TR CnC Tech | In Stock | - | - | - | Surface Mount | - | Square | - | - | - | - | - | - | - | - | 3110-08 | - | Gold | - | Brass | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | CNC Tech | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C | - | - | - | - | Solder | Header | - | 8 | - | - | 2 | - | - | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() 52025-11-0100-01 CnC Tech | 21 |
| - | - | Through Hole | - | Circular | - | - | - | - | - | - | - | - | 52025 | - | Tin | - | Brass | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CNC Tech | - | - | - | Bag | - | - | Active | - | - | - | 250V | -40°C ~ 85°C | - | - | - | - | Solder | Header | - | 11 | - | - | 1 | - | - | Detent Lock | Male Pin | 3A | - | 0.232 (5.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2216-10C00R2U CnC Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3110-50-003-13-00-TR CnC Tech | In Stock | - | - | - | Surface Mount | - | Square | - | - | - | - | - | - | - | - | 3110-50 | - | Gold | - | Brass | - | - | - | Polybutylene Terephthalate (PBT) | Turck | U-73177 | - | CNC Tech | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C | - | - | - | - | Solder | Header | - | 50 | - | - | 2 | - | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() 51025-09-0100-01 CnC Tech | 2254 |
| - | - | Through Hole | - | Square | - | - | - | - | - | - | - | - | 51025 | - | Tin | - | Brass | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CNC Tech | - | - | - | Bag | - | - | Active | - | - | - | 250V | -25°C ~ 85°C | - | - | - | - | Kinked Pin, Solder | Header | - | 9 | - | - | 1 | - | - | Detent Lock | Male Pin | 3A | - | 0.276 (7.00mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 51125-06-0200-01 CnC Tech | 1979 |
| - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | - | - | 51125 | - | Tin | - | Brass | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CNC Tech | - | - | - | Bag | - | - | Active | - | - | - | 250V | -25°C ~ 85°C | - | - | - | - | Kinked Pin, Solder | Header | - | 6 | - | - | 1 | - | - | Detent Lock | Male Pin | 3A | - | 0.226 (5.75mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 |