CnC Tech 3110-16-003-12-00-TR
CnC Tech 3110-16-003-12-00-TR
feed

CnC Tech 3110-16-003-12-00-TR

Manufacturer No:

3110-16-003-12-00-TR

Manufacturer:

CnC Tech

Utmel No:

495-3110-16-003-12-00-TR

Package:

-

ECAD Model:

Description:

- Series 2-Row Header Solder Tape and Reel Surface Mount 16-Position Board to Cable/Wire - Height

Quantity:

Unit Price: $1.307010

Ext Price: $1.31

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 20

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.307010

    $1.31

  • 10

    $1.233028

    $12.33

  • 100

    $1.163234

    $116.32

  • 500

    $1.097391

    $548.70

  • 1000

    $1.035274

    $1,035.27

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3110-16-003-12-00-TR information

Specifications
Documents & Media
Product Details
CnC Tech 3110-16-003-12-00-TR technical specifications, attributes, parameters and parts with similar specifications to CnC Tech 3110-16-003-12-00-TR.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Contact Shape

    Contact shape in electronic components refers to the physical geometry of the interface where electrical connections are made. It plays a critical role in determining the quality and reliability of the connection, impacting factors such as resistance, current density, and heat dissipation. Various shapes, such as flat, cylindrical, or custom profiles, influence the contact area, enabling designers to optimize performance for specific applications. The contact shape also affects the mechanical stability of the connection, influencing wear and longevity.

    Square
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Nylon 6T
  • Number of Contact Rows
    2
  • Contact Resistance Max
    20(mohm)
  • Body Orientation
    Straight
  • Contact Materials
    Copper Alloy
  • Mounting Styles
    Surface Mount
  • Operating Temp Range
    -40C to 105C
  • Termination Method
    Solder
  • Voltage Rating Max
    250VDC/250VAC
  • Product Depth (mm)
    7.6(mm)
  • Pitch (mm)
    2(mm)
  • Voltage, Rating
    -
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    3110-16
  • Mated Stacking Heights
    -
  • Mfr
    CNC Tech
  • Product Status
    Active
  • Contact Finish Mating
    Gold
  • Insulation Materials
    Polybutylene Terephthalate (PBT)
  • Contact Length-Mating
    -
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape and Reel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 105°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Header
  • Type
    IDC Connector
  • Number of Positions
    16
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    -
  • Number of Rows
    2
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    HDR
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Latch Lock/Eject Hooks, Short
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Male Pin
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    1A
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    -
  • Insulation Height

    The parameter "Insulation Height" in electronic components refers to the distance between two conductive elements that are separated by an insulating material. It is a crucial specification that determines the level of electrical isolation and protection against short circuits or electrical interference. Insulation height is typically measured in millimeters or inches and is important for ensuring the safe and reliable operation of electronic devices by preventing unintended electrical connections between components. Manufacturers provide insulation height values in their product datasheets to help designers and engineers select the appropriate components for their applications.

    -
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Board to Cable/Wire
  • Number of Positions Loaded
    All
  • Pitch - Mating

    Pitch - Mating refers to the distance between the centers of two adjacent pins or contacts in a connector or electronic component when they are engaged or aligned for connection. This parameter is critical for ensuring proper alignment, compatibility, and spacing in electronic assemblies, influencing both mechanical and electrical performance. A correct mating pitch is essential for reliable signal transmission and to prevent issues such as short circuits or misalignment during assembly.

    0.079 (2.00mm)
  • Insulation Color

    Insulation color in electronic components refers to the specific coloring of the insulating material used in wires, cables, and other components. This color coding serves important functions such as indicating the function of the wire, denoting voltage levels, or providing safety information. Different colors correspond to different standards in various regions, helping users quickly identify wiring types and reduce the risk of errors in assembly or maintenance. It plays a critical role in ensuring proper usage and organization within electrical systems.

    -
  • Row Spacing - Mating

    Row Spacing - Mating is a parameter in electronic components that refers to the distance between rows of mating connectors or components. It is a critical specification that ensures proper alignment and connection between two mating parts. The row spacing is typically measured center-to-center between adjacent rows and is important for ensuring compatibility and proper functioning of the components. Manufacturers provide specific row spacing requirements to ensure that mating components fit together securely and function as intended in electronic systems.

    0.079 (2.00mm)
  • Contact Length - Post

    Contact Length - Post is a parameter used to describe the length of the post or terminal on an electronic component where electrical connections are made. This measurement is important as it determines how securely the component can be connected to a circuit board or other components. A longer contact length can provide a more stable and reliable connection, while a shorter length may be more compact but could be less secure. Manufacturers typically provide this specification to help users select the appropriate components for their specific application requirements.

    -
  • Shrouding

    Shrouding in electronic components refers to the process of enclosing or covering a component or a portion of a circuit with a protective material or structure. This protective layer is typically used to shield the component from external factors such as moisture, dust, electromagnetic interference, or physical damage. Shrouding can also help improve the overall reliability and longevity of the electronic device by providing an additional layer of protection. In some cases, shrouding may also be used for aesthetic purposes or to meet specific environmental or safety requirements.

    Shrouded - 4 Wall
  • Number of Contacts
    16(POS)
  • Contact Finish - Post

    "Contact Finish - Post" is a parameter in electronic components that refers to the type of finish applied to the contact posts of a component. Contact posts are the metal terminals on a component that are used for making electrical connections. The finish applied to these contact posts can affect the component's performance, reliability, and compatibility with other components in a circuit.The contact finish post can be made of various materials such as gold, silver, tin, or nickel, and can be coated with different finishes like solder, matte, or bright finishes. The choice of contact finish post can impact the component's resistance to corrosion, solderability, and overall electrical conductivity. It is important to consider the contact finish post when selecting electronic components to ensure proper functionality and compatibility within a circuit design.

    -
  • Housing Color

    Housing color in electronic components refers to the color of the protective casing or enclosure that surrounds the component. It can play a role in visual identification, aiding in easy recognition during assembly or maintenance. Additionally, the housing color may also have implications for heat dissipation, aesthetic considerations, or regulatory compliance depending on the application or industry standards.

    Black
  • Overall Contact Length

    Overall Contact Length in electronic components refers to the total length of the contact area where electrical connections are made. This parameter is crucial for ensuring proper electrical conductivity and signal transmission between components. The overall contact length is typically measured from the point where the contact is made on one component to the point where it connects with another component. It is an important consideration in the design and manufacturing of electronic components to ensure reliable and efficient performance of the overall system.

    -
  • Current Rating (Max)

    The parameter "Current Rating (Max)" in electronic components specifies the maximum amount of electric current that the component can safely handle without overheating or being damaged. It is a crucial specification that ensures reliable operation in a circuit, as exceeding this limit can lead to failure or reduced lifespan of the component. This rating is typically expressed in amperes (A) and varies depending on the type of component, its design, and its intended application. Knowing the current rating is essential for designers to ensure that components are adequately rated for their specific use cases.

    2(A)
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Keying Slot
  • Contact Finish Thickness - Mating

    Contact Finish Thickness - Mating is a parameter in electronic components that refers to the thickness of the plating or finish on the contact surfaces of a connector or terminal that come into direct contact with mating components. This parameter is crucial for ensuring proper electrical conductivity and mechanical stability during mating and unmating processes. The contact finish thickness affects the overall reliability and performance of the connection by influencing factors such as contact resistance, wear resistance, and corrosion resistance. Manufacturers specify this parameter to ensure compatibility and optimal performance in various applications.

    Flash
  • Contact Finish Thickness - Post

    Contact Finish Thickness - Post is a parameter in electronic components that refers to the thickness of the plating or finish applied to the contact post of a component. The contact post is the part of the component that makes physical contact with other components or connectors. The thickness of the contact finish is important as it can affect the overall performance and reliability of the component. A thicker contact finish can provide better conductivity and durability, while a thinner finish may be more cost-effective but could be more prone to wear and corrosion. Manufacturers specify the contact finish thickness to ensure proper functioning of the component in various operating conditions.

    -
  • Product Height (mm)

    Product Height (mm) in electronic components refers to the measurement of the component's vertical dimension. It indicates how tall the component is when installed in a circuit or system. This parameter is crucial for determining compatibility with enclosures, ensuring adequate space for components on printed circuit boards, and facilitating proper airflow and cooling in electronic designs.

    16.8(mm)
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
0 Similar Products Remaining
Download datasheets and manufacturer documentation for CnC Tech 3110-16-003-12-00-TR.

3110-16-003-12-00-TR Overview

The packaging is Header.Mounting type is Surface Mount.To package the product, we use a Tape and Reel case.This product is from the - Series.A possible application is -.Device runs at -40°C ~ 105°C Operating Temperature.

3110-16-003-12-00-TR Features

- series

3110-16-003-12-00-TR Applications

There are a lot of CnC Tech
3110-16-003-12-00-TR Rectangular Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology