- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Clamping Voltage-Max | Min Breakdown Voltage | Diameter | Height | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE130CA-B Diodes Incorporated | 1000 | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 124V | 1 | - | 111V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE130 | 2 | - | - | 111V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 179V | 179V | - | 8.4A | 8.4A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 124V | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() SMCJ30CA-13 Diodes Incorporated | 25500 |
| Datasheet | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 35.8V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | 235 | - | 10 | SMCJ30 | 2 | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 33.3V | 1500W 1.5kW | 31A | - | 48.4V | - | 30V | - | - | - | - | - | - | 1 | 30V | - | - | - | - | - | 48.4V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SMCJ48A-13 Diodes Incorporated | 13 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 53.3V | 1 | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 1.5kW | 48V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ48 | 2 | - | - | 48V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | 1500W 1.5kW | 19.4A | - | 77.4V | 77.4V | - | 19.4A | 200A | 1.5kW | - | 1mA | - | - | - | - | 53.3V | - | - | 1 | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ45CA-13 Diodes Incorporated | 42000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 57.5V | 1 | - | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 600W | 45V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ45 | 2 | - | - | 45V | Bidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | 8.3A | - | - | 72.7V | - | 8.3A | 8.3A | 600W | - | 1mA | - | - | - | - | 50V | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ43A-13 Diodes Incorporated | 19000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 54.9V | 1 | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 600W | 43V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ43 | 2 | - | - | 43V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | 8.6A | - | - | 69.4V | - | 8.6A | 8.6A | 600W | - | 1mA | - | - | - | - | 47.8V | - | - | 1 | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ48CA-13 Diodes Incorporated | 2445 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 61.3V | 1 | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 600W | 45V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ48 | 2 | - | - | 48V | Bidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | 7.7A | - | - | 77.4V | - | 7.7A | 7.7A | 600W | - | 1mA | - | - | - | - | 53.3V | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SA10CA-T Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 11.7V | 1 | 1W | 10V | -65°C~175°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 500W | 10V | - | - | WIRE | 260 | - | 40 | SA10 | 2 | - | - | - | Bidirectional | SINGLE | - | 6μA | - | - | - | ISOLATED | No | - | - | 29.4A | - | - | 17V | - | 29.4A | - | 500W | - | 1mA | - | - | - | - | 11.1V | - | - | - | - | - | 3.6mm | - | 7.62mm | - | - | ROHS3 Compliant | Exempt | ||
![]() D3V3Q1B2LP3-7 Diodes Incorporated | 62880 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | SILICON | - | 1 | 0.25W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 3.8V | 30W | 4A 8/20μs | - | 7.5V | - | 3.3V Max | - | - | - | - | - | - | 1 | 3.3V | 6pF @ 1MHz | - | 30W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ36CA-13 Diodes Incorporated | 30000 |
| Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 43V | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | 235 | - | 10 | SMBJ36 | 2 | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 40V | 600W | 10.3A | - | 58.1V | - | 36V | - | - | - | - | - | - | 1 | 36V | - | - | 600W | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SMAJ48CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 53.3V | 1 | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 48V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ48 | 2 | - | 48V | 48V | Bidirectional | SINGLE | 1 | 5μA | - | - | - | - | No | - | - | - | - | 77.4V | 77.4V | - | 5.2A | 4.7A | 400W | - | 1mA | - | - | - | - | 53.3V | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE47CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 44.7V | 1 | - | 40.2V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE47 | 2 | - | - | 40.2V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 64.8V | 64.8V | - | 23.2A | 23.2A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 44.7V | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() SA12A-T Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 14V | 1 | - | 12V | -65°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 500W | 12V | - | - | WIRE | 260 | - | 40 | SA12 | 2 | - | - | - | Unidirectional | SINGLE | - | 3μA | - | - | 500W | ISOLATED | No | - | - | 25.1A | - | - | 19.9V | - | 25.1A | - | 500W | Unidirectional | 1mA | - | - | - | - | 13.3V | - | 14.7V | 1 | - | - | 3.6mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ170CA-13 Diodes Incorporated | 46000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 217.5V | 1 | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 600W | 170V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ170 | 2 | - | - | 170V | Bidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | 2.2A | - | - | 275V | - | 2.2A | 2.2A | 600W | - | 1mA | - | - | - | - | 189V | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE150A-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 143V | 1 | - | 128V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE150 | 2 | - | - | 128V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 207V | 207V | - | 7.2A | 7.2A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 143V | - | - | 1 | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE47A-T Diodes Incorporated | 79 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 44.7V | 1 | - | 40.2V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE47 | 2 | - | - | 40.2V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 64.8V | 64.8V | - | 23.2A | 23.2A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 44.7V | - | - | 1 | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() P6SMAJ15ADF-13 Diodes Incorporated | 149 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 16.7V | 600W | 24A | - | 24.4V | - | 15V | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE33A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 31.4V | 1 | - | 28.2V | - | Cut Tape (CT) | 2010 | - | e3 | no | Discontinued | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | 175°C | -55°C | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 600W | 33V | 600W | - | WIRE | 260 | - | 40 | P6KE33 | 2 | - | - | 28.2V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | - | 13.2A | 5μA | 45.7V | 45.7V | - | 13.2A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | 31.4V | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Exempt | ||
![]() MMBZ6V8AL-7 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 6.46V | 2 | - | 4.5V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e0 | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn85Pb15) | - | - | - | General Purpose | - | 8541.10.00.50 | 24W | 4.5V | 24W | SINGLE | GULL WING | 235 | 1.3mm | 10 | MMBZ6V8AL | 3 | - | - | 4.5V | Unidirectional | - | - | 500nA | - | - | - | - | No | - | - | - | - | 9.6V | 9.6V | - | 2.5A | 2.5A | 24W | Bidirectional | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3mm | 1.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ64A-13-F Diodes Incorporated | 1304 |
| Datasheet | 14 Weeks | - | Surface Mount | - | SMB | - | 2 | SILICON | 81.8V | 1 | - | 64V | - | Tape & Reel (TR) | 2016 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | - | 600W | 64V | 600W | DUAL | C BEND | 260 | - | 30 | - | 2 | - | - | 64V | - | - | - | 5μA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 600W | - | No | - | - | - | 5μA | - | 103V | - | 5.8A | 5.8A | 600W | Unidirectional | 1mA | - | - | - | - | 71.1V | - | 81.8V | - | - | 71.1V | - | 2.62mm | 4.57mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE9V1CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 8.65V | 1 | - | 7.78V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE9V1 | 2 | - | - | 7.78V | - | - | - | 100μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 100μA | 13.4V | 13.4V | - | 112A | 112A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 8.65V | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - |