- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Terminations
- Supply Voltage
- Terminal Position
- Family
- Logic Type
- Max Propagation Delay @ V, Max CL
- Mount
Attribute column
Manufacturer
Diodes Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC2G06FX4-7 Diodes Incorporated | 48 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 1.65V~5.5V | BOTTOM | BALL | - | 2 | 3.3V | 0.5mm | - | - | 6 | - | - | - | - | 5.5V | - | - | 2 | - | - | - | - | 3.7 ns | 10μA | 3.7 ns | LVC/LCX/Z | - | - | - | Inverter | - | 3.7ns @ 5V, 50pF | - | - | - | - | - | - | No | Open Drain | 370μm | - | 1.4mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G04FZ4-7 Diodes Incorporated | 4900 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | e4 | yes | Discontinued | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | 40 | - | 6 | - | - | - | - | - | - | 0.8V | 1 | - | - | - | - | 5.4 ns | 500nA | 27 ns | AUP/ULP/V | - | - | - | Inverter | - | 5.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP1G06FZ4-7 Diodes Incorporated | 90000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | e4 | yes | Discontinued | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | 40 | - | 6 | - | - | - | Inverting | - | - | 0.8V | - | - | - | - | - | 10.5 ns | 500nA | 21.3 ns | AUP/ULP/V | Buffer, Inverter | - | - | Inverter | - | 10.5ns @ 3.3V, 30pF | - | - | - | - | - | - | - | Open Drain | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP1G14FW4-7 Diodes Incorporated | 4900 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 0.65V ~ 2.32V | 0.15V ~ 0.88V | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | e4 | yes | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 3V | 0.35mm | 40 | - | 6 | - | - | - | - | - | - | 0.8V | 1 | - | - | - | - | 6.1 ns | 500nA | - | AUP/ULP/V | Inverter, Schmitt Trigger | - | - | Inverter | - | 6.1ns @ 3.3V, 30pF | - | - | - | - | - | - | - | Schmitt Trigger | - | 0.4mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74AHCT1G02W5-7 Diodes Incorporated | 5601 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 2V | 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2012 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AHCT1G02 | 5 | - | - | Not Qualified | - | - | 5V | - | 1 | - | - | - | 8mA | 7.5 ns | 1μA | - | AHCT/VHCT/VT | NOR | 2 | TOTEM POLE | NOR Gate | 0.008 A | 7.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | 3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP1G32FZ4-7 Diodes Incorporated | 5000 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | 40 | - | 6 | - | 1 | - | - | - | - | 0.8V | - | - | - | - | - | 6.4 ns | 500nA | - | AUP/ULP/V | OR | 2 | - | OR Gate | - | 6.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVCE1G00FZ4-7 Diodes Incorporated | 44 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCE | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.4V~5.5V | DUAL | - | 260 | 1 | 1.5V | 0.5mm | 40 | 74LVCE1G00 | 6 | - | 1 | - | - | 5.5V | 3.3V | - | - | - | - | 50pF | - | 3.6 ns | 10μA | - | LVC/LCX/Z | NAND | 2 | TOTEM POLE | NAND Gate | - | 3.6ns @ 5V, 50pF | 3.8 ns | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP2G04FW4-7 Diodes Incorporated | 101787 |
| Datasheet | 27 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Cut Tape (CT) | 2013 | 74AUP | e4 | - | Discontinued | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 0.8V~3.6V | DUAL | - | - | 2 | 3V | 0.35mm | - | - | - | - | - | - | - | - | - | 0.8V | 2 | - | - | - | - | 5.4 ns | 500nA | 6.9 ns | AUP/ULP/V | Inverter, Schmitt Trigger | - | - | Inverter | - | 5.4ns @ 3.3V, 30pF | - | - | - | - | - | - | No | - | 370μm | - | 1mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G14FX4-7 Diodes Incorporated | 253 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | X2-DFN1409-6 | 1.5V ~ 3.6V | 0.25V ~ 1.2V | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 5.5V | 1.65V | - | - | 4.7 ns | 10μA | 4.7 ns | - | Inverter | 2 | - | Inverter | - | 4.7ns @ 5V, 50pF | - | -32mA | - | 32mA | - | 40μA | Yes | - | 370μm | - | 1.4mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G06FS3-7 Diodes Incorporated | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AUP | - | - | Active | 1 (Unlimited) | 4 | - | - | - | 6pF | TAPE AND REEL | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 3V | 0.48mm | 30 | - | 4 | S-PDSO-N4 | - | Not Qualified | - | 3.6V | - | 0.8V | 1 | - | - | - | - | 10.5 ns | 500nA | - | AUP/ULP/V | - | 1 | - | Inverter | - | 10.5ns @ 3.3V, 30pF | - | - | - | - | NO | - | - | Open Drain | - | 0.35mm | 0.8mm | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G86FW5-7 Diodes Incorporated | 4300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-XDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.35mm | NOT SPECIFIED | - | - | - | - | - | - | - | - | 0.8V | 1 | - | - | - | - | 7.1 ns | 500nA | - | AUP/ULP/V | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 7.1ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G02FW5-7 Diodes Incorporated | 72 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.35mm | 30 | 74LVC1G02 | - | - | - | - | - | 5.5V | - | - | 1 | - | - | - | - | 1.7 ns | 200μA | - | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | 5.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G06FW5-7 Diodes Incorporated | 4820 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.35mm | NOT SPECIFIED | - | - | - | - | - | - | - | - | 0.8V | 1 | - | - | - | - | 10.5 ns | 500nA | - | AUP/ULP/V | - | - | - | Inverter | - | 10.5ns @ 3.3V, 30pF | - | - | - | - | - | - | - | Open Drain | - | 0.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC2G08RA3-7 Diodes Incorporated | 4364 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 8-XFDFN | YES | - | - | 1.3V ~ 2.2V | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 2 | 1.8V | 0.3mm | 30 | - | - | R-PDSO-N8 | - | - | - | 5.5V | - | 1.65V | 2 | - | - | - | - | - | - | - | LVC/LCX/Z | - | 2 | - | AND Gate | - | 4.8ns @ 5V, 50pF | - | - | 11.3 ns | - | - | 40μA | - | - | - | 0.35mm | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74LV08AS14-13 Diodes Incorporated | 40 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SO | 1.5V | 0.5V | 4 | -40°C~125°C | Tape & Reel (TR) | 2012 | 74LV | - | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 5.5V | 2V | - | - | 7.9 ns | 20μA | 7.9 ns | - | AND | 2 | - | AND Gate | - | 7.9ns @ 5V, 50pF | - | 12mA | - | 12mA | - | 20μA | Yes | - | 1.48mm | - | 8.74mm | 3.99mm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP2G06FW3-7 Diodes Incorporated | 36 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Cut Tape (CT) | 2014 | 74AUP | e3 | - | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 2 | 3V | 0.3mm | 30 | - | - | - | - | - | - | - | - | 0.8V | 2 | - | - | - | - | 10.6 ns | 500nA | 19.8 ns | AUP/ULP/V | Inverter, Schmitt Trigger | - | - | Inverter | - | 10.6ns @ 3.3V, 30pF | - | - | - | - | - | - | No | Open Drain | 280μm | - | 900μm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G86FW5-7 Diodes Incorporated | 95 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.35mm | 30 | 74LVC1G86 | - | - | - | - | - | 5.5V | - | - | 1 | - | - | - | - | 4 ns | 200μA | - | LVC/LCX/Z | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 5.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G10FZ4-7 Diodes Incorporated | 36 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 40 | 74LVC1G10 | 6 | - | 1 | - | - | 5.5V | - | - | - | - | - | 50pF | 50mA | 3.6 ns | 40μA | 21.6 ns | LVC/LCX/Z | NAND | 3 | - | NAND Gate | 0.024 A | 3.6ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | 350μm | - | 1.45mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G02FW4-7 Diodes Incorporated | 47 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C | Cut Tape (CT) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 3V | 0.35mm | 40 | 74AUP1G02 | 6 | - | - | - | - | - | - | 0.8V | 1 | - | - | - | - | 6.4 ns | 500nA | - | AUP/ULP/V | NOR | 2 | - | NOR Gate | - | 6.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | 0.4mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC2G14FW4-7 Diodes Incorporated | 23900 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.5V ~ 3.6V | 0.25V ~ 1.2V | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 1.65V~5.5V | DUAL | - | 260 | 2 | 3.3V | 0.35mm | 40 | 74LVC2G14 | 6 | - | - | - | - | 5.5V | - | - | 2 | - | - | - | - | 4.3 ns | 40μA | 12 ns | LVC/LCX/Z | Inverter, Schmitt Trigger | - | - | Inverter | - | 4.3ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 0.4mm | 1mm | 1mm | No | No SVHC | ROHS3 Compliant | - |