- Configuration
- ECCN (US)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- PCB changed
- Part Status
- Peak Forward Voltage (V)
- Peak Reverse Current (uA)
- Peak Reverse Repetitive Voltage (V)
- Pin Count
- RoHS Status
- Mounting
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | AEC Qualified | Automotive | Avg. Forward Curr (Max) | Bridge Type | ECCN (US) | Forward Voltage-Max (VF) | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Military | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Phase Type | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RMS Voltage (Max) | Rohs Code | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Packaging | Part Status | ECCN Code | Type | Applications | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Forward Voltage | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Diameter | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SK310SMA Diotec Semiconductor AG | 100000 |
| - | - | - | - | - | Yes | - | - | EAR99 | - | 8541.10.00.80 | - | J-Lead | - | - | 3 | - | 150 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | 2.1 | 4.6 | - | - | - | 2.7 | - | - | 2 | - | 0.85 | - | 90 | - | - | 100 | - | 100 | - | - | - | - | - | - | - | - | DO-214-AC | SMA | Commercial | - | Tape and Reel | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
B250D Diotec Semiconductor AG | 719 |
| - | - | - | - | - | Yes | 1(A) | Single Phase | EAR99 | - | - | - | Through Hole | - | - | - | - | 150 | - | No | -50 | - | Through Hole | 1 | -50C to 150C | Automotive | - | - | - | - | 3.1 | 8.5 | - | - | PDIP | 6.4 | - | - | 4 | 1@Ta=50C | 1.1 | 44 | - | 44(A) | 600(V) | 5 | 1500(Typ) | 600 | 250 | Single Phase | No | - | 5(mA) | - | 250(V) | - | DIP | PDIP | Automotive | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | - | - | 1.1(V) | - | - | - | - | - | - | Yes with exemptions | ||
SFE1M Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | No Lead | - | - | 1 | - | 150 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 2 | - | 1.7 | - | 30 | - | - | 5 | 75 | 1000 | - | - | - | - | - | - | - | - | MELF | MELF | Commercial | - | Tape and Reel | NRND | - | Switching Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 2.5 | Yes with exemptions | ||
SMS340 Diotec Semiconductor AG | 1895 |
| - | - | - | - | - | Yes | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 3 | - | 150 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 2 | - | 0.5 | - | 33 | - | - | 500 | - | 40 | - | - | - | - | - | - | - | - | MELF | MELF | - | - | Tape and Reel | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 2.5 | Yes with exemptions | ||
1N4148W-Q Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 0.15 | 75 | 150 | 400 | No | -55 | - | Surface Mount | - | - | - | - | - | - | - | 1.1 | 2.7 | - | - | - | 1.6 | - | - | 2 | - | 1.25 | - | 4 | - | - | 1 | 4 | 100 | - | - | - | - | - | - | - | - | - | SOD-123F | Automotive | - | - | Active | - | Small Signal Switching Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
B500S15A Diotec Semiconductor AG | 114 |
| - | YES | SILICON | 4 | Yes | - | 1.5(A) | Single Phase | EAR99 | - | 8541.10.00.80 | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | B500S15A | - | - | 150 | - | No | -50 | - | Surface Mount | 1 | -50C to 150C | Automotive | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-G4 | 2.5 | 8.3 | RECTANGULAR | SMALL OUTLINE | SO-DIP SMD | 6.4 | Active | DIP | 4 | 1.5@Ta=50C | 1.1@1A | 50 | - | 50(A) | 1000(V) | 5 | 1500(Typ) | 1000 | 500 | Single Phase | No | NOT SPECIFIED | 5(mA) | 1.73 | 500(V) | Yes | - | SO-DIP SMD | Commercial | - | Tape and Reel | Active | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | compliant | 4 | R-PDSO-G4 | Not Qualified | Single | BRIDGE RECTIFIER DIODE | - | 1.5 A | 1.1(V) | 1 | 1000 V | - | 50 A | - | - | Yes with exemptions | ||
FX20K150 Diotec Semiconductor AG | 557 |
| - | - | - | - | - | No | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 20 | 160 | 200 | - | No | -50 | - | Through Hole | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | - | 2 | - | 0.94 | - | 715 | - | - | 5 | 300 | 150 | - | - | - | - | - | - | - | - | - | Case P-600 | Commercial | - | Ammo | Active | - | Switching Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 8 | Yes with exemptions | ||
SK2040CD2 Diotec Semiconductor AG | In Stock | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | - | - | 20 | - | 150 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | 4.5 | 10.25 | - | - | - | 9 | - | - | 2 | - | 0.55@10A | - | 150 | - | - | 300 | - | 40 | - | - | - | - | - | - | - | - | TO-263 | D2PAK | Commercial | Tab | - | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | 3 | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
FR20DAD2 Diotec Semiconductor AG | 26 |
| - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 20 | - | 200 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | 4.5 | 10.25 | - | - | - | 9 | - | - | 2 | - | 0.96 | - | 390 | - | - | 5 | 200 | 200 | - | - | - | - | - | - | - | - | TO-263 | D2PAK | Commercial | Tab | Tube | Active | - | Switching Diode | - | - | - | - | - | - | - | - | 3 | - | - | Single Dual Anode | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
MCL4148R13 Diotec Semiconductor AG | 10660 |
| - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.70 | - | - | - | - | 0.15 | 75 | 175 | 500 | No | -55 | - | Surface Mount | - | - | - | - | - | - | - | 1.25 | 2 | - | - | - | 1.25 | - | - | 2 | - | 1.1@0.05A | - | 2 | - | - | 5 | 4 | 100 | - | - | - | - | - | - | - | - | - | Quadro Micro-MELF | Commercial | - | Tape and Reel | Active | - | Small Signal Switching Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
FT2000AD Diotec Semiconductor AG | 1040 |
| - | NO | SILICON | 2 | No | - | - | - | EAR99 | 0.84 V | 8541.10.00.80 | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | FT2000AD | 20 | - | 200 | - | No | -50 | 1 | Through Hole | 1 | - | - | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSFM-T2 | 8.7 | 10.1 | RECTANGULAR | FLANGE MOUNT | - | 4.5 | Active | TO-220AC | 2 | - | 0.96 | - | 385 | - | - | 5 | 200 | 200 | - | - | - | NOT SPECIFIED | - | 2.21 | - | Yes | - | TO-220AC | Commercial | Tab | Tube | Active | EAR99 | Switching Diode | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | SINGLE | THROUGH-HOLE | 260 | compliant | 2 | R-PSFM-T2 | Not Qualified | Single | RECTIFIER DIODE | ANODE | 20 A | - | 1 | 200 V | TO-220AC | 390 A | 0.2 µs | - | Yes with exemptions | ||
SBJ1845 Diotec Semiconductor AG | 45 |
| - | - | - | - | - | Yes | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 18 | - | 200 | - | No | -50 | - | Through Hole | - | - | - | - | - | - | - | 15 | 10.1 | - | - | - | 4.5 | - | - | 2 | - | 0.58 | - | 320 | - | - | 500 | - | 45 | - | - | - | - | - | - | - | - | TO-220 | ITO-220AC | Commercial | Tab | Tube | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
1N4007-13 Diotec Semiconductor AG | 6604 |
| - | - | - | - | - | Yes | - | - | EAR99 | - | 8541.10.00.80 | - | Through Hole | - | - | 1@Ta=75C | - | 175 | - | No | -50 | - | Through Hole | - | - | - | - | - | - | - | - | 5.1 | - | - | - | - | - | - | 2 | - | 1.1 | - | 30 | - | - | 5 | 1500(Typ) | 1300 | - | - | - | - | - | - | - | - | DO-204-AL | DO-41 | Commercial | - | Ammo | Active | - | Switching Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 2.6 | Yes with exemptions | ||
GBI20B Diotec Semiconductor AG | 556 |
| - | NO | SILICON | 4 | - | - | - | Single Phase | EAR99 | 1.05 V | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | GBI20B | - | - | 150 | - | No | -50 | 1 | Through Hole | 4 | - | - | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSFM-T4 | 20 | 30 | RECTANGULAR | FLANGE MOUNT | - | 4.6 | Active | - | 4 | 3.6@Ta=50C | 1.1@10A | 240 | - | - | - | 5 | 1500(Typ) | 100 | 70 | - | - | NOT SPECIFIED | - | 2.21 | - | Yes | - | - | Commercial | - | Box | Active | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | SINGLE | THROUGH-HOLE | 260 | compliant | 4 | R-PSFM-T4 | Not Qualified | Single | Standard Recovery Rectifier | - | 3.6 A | - | 1 | 100 V | - | 240 A | - | - | Yes with exemptions | ||
SBT1045 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 10 | - | 150 | - | No | -50 | - | Through Hole | - | - | - | - | - | - | - | 8.7 | 10.1 | - | - | - | 4.5 | - | - | 2 | - | 0.55 | - | 150 | - | - | 300 | - | 45 | - | - | - | - | - | - | - | - | - | TO-220AC | Commercial | Tab | Tube | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
SGL34-90 Diotec Semiconductor AG | 30009 |
| - | - | - | - | - | Yes | - | - | EAR99 | - | 8541.10.00.70 | - | No Lead | - | - | 0.5 | - | 150 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | - | 3.5 | - | - | - | - | - | - | 2 | - | 0.65 | - | 11 | - | - | 500 | - | 90 | - | - | - | - | - | - | - | - | Mini-MELF | Mini-MELF | - | - | Tape and Reel | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 1.6 | Yes with exemptions | ||
SKL14 Diotec Semiconductor AG | 30000 |
| - | - | - | - | - | No | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 1 | 32 | 150 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | 1.3 | 2.8 | - | - | - | 1.8 | - | - | 2 | - | 0.55 | - | 25 | - | - | 200 | - | 40 | - | - | - | - | - | - | - | - | SOD | SOD-123FL | Commercial | - | Tape and Reel | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
EAL1D Diotec Semiconductor AG | 43 |
| - | - | - | - | - | Yes | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 1@Ta=75C | - | 175 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | - | 3.5 | - | - | - | - | - | - | 2 | - | 1.25 | - | 30 | - | - | 3 | 50 | 200 | - | - | - | - | - | - | - | - | - | Mini-MELF | - | - | Tape and Reel | Active | - | Switching Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 1.6 | Yes with exemptions | ||
S3Y Diotec Semiconductor AG | 15943 |
| - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 3 | - | 150 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | 2.1 | 7.5 | - | - | - | 5.8 | - | - | 2 | - | 1.15 | - | 110 | - | - | 5 | 1500(Typ) | 2000 | - | - | - | - | - | - | - | - | - | SMC | Commercial | - | Tape and Reel | Active | - | Switching Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
SM5059 Diotec Semiconductor AG | 1177 |
| - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | No Lead | - | - | 2 | - | 175 | - | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 2 | - | 1.1 | - | 55 | - | - | 5 | 1500(Typ) | 200 | - | - | - | - | - | - | - | - | MELF | MELF | - | - | Tape and Reel | Active | - | Switching Diode | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 2.5 | Yes with exemptions |


Product
Brand
Articles
Tools